Process Sensing Technologies USA Compact Gas Chromatograph - LDetek MultiDetek2 md2

Description
Designed for both industrial and laboratory use, MultiDetek2 measures multiple trace impurities, with many configurations possible in the same instrument. Based on the new generation of LDetek’s Plasma Emission Detector, versions are also available featuring FID and TCD sensors to extend the measurement capabilities. MultiDetek2 uses argon, helium or nitrogen as carrier gases. The wide operating range starts from sub-ppb up to % level measurements for maximum flexibility. The instrument is also designed for simple operation with a user-friendly 8.4” touch-screen interface and front opening door to allow easy access for maintenance. The standard industrial compact GC model MultiDetek2 can also be integrated inside a stainless steel certified (ATEX-IECEx) purged enclosure to be used in Zone1 and Zone 2 hazardous areas. Features: Pre-configurable according to application requirements: ready-to-use device. Stand-alone instrument for multiple trace impurity measurements. Multiple detectors: PED, TCD and FID. Wide measurement range covers sub-ppb to percent measurements. PPB sensitivity with argon, helium or nitrogen carrier gas (PlasmaDetek) Easy to use and maintain, with large touch screen interface, keyboard connection and easy access panel. Ethernet connection allows remote operation. View examples of chromatograms hereApplications: Measuring trace impurities in industrial bulk gas production. Measuring trace impurities for electronics and semi-conductor manufacture. Measurement of impurities in UHP Argon for hot isostatic pressing (HIP) steel processes. Monitoring greenhouse gases in laboratory research. Air analysis for process control or in laboratory conditions. Detecting trace hydrocarbons in high purity oxygen and air. Monitoring high-CO2 atmospheres in the production of fruit and flowers. Monitoring CO2 quality for beverage industry.
Description
Designed for both industrial and laboratory use, MultiDetek2 measures multiple trace impurities, with many configurations possible in the same instrument. Based on the new generation of LDetek’s Plasma Emission Detector, versions are also available featuring FID and TCD sensors to extend the measurement capabilities. MultiDetek2 uses argon, helium or nitrogen as carrier gases. The wide operating range starts from sub-ppb up to % level measurements for maximum flexibility. The instrument is also designed for simple operation with a user-friendly 8.4” touch-screen interface and front opening door to allow easy access for maintenance. The standard industrial compact GC model MultiDetek2 can also be integrated inside a stainless steel certified (ATEX-IECEx) purged enclosure to be used in Zone1 and Zone 2 hazardous areas. Features: Pre-configurable according to application requirements: ready-to-use device. Stand-alone instrument for multiple trace impurity measurements. Multiple detectors: PED, TCD and FID. Wide measurement range covers sub-ppb to percent measurements. PPB sensitivity with argon, helium or nitrogen carrier gas (PlasmaDetek) Easy to use and maintain, with large touch screen interface, keyboard connection and easy access panel. Ethernet connection allows remote operation. View examples of chromatograms hereApplications: Measuring trace impurities in industrial bulk gas production. Measuring trace impurities for electronics and semi-conductor manufacture. Measurement of impurities in UHP Argon for hot isostatic pressing (HIP) steel processes. Monitoring greenhouse gases in laboratory research. Air analysis for process control or in laboratory conditions. Detecting trace hydrocarbons in high purity oxygen and air. Monitoring high-CO2 atmospheres in the production of fruit and flowers. Monitoring CO2 quality for beverage industry.

Suppliers

Company
Product
Description
Supplier Links
Compact Gas Chromatograph - LDetek MultiDetek2 - md2 - Process Sensing Technologies USA
Hauppauge, NY, United States
Compact Gas Chromatograph - LDetek MultiDetek2
md2
Compact Gas Chromatograph - LDetek MultiDetek2 md2
Designed for both industrial and laboratory use, MultiDetek2 measures multiple trace impurities, with many configurations possible in the same instrument. Based on the new generation of LDetek’s Plasma Emission Detector, versions are also available featuring FID and TCD sensors to extend the measurement capabilities. MultiDetek2 uses argon, helium or nitrogen as carrier gases. The wide operating range starts from sub-ppb up to % level measurements for maximum flexibility. The instrument is also designed for simple operation with a user-friendly 8.4” touch-screen interface and front opening door to allow easy access for maintenance. The standard industrial compact GC model MultiDetek2 can also be integrated inside a stainless steel certified (ATEX-IECEx) purged enclosure to be used in Zone1 and Zone 2 hazardous areas. Features: Pre-configurable according to application requirements: ready-to-use device. Stand-alone instrument for multiple trace impurity measurements. Multiple detectors: PED, TCD and FID. Wide measurement range covers sub-ppb to percent measurements. PPB sensitivity with argon, helium or nitrogen carrier gas (PlasmaDetek) Easy to use and maintain, with large touch screen interface, keyboard connection and easy access panel. Ethernet connection allows remote operation. View examples of chromatograms hereApplications: Measuring trace impurities in industrial bulk gas production. Measuring trace impurities for electronics and semi-conductor manufacture. Measurement of impurities in UHP Argon for hot isostatic pressing (HIP) steel processes. Monitoring greenhouse gases in laboratory research. Air analysis for process control or in laboratory conditions. Detecting trace hydrocarbons in high purity oxygen and air. Monitoring high-CO2 atmospheres in the production of fruit and flowers. Monitoring CO2 quality for beverage industry.

Designed for both industrial and laboratory use, MultiDetek2 measures multiple trace impurities, with many configurations possible in the same instrument. Based on the new generation of LDetek’s Plasma Emission Detector, versions are also available featuring FID and TCD sensors to extend the measurement capabilities. MultiDetek2 uses argon, helium or nitrogen as carrier gases.

The wide operating range starts from sub-ppb up to % level measurements for maximum flexibility. The instrument is also designed for simple operation with a user-friendly 8.4” touch-screen interface and front opening door to allow easy access for maintenance.

The standard industrial compact GC model MultiDetek2 can also be integrated inside a stainless steel certified (ATEX-IECEx) purged enclosure to be used in Zone1 and Zone 2 hazardous areas.

Features:

  • Pre-configurable according to application requirements: ready-to-use device.
  • Stand-alone instrument for multiple trace impurity measurements.
  • Multiple detectors: PED, TCD and FID.
  • Wide measurement range covers sub-ppb to percent measurements.
  • PPB sensitivity with argon, helium or nitrogen carrier gas (PlasmaDetek)
  • Easy to use and maintain, with large touch screen interface, keyboard connection and easy access panel.
  • Ethernet connection allows remote operation. View examples of chromatograms hereApplications:
  • Measuring trace impurities in industrial bulk gas production.
  • Measuring trace impurities for electronics and semi-conductor manufacture.
  • Measurement of impurities in UHP Argon for hot isostatic pressing (HIP) steel processes.
  • Monitoring greenhouse gases in laboratory research.
  • Air analysis for process control or in laboratory conditions.
  • Detecting trace hydrocarbons in high purity oxygen and air.
  • Monitoring high-CO2 atmospheres in the production of fruit and flowers.
  • Monitoring CO2 quality for beverage industry.
Supplier's Site

Technical Specifications

  Process Sensing Technologies USA
Product Category Gas Chromatographs
Product Number md2
Product Name Compact Gas Chromatograph - LDetek MultiDetek2
Application Measuring trace impurities in industrial bulk gas production
Unlock Full Specs
to access all available technical data

Similar Products

Process Gas
Specs
Instrument Type Fixtured
Application Energy; Petroleum; Gasoline, Diesel
Number of Injection Ports 1
View Details
Viscotek HT-GPC - High Temperature GPC System - Malvern Instruments, Inc.
Specs
Instrument Type Fixtured
Application Plastics / Polymers / Rubber
Injection Method Split/Splitless Column Injection
View Details
GC in Explosion Proof Package - LDetek MultiDetek2 EX - md2ex - Process Sensing Technologies USA
Specs
Application Hydrogen Production
Operating Temperature -4 to 117 F (-20 to 47 C)
View Details