Process Sensing Technologies USA Humidity Transmitters | Exchangeable Probes HF5NEW

Description
The HygroFlex5 series and HygroFlex 8 series is compatible with HC2A probes which offers a high variety in temperature ranges, accuracy and body types. This device generation also boasts a unique calibration and adjustment process as well as many other useful innovations. The HF5 Humidity and Temperature Transmitters are available as wall and duct mount versions. Features: Up to two interchangeable HC2A probes Range of application electronics -40…60 °C / 0…100 %rh Easy and fast validation through simulator modus FDA 21 CFR Part 11 and GAMP compatible (HW4 Software)Application s: HVAC applications Food and pharmaceutical industries Printing and paper industries Meteorology Agriculture Archaeology Humidity and Temperature Measurement in Cheese Production Controlled Atmosphere Monitoring Coating Process Optimization
Description
The HygroFlex5 series and HygroFlex 8 series is compatible with HC2A probes which offers a high variety in temperature ranges, accuracy and body types. This device generation also boasts a unique calibration and adjustment process as well as many other useful innovations. The HF5 Humidity and Temperature Transmitters are available as wall and duct mount versions. Features: Up to two interchangeable HC2A probes Range of application electronics -40…60 °C / 0…100 %rh Easy and fast validation through simulator modus FDA 21 CFR Part 11 and GAMP compatible (HW4 Software)Application s: HVAC applications Food and pharmaceutical industries Printing and paper industries Meteorology Agriculture Archaeology Humidity and Temperature Measurement in Cheese Production Controlled Atmosphere Monitoring Coating Process Optimization

Suppliers

Company
Product
Description
Supplier Links
Humidity Transmitters | Exchangeable Probes - HF5NEW - Process Sensing Technologies USA
Hauppauge, NY, United States
Humidity Transmitters | Exchangeable Probes
HF5NEW
Humidity Transmitters | Exchangeable Probes HF5NEW
The HygroFlex5 series and HygroFlex 8 series is compatible with HC2A probes which offers a high variety in temperature ranges, accuracy and body types. This device generation also boasts a unique calibration and adjustment process as well as many other useful innovations. The HF5 Humidity and Temperature Transmitters are available as wall and duct mount versions. Features: Up to two interchangeable HC2A probes Range of application electronics -40…60 °C / 0…100 %rh Easy and fast validation through simulator modus FDA 21 CFR Part 11 and GAMP compatible (HW4 Software)Application s: HVAC applications Food and pharmaceutical industries Printing and paper industries Meteorology Agriculture Archaeology Humidity and Temperature Measurement in Cheese Production Controlled Atmosphere Monitoring Coating Process Optimization

The HygroFlex5 series and HygroFlex 8 series is compatible with HC2A probes which offers a high variety in temperature ranges, accuracy and body types. This device generation also boasts a unique calibration and adjustment process as well as many other useful innovations. The HF5 Humidity and Temperature Transmitters are available as wall and duct mount versions.

Features:

  • Up to two interchangeable HC2A probes
  • Range of application electronics -40…60 °C / 0…100 %rh
  • Easy and fast validation through simulator modus
  • FDA 21 CFR Part 11 and GAMP compatible (HW4 Software)Applications:
  • HVAC applications
  • Food and pharmaceutical industries
  • Printing and paper industries
  • Meteorology
  • Agriculture
  • Archaeology
  • Humidity and Temperature Measurement in Cheese Production
  • Controlled Atmosphere Monitoring
  • Coating Process Optimization
Supplier's Site

Technical Specifications

  Process Sensing Technologies USA
Product Category Moisture Meters
Product Number HF5NEW
Product Name Humidity Transmitters | Exchangeable Probes
Form Factor Transmitter
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Hygrostat EFR 012 - 01246.9-00 - STEGO
Specs
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity
Form Factor Sensor
View Details
Wall-mount, Weatherproof Dewpoint Hygrometer - Superdew 3 WP - Shaw Moisture Meters
Specs
Variables Measured DewPoint
Form Factor Meter; Analyzer
Dew Point Range -148 to 68 F (-100 to 20 C)
View Details
Combination Breather Valves & Humidity Indicators - MIV-TA340-R - Shenzhen Milvent Technology Co., Limited
Specs
Variables Measured Relative Humidity
Form Factor Meter
Display Analog Meter or Gauge
View Details
Moisture Sensor - PCE-MWM 220 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Variables Measured Moisture Content; Temperature
Form Factor Sensor
Moisture Content Range 0.0 to 100 %
View Details