Analytical Industries Inc. AII-11-60-IND - % Oxygen Sensor

Description
Key features Measuring Range: 0-100% Signal Output: 3.5 - 5.5 mV Response Time T90: 9 sec Accuracy: +/-2% of Full Scale Operating Temp : 0 to 45°C Connector Type: Phono Jack 3.5 Humidity Non-condensing: 0-99% RH OEM Equipment: Analytical Industries – AII-3000-AD Analytical Industries – AII-3000-MD Overview All sensors are subjected to the most extensive stability test, output in air, 30" of water column pressure test and stability at 100% oxygen. The widest range of oxygen sensors offered by Analytical Industries, Inc. are made in USA For quantity discounts, please contact us direct at sensors@dwyeromega.c om. Resources
Request a Quote
Description
Key features Measuring Range: 0-100% Signal Output: 3.5 - 5.5 mV Response Time T90: 9 sec Accuracy: +/-2% of Full Scale Operating Temp : 0 to 45°C Connector Type: Phono Jack 3.5 Humidity Non-condensing: 0-99% RH OEM Equipment: Analytical Industries – AII-3000-AD Analytical Industries – AII-3000-MD Overview All sensors are subjected to the most extensive stability test, output in air, 30" of water column pressure test and stability at 100% oxygen. The widest range of oxygen sensors offered by Analytical Industries, Inc. are made in USA For quantity discounts, please contact us direct at sensors@dwyeromega.c om. Resources
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
AII-11-60-IND - % Oxygen Sensor -  - Analytical Industries Inc.
Pomona, CA, United States
AII-11-60-IND - % Oxygen Sensor
AII-11-60-IND - % Oxygen Sensor
Key features Measuring Range: 0-100% Signal Output: 3.5 - 5.5 mV Response Time T90: 9 sec Accuracy: +/-2% of Full Scale Operating Temp : 0 to 45°C Connector Type: Phono Jack 3.5 Humidity Non-condensing: 0-99% RH OEM Equipment: Analytical Industries – AII-3000-AD Analytical Industries – AII-3000-MD Overview All sensors are subjected to the most extensive stability test, output in air, 30" of water column pressure test and stability at 100% oxygen. The widest range of oxygen sensors offered by Analytical Industries, Inc. are made in USA For quantity discounts, please contact us direct at sensors@dwyeromega.c om. Resources

Key features


  • Measuring Range: 0-100%
  • Signal Output: 3.5 - 5.5 mV
  • Response Time T90: 9 sec
  • Accuracy: +/-2% of Full Scale
  • Operating Temp : 0 to 45°C
  • Connector Type: Phono Jack 3.5
  • Humidity Non-condensing: 0-99% RH
    OEM Equipment:
    Analytical Industries – AII-3000-AD Analytical Industries – AII-3000-MD

Overview

All sensors are subjected to the most extensive stability test, output in air, 30" of water column pressure test and stability at 100% oxygen.

The widest range of oxygen sensors offered by Analytical Industries, Inc. are made in USA

For quantity discounts, please contact us direct at sensors@dwyeromega.com.


Resources

Supplier's Site

Technical Specifications

  Analytical Industries Inc.
Product Category Gas Sensors
Product Name AII-11-60-IND - % Oxygen Sensor
Sensor Technology Echem
Unlock Full Specs
to access all available technical data

Similar Products

Replacement Sensor for GE Datex Ohmeda Giraffe Incubator -  - Analytical Industries Inc.
Specs
Sensor Technology Electrochemical; Echem
Gas Types (0 - 100% O2)
Operating Temperature 32 to 113 F (0 to 45 C)
View Details
Replacement Sensor for Biomed Device Cross Vent w/ color display -  - Analytical Industries Inc.
Specs
Sensor Technology Electrochemical
Gas Types (0-100%)
Operating Temperature 32 to 113 F (0 to 45 C)
View Details
PSR-11-37-D2 Alternative oxygen sensor to Analox, IT Gambert, and Maxtec -  - Analytical Industries Inc.
Specs
Sensor Technology Echem
Gas Types O2; (0 - 100% O2)
Electrical Outputs Voltage
View Details
Replacement Sensor for Puritan Bennett 760/840 Ventilator -  - Analytical Industries Inc.
Specs
Sensor Technology Electrochemical; Echem
Gas Types (0 - 100% O2)
Operating Temperature 32 to 113 F (0 to 45 C)
View Details