Process Sensing Technologies USA Transmitter for Moisture Analysis - Michell Easidew PRO I.S. EPR-IS

Description
The Easidew PRO I.S. intrinsically safe dew-point transmitter measures moisture in demanding process and refinery applications in either gases or non-polar liquids. It offers a wide measurement range of –110 to +20°Cdp, is easily integrated into existing systems and has global certifications for use in hazardous areas. The unit’s robust housing protects the electronics from harsh environmental conditions. Based on Michell’s Ceramic Metal-Oxide Moisture Sensor, the Easidew PRO I.S. gives long term stability and a fast response to changes in moisture. With high-volume manufacturing capacity, the Easidew PRO I.S. is suitable for use by OEMs and systems integrators, who require short and consistent lead times. Features: Measurement range –110 to +20°Cdp ATEX, IECEx, cCSAus, FM, TR CU Ex certified Accuracy ±1°Cdp 2-wire 4–20 mA output Traceable 13-point calibration certificate 450 barg pressure rating Alternative process connections available Material certification to BS EN 10204 3.1 Moisture in gases and liquids Service exchange program Oxygen Service cleaned Applications: Moisture in natural gas production and processing Pipeline drying On-line fiscal metering of gas Dew-Point measurement in LNG production processing Petrochemical process liquids Trace humidity measurement in polymer production Moisture analysis in CNG drying Dew Points in I.S. areas
Description
The Easidew PRO I.S. intrinsically safe dew-point transmitter measures moisture in demanding process and refinery applications in either gases or non-polar liquids. It offers a wide measurement range of –110 to +20°Cdp, is easily integrated into existing systems and has global certifications for use in hazardous areas. The unit’s robust housing protects the electronics from harsh environmental conditions. Based on Michell’s Ceramic Metal-Oxide Moisture Sensor, the Easidew PRO I.S. gives long term stability and a fast response to changes in moisture. With high-volume manufacturing capacity, the Easidew PRO I.S. is suitable for use by OEMs and systems integrators, who require short and consistent lead times. Features: Measurement range –110 to +20°Cdp ATEX, IECEx, cCSAus, FM, TR CU Ex certified Accuracy ±1°Cdp 2-wire 4–20 mA output Traceable 13-point calibration certificate 450 barg pressure rating Alternative process connections available Material certification to BS EN 10204 3.1 Moisture in gases and liquids Service exchange program Oxygen Service cleaned Applications: Moisture in natural gas production and processing Pipeline drying On-line fiscal metering of gas Dew-Point measurement in LNG production processing Petrochemical process liquids Trace humidity measurement in polymer production Moisture analysis in CNG drying Dew Points in I.S. areas

Suppliers

Company
Product
Description
Supplier Links
Transmitter for Moisture Analysis - Michell Easidew PRO I.S. - EPR-IS - Process Sensing Technologies USA
Hauppauge, NY, United States
Transmitter for Moisture Analysis - Michell Easidew PRO I.S.
EPR-IS
Transmitter for Moisture Analysis - Michell Easidew PRO I.S. EPR-IS
The Easidew PRO I.S. intrinsically safe dew-point transmitter measures moisture in demanding process and refinery applications in either gases or non-polar liquids. It offers a wide measurement range of –110 to +20°Cdp, is easily integrated into existing systems and has global certifications for use in hazardous areas. The unit’s robust housing protects the electronics from harsh environmental conditions. Based on Michell’s Ceramic Metal-Oxide Moisture Sensor, the Easidew PRO I.S. gives long term stability and a fast response to changes in moisture. With high-volume manufacturing capacity, the Easidew PRO I.S. is suitable for use by OEMs and systems integrators, who require short and consistent lead times. Features: Measurement range –110 to +20°Cdp ATEX, IECEx, cCSAus, FM, TR CU Ex certified Accuracy ±1°Cdp 2-wire 4–20 mA output Traceable 13-point calibration certificate 450 barg pressure rating Alternative process connections available Material certification to BS EN 10204 3.1 Moisture in gases and liquids Service exchange program Oxygen Service cleaned Applications: Moisture in natural gas production and processing Pipeline drying On-line fiscal metering of gas Dew-Point measurement in LNG production processing Petrochemical process liquids Trace humidity measurement in polymer production Moisture analysis in CNG drying Dew Points in I.S. areas

The Easidew PRO I.S. intrinsically safe dew-point transmitter measures moisture in demanding process and refinery applications in either gases or non-polar liquids.

It offers a wide measurement range of –110 to +20°Cdp, is easily integrated into existing systems and has global certifications for use in hazardous areas. The unit’s robust housing protects the electronics from harsh environmental conditions.

Based on Michell’s Ceramic Metal-Oxide Moisture Sensor, the Easidew PRO I.S. gives long term stability and a fast response to changes in moisture. With high-volume manufacturing capacity, the Easidew PRO I.S. is suitable for use by OEMs and systems integrators, who require short and consistent lead times.

Features:

  • Measurement range –110 to +20°Cdp
  • ATEX, IECEx, cCSAus, FM, TR CU Ex certified
  • Accuracy ±1°Cdp
  • 2-wire 4–20 mA output
  • Traceable 13-point calibration certificate
  • 450 barg pressure rating
  • Alternative process connections available
  • Material certification to BS EN 10204 3.1
  • Moisture in gases and liquids
  • Service exchange program
  • Oxygen Service cleaned Applications:
  • Moisture in natural gas production and processing
  • Pipeline drying
  • On-line fiscal metering of gas
  • Dew-Point measurement in LNG production processing
  • Petrochemical process liquids
  • Trace humidity measurement in polymer production
  • Moisture analysis in CNG drying
  • Dew Points in I.S. areas
Supplier's Site

Technical Specifications

  Process Sensing Technologies USA
Product Category Moisture Meters
Product Number EPR-IS
Product Name Transmitter for Moisture Analysis - Michell Easidew PRO I.S.
Variables Measured Moisture Content; DewPoint
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Hygrotherm With External Sensor ETF 012 - 01231.1-01 - STEGO
Specs
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity; Temperature
Form Factor Sensor; Instrument
View Details
Intrinsically Safe Dewpoint Transmitter - Model SDT-Ex - Shaw Moisture Meters
Specs
Variables Measured DewPoint
Form Factor Transmitter
Dew Point Range -148 to 68 F (-100 to 20 C)
View Details
Combination Breather Valves & Humidity Indicators - MIV-TA340-R - Shenzhen Milvent Technology Co., Limited
Specs
Variables Measured Relative Humidity
Form Factor Meter
Display Analog Meter or Gauge
View Details
Moisture Meter - PCE-RCM 11 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Datalogger; Battery Powered
Variables Measured Moisture Content
Form Factor Meter
View Details