Priorclave, Ltd. RSC Autoclave PS/RSC/EH700

Description
The extra-large chamber capacity of the RSC 450 and 700 litre Priorclaves is a must for any laboratory undertaking high-volume throughput sterilising procedures or are frequently tasked with handling tall and bulky items. Despite their large rectangular chamber and high loading capacity the autoclaves require only a relatively small floor area are fitted with castors for easier positioning. To suit a diverse range of applications within food and drink, dairy, pharmaceutical, agriculture, education, healthcare and research laboratories Priorclave is able to supply these extrahigh capacity autoclaves with different heating systems - electrical or direct steam heated or they can be fitted with an in-built steam generator. Buying into the Priorclave brand means first-class support at all times to ensure you maximise the efficiency of your sterilising procedures at all times. Key Features Lower handwheel on door fitted with thermal and pressure locks to prevent opening at load temperature above 80°C and pressures above 0.2 bar. Tactrol 2 microprocessor control with simple and fully variable setting of process time, temperature with graphic indication of cycle status. Automatic timed free-steaming. Water cooling jackets.1 Pre-cycle vacuum in which multiple Vacuum stages are programmed with interspersed heating to achieve steam penetration. Incorporates Vacuum Assisted Cooling Pulsed freesteaming to maximise efficiency of Pre-cycle vacuum phase. Low water level sensor. Post Cycle Drying.1 Two full width non-tipping stainless steel load shelves. Epoxy coated panels and frame members are treated with an anti-bacterial agent which is effective against all bacteria and fungi including MRSA. Pressure vessel carries a 10 year warranty and is insurance approved. Service and support direct from manufacturer (or appointed distributor).
Description
The extra-large chamber capacity of the RSC 450 and 700 litre Priorclaves is a must for any laboratory undertaking high-volume throughput sterilising procedures or are frequently tasked with handling tall and bulky items. Despite their large rectangular chamber and high loading capacity the autoclaves require only a relatively small floor area are fitted with castors for easier positioning. To suit a diverse range of applications within food and drink, dairy, pharmaceutical, agriculture, education, healthcare and research laboratories Priorclave is able to supply these extrahigh capacity autoclaves with different heating systems - electrical or direct steam heated or they can be fitted with an in-built steam generator. Buying into the Priorclave brand means first-class support at all times to ensure you maximise the efficiency of your sterilising procedures at all times. Key Features Lower handwheel on door fitted with thermal and pressure locks to prevent opening at load temperature above 80°C and pressures above 0.2 bar. Tactrol 2 microprocessor control with simple and fully variable setting of process time, temperature with graphic indication of cycle status. Automatic timed free-steaming. Water cooling jackets.1 Pre-cycle vacuum in which multiple Vacuum stages are programmed with interspersed heating to achieve steam penetration. Incorporates Vacuum Assisted Cooling Pulsed freesteaming to maximise efficiency of Pre-cycle vacuum phase. Low water level sensor. Post Cycle Drying.1 Two full width non-tipping stainless steel load shelves. Epoxy coated panels and frame members are treated with an anti-bacterial agent which is effective against all bacteria and fungi including MRSA. Pressure vessel carries a 10 year warranty and is insurance approved. Service and support direct from manufacturer (or appointed distributor).

Suppliers

Company
Product
Description
Supplier Links
RSC Autoclave - PS/RSC/EH700 - Priorclave, Ltd.
London, United Kingdom
RSC Autoclave
PS/RSC/EH700
RSC Autoclave PS/RSC/EH700
The extra-large chamber capacity of the RSC 450 and 700 litre Priorclaves is a must for any laboratory undertaking high-volume throughput sterilising procedures or are frequently tasked with handling tall and bulky items. Despite their large rectangular chamber and high loading capacity the autoclaves require only a relatively small floor area are fitted with castors for easier positioning. To suit a diverse range of applications within food and drink, dairy, pharmaceutical, agriculture, education, healthcare and research laboratories Priorclave is able to supply these extrahigh capacity autoclaves with different heating systems - electrical or direct steam heated or they can be fitted with an in-built steam generator. Buying into the Priorclave brand means first-class support at all times to ensure you maximise the efficiency of your sterilising procedures at all times. Key Features Lower handwheel on door fitted with thermal and pressure locks to prevent opening at load temperature above 80°C and pressures above 0.2 bar. Tactrol 2 microprocessor control with simple and fully variable setting of process time, temperature with graphic indication of cycle status. Automatic timed free-steaming. Water cooling jackets.1 Pre-cycle vacuum in which multiple Vacuum stages are programmed with interspersed heating to achieve steam penetration. Incorporates Vacuum Assisted Cooling Pulsed freesteaming to maximise efficiency of Pre-cycle vacuum phase. Low water level sensor. Post Cycle Drying.1 Two full width non-tipping stainless steel load shelves. Epoxy coated panels and frame members are treated with an anti-bacterial agent which is effective against all bacteria and fungi including MRSA. Pressure vessel carries a 10 year warranty and is insurance approved. Service and support direct from manufacturer (or appointed distributor).

The extra-large chamber capacity of the RSC 450 and 700 litre
Priorclaves is a must for any laboratory undertaking high-volume
throughput sterilising procedures or are frequently tasked with
handling tall and bulky items. Despite their large rectangular
chamber and high loading capacity the autoclaves require only
a relatively small floor area are fitted with castors for easier
positioning.

To suit a diverse range of applications within food and drink,
dairy, pharmaceutical, agriculture, education, healthcare and
research laboratories Priorclave is able to supply these extrahigh
capacity autoclaves with different heating systems -
electrical or direct steam heated or they can be fitted with an
in-built steam generator.
Buying into the Priorclave brand means first-class support at all
times to ensure you maximise the efficiency of your sterilising
procedures at all times.

Key Features

  • Lower handwheel on door fitted with thermal and pressure locks to prevent opening at load temperature above 80°C and pressures above 0.2 bar.
  • Tactrol 2 microprocessor control with simple and fully variable setting of process time, temperature with graphic indication of cycle status.
  • Automatic timed free-steaming.
  • Water cooling jackets.1
  • Pre-cycle vacuum in which multiple Vacuum stages are programmed with interspersed heating to achieve steam penetration. Incorporates Vacuum Assisted Cooling
  • Pulsed freesteaming to maximise efficiency of Pre-cycle vacuum phase.
  • Low water level sensor.
  • Post Cycle Drying.1
  • Two full width non-tipping stainless steel load shelves.
  • Epoxy coated panels and frame members are treated with an anti-bacterial agent which is effective against all bacteria and fungi including MRSA.
  • Pressure vessel carries a 10 year warranty and is insurance approved.
  • Service and support direct from manufacturer (or appointed distributor).
Supplier's Site

Technical Specifications

  Priorclave, Ltd.
Product Category Autoclaves and Sterilizers
Product Number PS/RSC/EH700
Product Name RSC Autoclave
External Front Load (incl. Walk-in, Truck-in)
Heat Source Electric / Resistance
Application Laboratory
Features Cooling (optional feature); Front Panel & Display
Controller Type Programmable
Unlock Full Specs
to access all available technical data

Similar Products

Hot Air Sterilizers Cleanrooms -  - Weiss Technik North America, Inc.
Weiss Technik North America, Inc.
Specs
Internal Configuration Dry Heat
Application Industrial; Sterilizing
Controller Type Programmable
View Details
Hot Air Sterilizers -  - Cincinnati Sub-Zero Products
Cincinnati Sub-Zero Products
Specs
External Vertical (Bell Top)
Internal Configuration Dry Heat
Application Industrial; Sterilizing
View Details
Vacuum Benchtop Autoclave - PS/MVA/C40 - Priorclave, Ltd.
Specs
External Bench / Cabinet
Internal Configuration Steam
Heat Source Electric / Resistance
View Details
BioClave™ Mini Autoclave 230V - BR19-08 - Terra Universal, Inc.
Specs
External Bench / Cabinet
Internal Configuration Steam
Heat Source Electric / Resistance
View Details