Priorclave, Ltd. Vacuum Benchtop Autoclave PS/MVA/C40

Description
The Priorclave C40 range of compact, front loading autoclaves are designed specifically for benchtop steam sterilising applications, a small footprint enabling even the smallest laboratory to own a highly efficient, feature-packed Priorclave. Out of the box the Priorclave C40 autoclave is ready to use, requiring only plugging into a 240V, single-phase supply. Models in this versatile C40 range can be supplied for either manual or auto-water fill as well as a choice of standard or highly efficient vacuum operation, adding further to its appeal for laboratories where space is limited, infrequent sterilisations take places or a more demanding medium requires faster processing. As with all Priorclaves the C40 benchtop range of autoclave is built in the UK enabling easy upgrade during their working life as customer requirements change. Key Features Quickseal single-action door fitted with thermal and pressure locks to prevent opening at load temperatureabove 80oC and pressures above 0.2 bar. Tactrol 2 microprocessor control with simple and fully variable setting of process time, temperature with graphic indication of cycle status. Automatic timed free-steaming. Forced Air Cooling. Pre-cycle vacuum in which multiple Vacuum stages are programmed with interspersed heating to achieve steam penetration. (optional on PS/MID/C40) Pulsed freesteaming to maximise efficiency of Pre-cycle vacuum phase. Media Warming and Delayed Start functions keep autoclaved media at a usable temperature ready for immediate use. Vacuum Assisted Cooling. Low water level sensor. Two loading shelves. Epoxy coated panels and frame members are treated with an anti-bacterial agent which is effective against all bacteria and fungi including MRSA. Pressure vessel carries a 10 year warranty and is insurance approved. Service and support direct from manufacturer (or appointed distributor).
Description
The Priorclave C40 range of compact, front loading autoclaves are designed specifically for benchtop steam sterilising applications, a small footprint enabling even the smallest laboratory to own a highly efficient, feature-packed Priorclave. Out of the box the Priorclave C40 autoclave is ready to use, requiring only plugging into a 240V, single-phase supply. Models in this versatile C40 range can be supplied for either manual or auto-water fill as well as a choice of standard or highly efficient vacuum operation, adding further to its appeal for laboratories where space is limited, infrequent sterilisations take places or a more demanding medium requires faster processing. As with all Priorclaves the C40 benchtop range of autoclave is built in the UK enabling easy upgrade during their working life as customer requirements change. Key Features Quickseal single-action door fitted with thermal and pressure locks to prevent opening at load temperatureabove 80oC and pressures above 0.2 bar. Tactrol 2 microprocessor control with simple and fully variable setting of process time, temperature with graphic indication of cycle status. Automatic timed free-steaming. Forced Air Cooling. Pre-cycle vacuum in which multiple Vacuum stages are programmed with interspersed heating to achieve steam penetration. (optional on PS/MID/C40) Pulsed freesteaming to maximise efficiency of Pre-cycle vacuum phase. Media Warming and Delayed Start functions keep autoclaved media at a usable temperature ready for immediate use. Vacuum Assisted Cooling. Low water level sensor. Two loading shelves. Epoxy coated panels and frame members are treated with an anti-bacterial agent which is effective against all bacteria and fungi including MRSA. Pressure vessel carries a 10 year warranty and is insurance approved. Service and support direct from manufacturer (or appointed distributor).

Suppliers

Company
Product
Description
Supplier Links
Vacuum Benchtop Autoclave - PS/MVA/C40 - Priorclave, Ltd.
London, United Kingdom
Vacuum Benchtop Autoclave
PS/MVA/C40
Vacuum Benchtop Autoclave PS/MVA/C40
The Priorclave C40 range of compact, front loading autoclaves are designed specifically for benchtop steam sterilising applications, a small footprint enabling even the smallest laboratory to own a highly efficient, feature-packed Priorclave. Out of the box the Priorclave C40 autoclave is ready to use, requiring only plugging into a 240V, single-phase supply. Models in this versatile C40 range can be supplied for either manual or auto-water fill as well as a choice of standard or highly efficient vacuum operation, adding further to its appeal for laboratories where space is limited, infrequent sterilisations take places or a more demanding medium requires faster processing. As with all Priorclaves the C40 benchtop range of autoclave is built in the UK enabling easy upgrade during their working life as customer requirements change. Key Features Quickseal single-action door fitted with thermal and pressure locks to prevent opening at load temperatureabove 80oC and pressures above 0.2 bar. Tactrol 2 microprocessor control with simple and fully variable setting of process time, temperature with graphic indication of cycle status. Automatic timed free-steaming. Forced Air Cooling. Pre-cycle vacuum in which multiple Vacuum stages are programmed with interspersed heating to achieve steam penetration. (optional on PS/MID/C40) Pulsed freesteaming to maximise efficiency of Pre-cycle vacuum phase. Media Warming and Delayed Start functions keep autoclaved media at a usable temperature ready for immediate use. Vacuum Assisted Cooling. Low water level sensor. Two loading shelves. Epoxy coated panels and frame members are treated with an anti-bacterial agent which is effective against all bacteria and fungi including MRSA. Pressure vessel carries a 10 year warranty and is insurance approved. Service and support direct from manufacturer (or appointed distributor).

The Priorclave C40 range of compact, front loading autoclaves
are designed specifically for benchtop steam sterilising applications,
a small footprint enabling even the smallest laboratory to
own a highly efficient, feature-packed Priorclave.

Out of the box the Priorclave C40 autoclave is ready to use,
requiring only plugging into a 240V, single-phase supply.
Models in this versatile C40 range can be supplied for either
manual or auto-water fill as well as a choice of standard or
highly efficient vacuum operation, adding further to its appeal for
laboratories where space is limited, infrequent sterilisations take
places or a more demanding medium requires faster processing.

As with all Priorclaves the C40 benchtop range of autoclave is
built in the UK enabling easy upgrade during their working life
as customer requirements change.

Key Features

  • Quickseal single-action door fitted with thermal and pressure locks to prevent opening at load temperatureabove 80oC and pressures above 0.2 bar.
  • Tactrol 2 microprocessor control with simple and fully variable setting of process time, temperature with graphic indication of cycle status.
  • Automatic timed free-steaming.
  • Forced Air Cooling.
  • Pre-cycle vacuum in which multiple Vacuum stages are programmed with interspersed heating to achieve steam penetration. (optional on PS/MID/C40)
  • Pulsed freesteaming to maximise efficiency of Pre-cycle vacuum phase.
  • Media Warming and Delayed Start functions keep autoclaved media at a usable temperature ready for immediate use.
  • Vacuum Assisted Cooling.
  • Low water level sensor.
  • Two loading shelves.
  • Epoxy coated panels and frame members are treated with an anti-bacterial agent which is effective against all bacteria and fungi including MRSA.
  • Pressure vessel carries a 10 year warranty and is insurance approved.
  • Service and support direct from manufacturer (or appointed distributor).
Supplier's Site

Technical Specifications

  Priorclave, Ltd.
Product Category Autoclaves and Sterilizers
Product Number PS/MVA/C40
Product Name Vacuum Benchtop Autoclave
External Bench / Cabinet
Internal Configuration Steam
Heat Source Electric / Resistance
Application Laboratory
Features Cooling; Front Panel & Display
Unlock Full Specs
to access all available technical data

Similar Products

Hot Air Sterilizers Cleanrooms -  - Weiss Technik North America, Inc.
Weiss Technik North America, Inc.
Specs
Internal Configuration Dry Heat
Application Industrial; Sterilizing
Controller Type Programmable
View Details
Hot Air Sterilizers -  - Cincinnati Sub-Zero Products
Cincinnati Sub-Zero Products
Specs
External Vertical (Bell Top)
Internal Configuration Dry Heat
Application Industrial; Sterilizing
View Details
Compact Vacuum Autoclave - PS/MVA/C60 - Priorclave, Ltd.
Specs
External Top Load (Crucible / Melt)
Heat Source Electric / Resistance
Application Laboratory
View Details
BioClave™ Mini Autoclave 120V - BR19-07 - Terra Universal, Inc.
Specs
External Bench / Cabinet
Internal Configuration Steam
Heat Source Electric / Resistance
View Details