Priorclave, Ltd. Compact Vacuum Autoclave PS/MVA/C60

Description
With a chamber depth of 625mm, the Priorclave C60 range of autoclaves is ideal for sterilising those taller items such as fermentors and large capacity Erlenmeyer flasks. Although classifed as part of the Priorclave Compact range, the stainless steel chamber of the C60 top loading autoclave accommodate easily ten one-litre or sixteen 500ml bottles, alternatively six one-litre Erlenmeyer flasks. This highlights the high density loading that can be achieved in a machine requiring just 472 x 620mm of floor space. Priorclave offers a choice of standard or vacuum models to match sterilising requirements. Also adding to the versatility of the C60 top loading autoclave range is its mobility, castors enabling it to be easily moved when required. Key Features Quickseal single-action door fitted with thermal and pressure locks to prevent opening at load temperature above 80oC and pressures above 0.2bar. Tactrol 2 microprocessor control with simple and fully variable setting of process time, temperature with graphic indication of cycle station. Automatic timed free-steaming. Forced Air Cooling. Pre-cycle vacuum in which multiple Vacuum stages are programmed with interspersed heating to achieve steam penetration. (optional on PS/MID/C60) Pulsed freesteaming to maximise efficiency of Pre-cycle vacuum phase. Media Warming and Delayed Start functions keep autoclaved media at a usable temperature ready for immediate use. Vacuum Assisted Cooling. Low water level sensor. Two loading baskets. Epoxy coated panels and frame members are treated with an anti-bacterial agent which is effective against all bacteria and fungi including MRSA. Pressure vessel carries a 10 year warranty and is insurance approved. Service and support direct from manufacturer (or appointed distributor).
Description
With a chamber depth of 625mm, the Priorclave C60 range of autoclaves is ideal for sterilising those taller items such as fermentors and large capacity Erlenmeyer flasks. Although classifed as part of the Priorclave Compact range, the stainless steel chamber of the C60 top loading autoclave accommodate easily ten one-litre or sixteen 500ml bottles, alternatively six one-litre Erlenmeyer flasks. This highlights the high density loading that can be achieved in a machine requiring just 472 x 620mm of floor space. Priorclave offers a choice of standard or vacuum models to match sterilising requirements. Also adding to the versatility of the C60 top loading autoclave range is its mobility, castors enabling it to be easily moved when required. Key Features Quickseal single-action door fitted with thermal and pressure locks to prevent opening at load temperature above 80oC and pressures above 0.2bar. Tactrol 2 microprocessor control with simple and fully variable setting of process time, temperature with graphic indication of cycle station. Automatic timed free-steaming. Forced Air Cooling. Pre-cycle vacuum in which multiple Vacuum stages are programmed with interspersed heating to achieve steam penetration. (optional on PS/MID/C60) Pulsed freesteaming to maximise efficiency of Pre-cycle vacuum phase. Media Warming and Delayed Start functions keep autoclaved media at a usable temperature ready for immediate use. Vacuum Assisted Cooling. Low water level sensor. Two loading baskets. Epoxy coated panels and frame members are treated with an anti-bacterial agent which is effective against all bacteria and fungi including MRSA. Pressure vessel carries a 10 year warranty and is insurance approved. Service and support direct from manufacturer (or appointed distributor).

Suppliers

Company
Product
Description
Supplier Links
Compact Vacuum Autoclave - PS/MVA/C60 - Priorclave, Ltd.
London, United Kingdom
Compact Vacuum Autoclave
PS/MVA/C60
Compact Vacuum Autoclave PS/MVA/C60
With a chamber depth of 625mm, the Priorclave C60 range of autoclaves is ideal for sterilising those taller items such as fermentors and large capacity Erlenmeyer flasks. Although classifed as part of the Priorclave Compact range, the stainless steel chamber of the C60 top loading autoclave accommodate easily ten one-litre or sixteen 500ml bottles, alternatively six one-litre Erlenmeyer flasks. This highlights the high density loading that can be achieved in a machine requiring just 472 x 620mm of floor space. Priorclave offers a choice of standard or vacuum models to match sterilising requirements. Also adding to the versatility of the C60 top loading autoclave range is its mobility, castors enabling it to be easily moved when required. Key Features Quickseal single-action door fitted with thermal and pressure locks to prevent opening at load temperature above 80oC and pressures above 0.2bar. Tactrol 2 microprocessor control with simple and fully variable setting of process time, temperature with graphic indication of cycle station. Automatic timed free-steaming. Forced Air Cooling. Pre-cycle vacuum in which multiple Vacuum stages are programmed with interspersed heating to achieve steam penetration. (optional on PS/MID/C60) Pulsed freesteaming to maximise efficiency of Pre-cycle vacuum phase. Media Warming and Delayed Start functions keep autoclaved media at a usable temperature ready for immediate use. Vacuum Assisted Cooling. Low water level sensor. Two loading baskets. Epoxy coated panels and frame members are treated with an anti-bacterial agent which is effective against all bacteria and fungi including MRSA. Pressure vessel carries a 10 year warranty and is insurance approved. Service and support direct from manufacturer (or appointed distributor).

With a chamber depth of 625mm, the Priorclave C60 range of
autoclaves is ideal for sterilising those taller items such as
fermentors and large capacity Erlenmeyer flasks.

Although classifed as part of the Priorclave Compact range, the
stainless steel chamber of the C60 top loading autoclave
accommodate easily ten one-litre or sixteen 500ml bottles,
alternatively six one-litre Erlenmeyer flasks. This highlights the
high density loading that can be achieved in a machine requiring
just 472 x 620mm of floor space.

Priorclave offers a choice of standard or vacuum models to
match sterilising requirements. Also adding to the versatility of
the C60 top loading autoclave range is its mobility, castors
enabling it to be easily moved when required.

Key Features

  • Quickseal single-action door fitted with thermal and pressure locks to prevent opening at load temperature above 80oC and pressures above 0.2bar.
  • Tactrol 2 microprocessor control with simple and fully variable setting of process time, temperature with graphic indication of cycle station.
  • Automatic timed free-steaming.
  • Forced Air Cooling.
  • Pre-cycle vacuum in which multiple Vacuum stages are programmed with interspersed heating to achieve steam penetration. (optional on PS/MID/C60)
  • Pulsed freesteaming to maximise efficiency of Pre-cycle vacuum phase.
  • Media Warming and Delayed Start functions keep autoclaved media at a usable temperature ready for immediate use.
  • Vacuum Assisted Cooling.
  • Low water level sensor.
  • Two loading baskets.
  • Epoxy coated panels and frame members are treated with an anti-bacterial agent which is effective against all bacteria and fungi including MRSA.
  • Pressure vessel carries a 10 year warranty and is insurance approved.
  • Service and support direct from manufacturer (or appointed distributor).
Supplier's Site

Technical Specifications

  Priorclave, Ltd.
Product Category Autoclaves and Sterilizers
Product Number PS/MVA/C60
Product Name Compact Vacuum Autoclave
External Top Load (Crucible / Melt)
Heat Source Electric / Resistance
Application Laboratory
Features Cooling (optional feature); Front Panel & Display
Controller Type Programmable
Unlock Full Specs
to access all available technical data

Similar Products

Hot Air Sterilizers Cleanrooms -  - Weiss Technik North America, Inc.
Weiss Technik North America, Inc.
Specs
Internal Configuration Dry Heat
Application Industrial; Sterilizing
Controller Type Programmable
View Details
Hot Air Sterilizers -  - Cincinnati Sub-Zero Products
Cincinnati Sub-Zero Products
Specs
External Vertical (Bell Top)
Internal Configuration Dry Heat
Application Industrial; Sterilizing
View Details
Pass-Through Steam Heated Autoclave - PS/RSC/SH400D - Priorclave, Ltd.
Specs
External Front Load (incl. Walk-in, Truck-in)
Internal Configuration Steam
Heat Source Electric / Resistance
View Details
BactiZapper™ Infrared MicroSterilizer - BR07-00 - Terra Universal, Inc.
Specs
External Bench / Cabinet
Internal Configuration Dry Heat
Heat Source Electric / Resistance
View Details