Primatics, Inc. Direct Drive Rotary Axis Stages PLR110

Description
Primatics PLR110 rotary positioning stage offers a large aperature in a low profile package. The direct drive system creates arc-second accuracy and fast settling times, making the PLR110 ideal for fine position correction in assembly and optical applications where worm drives dont provide the necessary accuracy, throughput or life. Versatile Application The low profile of the PLR110 supports its use in tight spaces. The open throat design allows cables to be routed through its center to tooling mounted above the stage. All PLR110 performance specifications are verified and a full set of accuracy & repeatability plots are included with each stage. Additionally, each unit undergoes extensive burn-in and testing. These steps ensure that the stage will deliver optimal performance over a long period of time.
Description
Primatics PLR110 rotary positioning stage offers a large aperature in a low profile package. The direct drive system creates arc-second accuracy and fast settling times, making the PLR110 ideal for fine position correction in assembly and optical applications where worm drives dont provide the necessary accuracy, throughput or life. Versatile Application The low profile of the PLR110 supports its use in tight spaces. The open throat design allows cables to be routed through its center to tooling mounted above the stage. All PLR110 performance specifications are verified and a full set of accuracy & repeatability plots are included with each stage. Additionally, each unit undergoes extensive burn-in and testing. These steps ensure that the stage will deliver optimal performance over a long period of time.

Suppliers

Company
Product
Description
Supplier Links
Direct Drive Rotary Axis Stages - PLR110 - Primatics, Inc.
Tangent, OR, USA
Direct Drive Rotary Axis Stages
PLR110
Direct Drive Rotary Axis Stages PLR110
Primatics PLR110 rotary positioning stage offers a large aperature in a low profile package. The direct drive system creates arc-second accuracy and fast settling times, making the PLR110 ideal for fine position correction in assembly and optical applications where worm drives dont provide the necessary accuracy, throughput or life. Versatile Application The low profile of the PLR110 supports its use in tight spaces. The open throat design allows cables to be routed through its center to tooling mounted above the stage. All PLR110 performance specifications are verified and a full set of accuracy & repeatability plots are included with each stage. Additionally, each unit undergoes extensive burn-in and testing. These steps ensure that the stage will deliver optimal performance over a long period of time.

Primatics PLR110 rotary positioning stage offers a large aperature in a low profile package. The direct drive system creates arc-second accuracy and fast settling times, making the PLR110 ideal for fine position correction in assembly and optical applications where worm drives dont provide the necessary accuracy, throughput or life.

Versatile Application

The low profile of the PLR110 supports its use in tight spaces. The open throat design allows cables to be routed through its center to tooling mounted above the stage.

All PLR110 performance specifications are verified and a full set of accuracy & repeatability plots are included with each stage. Additionally, each unit undergoes extensive burn-in and testing. These steps ensure that the stage will deliver optimal performance over a long period of time.

Supplier's Site

Technical Specifications

  Primatics, Inc.
Product Category Rotary Stages
Product Number PLR110
Product Name Direct Drive Rotary Axis Stages
Stage Type Rotary Positioning
Drive Type Brushless Servo
Drive Mechanism Direct Drive
Output Feedback Travel Limit Switches; Table Position
Features Center Bore
Unlock Full Specs
to access all available technical data

Similar Products

PIglide RL Rotation Stage with Air Bearing - A-63x - PI (Physik Instrumente) L.P.
Specs
Stage Type Rotary Positioning
Drive Type Brushless Servo
Drive Mechanism Direct Drive
View Details
High Precision Positioning Stage - DXRH - ETEL S.A.
Specs
Stage Type Rotary Positioning
Load Capacity 27.56 lbs (12.5 kg)
Accuracy -8.33E-4 to 8.33E-4 degrees
View Details
Motorized Rotation Stage, 120 mm, High-Torque DC Drive, Folded - RV120CCHL-F - Newport MKS
Specs
Load Capacity 405 lbs (184 kg)
Rotary Velocity 16 deg/sec
Torque Capacity 1.33E-4 In-lbs (1.53E-4 kg-cm)
View Details
Rotary Positioning Stages - PFR225 - Primatics, Inc.
Specs
Stage Type Rotary Positioning
Drive Type Brushless Servo
Drive Mechanism Belt
View Details