Pressure-Pro gas engine v belt drive models 2 TRHDCV8030HG

Description
TRAILER FEATURES 2- 250' high pressure hose reels Chemical resistant coating 200 gallon water tank & Poly tool box Lights, jack w/ wheel, & safety chains Fully tested and assembled in the USA HD trailer (forkliftable) 3500# capacity axle, 135"L x 82"W x 60"H Aluminum fenders,15" wheels/tires, external grease fittings. HD COMMERCIAL SKID FEATURES Rugged powder coated steel frame On board 15 gallon poly fuel tank Full sized battery w/ marine battery box 20 HP to 40 HP Commercial/Industria l gasoline engines Engine and pump oil drains offer easy maintenance Polychain or V-belt drive Adjustable pressure unloader
Description
TRAILER FEATURES 2- 250' high pressure hose reels Chemical resistant coating 200 gallon water tank & Poly tool box Lights, jack w/ wheel, & safety chains Fully tested and assembled in the USA HD trailer (forkliftable) 3500# capacity axle, 135"L x 82"W x 60"H Aluminum fenders,15" wheels/tires, external grease fittings. HD COMMERCIAL SKID FEATURES Rugged powder coated steel frame On board 15 gallon poly fuel tank Full sized battery w/ marine battery box 20 HP to 40 HP Commercial/Industria l gasoline engines Engine and pump oil drains offer easy maintenance Polychain or V-belt drive Adjustable pressure unloader

Suppliers

Company
Product
Description
Supplier Links
gas engine v belt drive models 2 - TRHDCV8030HG - Pressure-Pro
Fort Pierce, FL, USA
gas engine v belt drive models 2
TRHDCV8030HG
gas engine v belt drive models 2 TRHDCV8030HG
TRAILER FEATURES 2- 250' high pressure hose reels Chemical resistant coating 200 gallon water tank & Poly tool box Lights, jack w/ wheel, & safety chains Fully tested and assembled in the USA HD trailer (forkliftable) 3500# capacity axle, 135"L x 82"W x 60"H Aluminum fenders,15" wheels/tires, external grease fittings. HD COMMERCIAL SKID FEATURES Rugged powder coated steel frame On board 15 gallon poly fuel tank Full sized battery w/ marine battery box 20 HP to 40 HP Commercial/Industria l gasoline engines Engine and pump oil drains offer easy maintenance Polychain or V-belt drive Adjustable pressure unloader

TRAILER FEATURES
2- 250' high pressure hose reels
Chemical resistant coating
200 gallon water tank & Poly tool box
Lights, jack w/ wheel, & safety chains
Fully tested and assembled in the USA
HD trailer (forkliftable) 3500# capacity axle, 135"L x 82"W x 60"H
Aluminum fenders,15" wheels/tires, external grease fittings.
HD COMMERCIAL SKID FEATURES
Rugged powder coated steel frame
On board 15 gallon poly fuel tank
Full sized battery w/ marine battery box
20 HP to 40 HP Commercial/Industrial gasoline engines
Engine and pump oil drains offer easy maintenance
Polychain or V-belt drive
Adjustable pressure unloader

Supplier's Site

Technical Specifications

  Pressure-Pro
Product Category Pressure Washers
Product Number TRHDCV8030HG
Product Name gas engine v belt drive models 2
Water Pressure 3000 psi (2111 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Washer 3000 PSI @ 2.5 GPM, Direct Drive - DXPW3025 - DEWALT Industrial Tool Co.
Specs
Water Pressure 3000 psi (2111 m H2O)
Water Flow 150 GPH (158 ml/sec)
View Details
4 wheel portable v belt drive electric models - 5230VB-30G1 - Pressure-Pro
Specs
Power Source Electric Motor
Water Pressure 3000 psi (2111 m H2O)
Power 10.0 HP
View Details
Rear Entry Spray Gun - Stainless Steel - YG7207 - General Pump
Specs
Operation Cleaning / Surface Preparation
Machine Mounting Handheld
Part Loading None (Large Surface)
View Details
Portable Hot Water Pressure Washers (electric) - HSE Series - Mi-T-M Corporation
Specs
Power Source Combustion Engine
Operation Cleaning / Surface Preparation
Water Pressure 1000 to 3500 psi (704 to 2463 m H2O)
View Details