Pressure-Pro heavy duty polychain drive gas engine models HDC8030HG

Description
Rugged powder coated steel frame. Removable roll cage w/ hose reel platform. Dimensions: 43"L x 21"W x 36"H On board 15 gallon poly fuel tank Full sized battery w/ marine battery box Skid mount or portable 20 HP to 40 HP Commercial/Industria l gasoline engines Engine and pump oil drains offer easy maintenance Polychain or V-belt drive Adjustable pressure unloader Many flow rates and pressures available NOTE: All units are completely factory assembled, tested in the USA, and delivered ready to operate.
Description
Rugged powder coated steel frame. Removable roll cage w/ hose reel platform. Dimensions: 43"L x 21"W x 36"H On board 15 gallon poly fuel tank Full sized battery w/ marine battery box Skid mount or portable 20 HP to 40 HP Commercial/Industria l gasoline engines Engine and pump oil drains offer easy maintenance Polychain or V-belt drive Adjustable pressure unloader Many flow rates and pressures available NOTE: All units are completely factory assembled, tested in the USA, and delivered ready to operate.

Suppliers

Company
Product
Description
Supplier Links
heavy duty polychain drive gas engine models - HDC8030HG - Pressure-Pro
Fort Pierce, FL, USA
heavy duty polychain drive gas engine models
HDC8030HG
heavy duty polychain drive gas engine models HDC8030HG
Rugged powder coated steel frame. Removable roll cage w/ hose reel platform. Dimensions: 43"L x 21"W x 36"H On board 15 gallon poly fuel tank Full sized battery w/ marine battery box Skid mount or portable 20 HP to 40 HP Commercial/Industria l gasoline engines Engine and pump oil drains offer easy maintenance Polychain or V-belt drive Adjustable pressure unloader Many flow rates and pressures available NOTE: All units are completely factory assembled, tested in the USA, and delivered ready to operate.

Rugged powder coated steel frame.
Removable roll cage w/ hose reel platform. Dimensions: 43"L x 21"W x 36"H
On board 15 gallon poly fuel tank
Full sized battery w/ marine battery box
Skid mount or portable
20 HP to 40 HP Commercial/Industrial gasoline engines
Engine and pump oil drains offer easy maintenance
Polychain or V-belt drive
Adjustable pressure unloader
Many flow rates and pressures available
NOTE: All units are completely factory assembled, tested in the USA, and delivered ready to operate.

Supplier's Site

Technical Specifications

  Pressure-Pro
Product Category Pressure Washers
Product Number HDC8030HG
Product Name heavy duty polychain drive gas engine models
Water Pressure 3000 psi (2111 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Washer 3000 PSI @ 2.5 GPM, Direct Drive - DXPW3025 - DEWALT Industrial Tool Co.
Specs
Water Pressure 3000 psi (2111 m H2O)
Water Flow 150 GPH (158 ml/sec)
View Details
4 wheel portable v belt drive electric models - 4230VB-30G3 - Pressure-Pro
Specs
Power Source Electric Motor
Water Pressure 3000 psi (2111 m H2O)
Power 7.5 HP
View Details
Compensating Rear Inlet Spray Gun - DCG5010SO - General Pump
Specs
Operation Cleaning / Surface Preparation
Machine Mounting Handheld
Part Loading None (Large Surface)
View Details
Portable Cold Water Pressure Washers - Aluminum (gasoline) - CBA Series - Mi-T-M Corporation
Specs
Power Source Combustion Engine
Operation Cleaning / Surface Preparation
Water Pressure 3500 to 4000 psi (2463 to 2815 m H2O)
View Details