Pressure-Pro gas engine v belt drive models EB3025HG

Description
Revolutionary aircraft grade aluminum frame with dual handles (no welds to fail) Lifetime frame warranty 50 mesh inlet filter Adjustable pressure unloader Low oil shutdown Pneumatic tires Dual padded shock absorbing feet 3/4" cold-rolled steel axle Thermo-sensor (prevents overheating in bypass mode) Commercial/Industria l grade engines NOTE: All units are completely factory assembled, tested in the USA, and delivered ready to operate.
Description
Revolutionary aircraft grade aluminum frame with dual handles (no welds to fail) Lifetime frame warranty 50 mesh inlet filter Adjustable pressure unloader Low oil shutdown Pneumatic tires Dual padded shock absorbing feet 3/4" cold-rolled steel axle Thermo-sensor (prevents overheating in bypass mode) Commercial/Industria l grade engines NOTE: All units are completely factory assembled, tested in the USA, and delivered ready to operate.

Suppliers

Company
Product
Description
Supplier Links
gas engine v belt drive models - EB3025HG - Pressure-Pro
Fort Pierce, FL, USA
gas engine v belt drive models
EB3025HG
gas engine v belt drive models EB3025HG
Revolutionary aircraft grade aluminum frame with dual handles (no welds to fail) Lifetime frame warranty 50 mesh inlet filter Adjustable pressure unloader Low oil shutdown Pneumatic tires Dual padded shock absorbing feet 3/4" cold-rolled steel axle Thermo-sensor (prevents overheating in bypass mode) Commercial/Industria l grade engines NOTE: All units are completely factory assembled, tested in the USA, and delivered ready to operate.

Revolutionary aircraft grade aluminum frame with dual handles (no welds to fail)
Lifetime frame warranty
50 mesh inlet filter
Adjustable pressure unloader
Low oil shutdown
Pneumatic tires
Dual padded shock absorbing feet
3/4" cold-rolled steel axle
Thermo-sensor (prevents overheating in bypass mode)
Commercial/Industrial grade engines
NOTE: All units are completely factory assembled, tested in the USA, and delivered ready to operate.

Supplier's Site

Technical Specifications

  Pressure-Pro
Product Category Pressure Washers
Product Number EB3025HG
Product Name gas engine v belt drive models
Water Pressure 2500 psi (1759 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Washer 4200 PSI @ 4.0 GPM, Direct Drive - DXPW4240 - DEWALT Industrial Tool Co.
Specs
Water Pressure 4200 psi (2956 m H2O)
Water Flow 240 GPH (252 ml/sec)
View Details
electric direct drive models - EE3030A - Pressure-Pro
Specs
Power Source Electric Motor
Water Pressure 3000 psi (2111 m H2O)
Power 6.0 HP
View Details
Rear Entry Compensating Spray Gun - DCG5010 - General Pump
Specs
Operation Cleaning / Surface Preparation
Machine Mounting Handheld
Part Loading None (Large Surface)
View Details
Portable Cold water Pressure Washer - Outdoor Series - Mi-T-M Corporation
Specs
Power Source Combustion Engine
Operation Cleaning / Surface Preparation
Water Pressure 3000 psi (2111 m H2O)
View Details