Pressure-Pro gas engine direct drive models E4035HG

Description
Revolutionary aircraft grade aluminum frame with dual handles (no welds to fail) Lifetime frame warranty 50 mesh inlet filter Adjustable pressure unloader Low oil shutdown Pneumatic tires Dual padded shock absorbing feet 3/4" cold-rolled steel axle Commercial/Industria l grade engines Thermo-sensor (prevents overheating in bypass mode) NOTE: Units are completely factory assembled, tested in the USA, and delivered ready to operate.
Description
Revolutionary aircraft grade aluminum frame with dual handles (no welds to fail) Lifetime frame warranty 50 mesh inlet filter Adjustable pressure unloader Low oil shutdown Pneumatic tires Dual padded shock absorbing feet 3/4" cold-rolled steel axle Commercial/Industria l grade engines Thermo-sensor (prevents overheating in bypass mode) NOTE: Units are completely factory assembled, tested in the USA, and delivered ready to operate.

Suppliers

Company
Product
Description
Supplier Links
gas engine direct drive models - E4035HG - Pressure-Pro
Fort Pierce, FL, USA
gas engine direct drive models
E4035HG
gas engine direct drive models E4035HG
Revolutionary aircraft grade aluminum frame with dual handles (no welds to fail) Lifetime frame warranty 50 mesh inlet filter Adjustable pressure unloader Low oil shutdown Pneumatic tires Dual padded shock absorbing feet 3/4" cold-rolled steel axle Commercial/Industria l grade engines Thermo-sensor (prevents overheating in bypass mode) NOTE: Units are completely factory assembled, tested in the USA, and delivered ready to operate.

Revolutionary aircraft grade aluminum frame with dual handles (no welds to fail)
Lifetime frame warranty
50 mesh inlet filter
Adjustable pressure unloader
Low oil shutdown
Pneumatic tires
Dual padded shock absorbing feet
3/4" cold-rolled steel axle
Commercial/Industrial grade engines
Thermo-sensor (prevents overheating in bypass mode)
NOTE: Units are completely factory assembled, tested in the USA, and delivered ready to operate.

Supplier's Site

Technical Specifications

  Pressure-Pro
Product Category Pressure Washers
Product Number E4035HG
Product Name gas engine direct drive models
Water Pressure 3500 psi (2463 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Portable Pressure Washer - PW3100 - Husqvarna
Specs
Water Pressure 3100 psi (2182 m H2O)
Water Flow 168 GPH (177 ml/sec)
View Details
Portable Hot Water Pressure Washers (gasoline) - HSP Series - Mi-T-M Corporation
Specs
Power Source Combustion Engine
Operation Cleaning / Surface Preparation
Water Pressure 2500 to 3500 psi (1759 to 2463 m H2O)
View Details
ST-357 Turbo Nozzle - 200357580 - Suttner America Company
Suttner America Company
Specs
Operation Cleaning / Surface Preparation
Machine Mounting Handheld; Portable Machine
Part Loading None (Large Surface)
View Details
electric direct drive models - EE4030A - Pressure-Pro
Specs
Power Source Electric Motor
Water Pressure 3000 psi (2111 m H2O)
Power 7.5 HP
View Details