Pressure-Pro pro super skid gas engine v belt drive 12v models 5012PRO-35C

Description
Rugged steel, low-profile frame with powder coated finish 48"L x 40"W x 41"H frame dimensions offer versatile installation Super efficient schedule 80 coil Stainless steel coil wrap, burner hood, and control panel 15 gallon poly diesel and gasoline (excludes GX390 models) fuel tanks with fuel filters Reliable Honda & Subaru gasoline Commercial/Industria l electric start engines Includes 12 volt battery and marine battery box Fully self-contained, no external power required Choice of reliable AR, Cat and General pumps Reliable Beckett burners Adjustable thermostat 3VX belt system offers balanced power transfer Engine and pump oil drains offer easy maintenance Safety pressure relief valve NOTE: 12V units include 20 amp charging system. 115V units include 2500 watt generator. All units are completely factory assembled, tested in the USA, and delivered ready to operate.
Description
Rugged steel, low-profile frame with powder coated finish 48"L x 40"W x 41"H frame dimensions offer versatile installation Super efficient schedule 80 coil Stainless steel coil wrap, burner hood, and control panel 15 gallon poly diesel and gasoline (excludes GX390 models) fuel tanks with fuel filters Reliable Honda & Subaru gasoline Commercial/Industria l electric start engines Includes 12 volt battery and marine battery box Fully self-contained, no external power required Choice of reliable AR, Cat and General pumps Reliable Beckett burners Adjustable thermostat 3VX belt system offers balanced power transfer Engine and pump oil drains offer easy maintenance Safety pressure relief valve NOTE: 12V units include 20 amp charging system. 115V units include 2500 watt generator. All units are completely factory assembled, tested in the USA, and delivered ready to operate.

Suppliers

Company
Product
Description
Supplier Links
pro super skid gas engine v belt drive 12v models - 5012PRO-35C - Pressure-Pro
Fort Pierce, FL, USA
pro super skid gas engine v belt drive 12v models
5012PRO-35C
pro super skid gas engine v belt drive 12v models 5012PRO-35C
Rugged steel, low-profile frame with powder coated finish 48"L x 40"W x 41"H frame dimensions offer versatile installation Super efficient schedule 80 coil Stainless steel coil wrap, burner hood, and control panel 15 gallon poly diesel and gasoline (excludes GX390 models) fuel tanks with fuel filters Reliable Honda & Subaru gasoline Commercial/Industria l electric start engines Includes 12 volt battery and marine battery box Fully self-contained, no external power required Choice of reliable AR, Cat and General pumps Reliable Beckett burners Adjustable thermostat 3VX belt system offers balanced power transfer Engine and pump oil drains offer easy maintenance Safety pressure relief valve NOTE: 12V units include 20 amp charging system. 115V units include 2500 watt generator. All units are completely factory assembled, tested in the USA, and delivered ready to operate.

Rugged steel, low-profile frame with powder coated finish
48"L x 40"W x 41"H frame dimensions offer versatile installation
Super efficient schedule 80 coil
Stainless steel coil wrap, burner hood, and control panel
15 gallon poly diesel and gasoline (excludes GX390 models) fuel tanks with fuel filters
Reliable Honda & Subaru gasoline Commercial/Industrial electric start engines
Includes 12 volt battery and marine battery box
Fully self-contained, no external power required
Choice of reliable AR, Cat and General pumps
Reliable Beckett burners
Adjustable thermostat
3VX belt system offers balanced power transfer
Engine and pump oil drains offer easy maintenance
Safety pressure relief valve
NOTE: 12V units include 20 amp charging system. 115V units include 2500 watt generator. All units are completely factory assembled, tested in the USA, and delivered ready to operate.

Supplier's Site

Technical Specifications

  Pressure-Pro
Product Category Pressure Washers
Product Number 5012PRO-35C
Product Name pro super skid gas engine v belt drive 12v models
Water Pressure 3500 psi (2463 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Stationary Hot Water Pressure Washer (gasoline, diesel) - HS Series - Mi-T-M Corporation
Specs
Power Source Combustion Engine
Operation Cleaning / Surface Preparation
Water Pressure 3000 to 4000 psi (2111 to 2815 m H2O)
View Details
Compact Small and Mid-Sized Tank Cleaning Machine - IX Series - Gamajet, part of the Alfa Laval Group
Specs
Power Source Electric Motor
Operation Tube Bundle / Vessel Cleaning; Cleaning / Surface Preparation
Machine Mounting Cart / Handtruck
View Details
Flat Surface Cleaner - Stainless Steel - DCFSCS22Z - General Pump
Specs
Operation Cleaning / Surface Preparation
Part Loading None (Large Surface)
Features Hot Water
View Details
Portable Pressure Washer - PW3300 - Husqvarna
Specs
Water Pressure 3300 psi (2322 m H2O)
Water Flow 192 GPH (202 ml/sec)
View Details