Pressure-Pro gas engine polychain belt drive hp models B6070KAEA700

Description
Revolutionary aircraft grade aluminum frame with dual handles (no welds to fail) Lifetime frame warranty Easy access tip holder/gunholder/hos e hanger on handle Epoxy powder coated finish 10,000 hour rated Gates polychain cogged belt (2 year warranty) 50 mesh inlet water filter EZ-Start Adjustable pressure unloader Low oil shutdown except GX690 models Engine oil drain offers easy maintenance Oversize pneumatic tires Dual spring cushioned shock absorbing feet 3/4" cold-rolled steel axle Commercial/Industria l grade engines Low speed pump and thermo-sensor (prevents overheating in bypass mode) Remote six gallon poly fuel tank All 20 HP â€" 40 HP units feature electric start and include battery & marine battery box NOTE: All units are completely factory assembled, tested in the USA, and delivered ready to operate.
Description
Revolutionary aircraft grade aluminum frame with dual handles (no welds to fail) Lifetime frame warranty Easy access tip holder/gunholder/hos e hanger on handle Epoxy powder coated finish 10,000 hour rated Gates polychain cogged belt (2 year warranty) 50 mesh inlet water filter EZ-Start Adjustable pressure unloader Low oil shutdown except GX690 models Engine oil drain offers easy maintenance Oversize pneumatic tires Dual spring cushioned shock absorbing feet 3/4" cold-rolled steel axle Commercial/Industria l grade engines Low speed pump and thermo-sensor (prevents overheating in bypass mode) Remote six gallon poly fuel tank All 20 HP â€" 40 HP units feature electric start and include battery & marine battery box NOTE: All units are completely factory assembled, tested in the USA, and delivered ready to operate.

Suppliers

Company
Product
Description
Supplier Links
gas engine polychain belt drive hp models - B6070KAEA700 - Pressure-Pro
Fort Pierce, FL, USA
gas engine polychain belt drive hp models
B6070KAEA700
gas engine polychain belt drive hp models B6070KAEA700
Revolutionary aircraft grade aluminum frame with dual handles (no welds to fail) Lifetime frame warranty Easy access tip holder/gunholder/hos e hanger on handle Epoxy powder coated finish 10,000 hour rated Gates polychain cogged belt (2 year warranty) 50 mesh inlet water filter EZ-Start Adjustable pressure unloader Low oil shutdown except GX690 models Engine oil drain offers easy maintenance Oversize pneumatic tires Dual spring cushioned shock absorbing feet 3/4" cold-rolled steel axle Commercial/Industria l grade engines Low speed pump and thermo-sensor (prevents overheating in bypass mode) Remote six gallon poly fuel tank All 20 HP â€" 40 HP units feature electric start and include battery & marine battery box NOTE: All units are completely factory assembled, tested in the USA, and delivered ready to operate.

Revolutionary aircraft grade aluminum frame with dual handles (no welds to fail)
Lifetime frame warranty
Easy access tip holder/gunholder/hose hanger on handle
Epoxy powder coated finish
10,000 hour rated Gates polychain cogged belt (2 year warranty)
50 mesh inlet water filter
EZ-Start
Adjustable pressure unloader
Low oil shutdown except GX690 models
Engine oil drain offers easy maintenance
Oversize pneumatic tires
Dual spring cushioned shock absorbing feet
3/4" cold-rolled steel axle
Commercial/Industrial grade engines
Low speed pump and thermo-sensor (prevents overheating in bypass mode)
Remote six gallon poly fuel tank
All 20 HP â€" 40 HP units feature electric start and include battery & marine battery box
NOTE: All units are completely factory assembled, tested in the USA, and delivered ready to operate.

Supplier's Site

Technical Specifications

  Pressure-Pro
Product Category Pressure Washers
Product Number B6070KAEA700
Product Name gas engine polychain belt drive hp models
Water Pressure 7000 psi (4926 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Washer 1200 PSI @ 2.0 GPM, Electric - DXPW1200-E - DEWALT Industrial Tool Co.
Specs
Water Pressure 1200 psi (845 m H2O)
Water Flow 120 GPH (126 ml/sec)
View Details
gas engine v belt drive models 2 - TRHDCV8035HG - Pressure-Pro
Specs
Water Pressure 3500 psi (2463 m H2O)
Water Flow 480 GPH (505 ml/sec)
View Details
Professional Fiberglass Telescoping Wand - DCLTG24 - General Pump
Specs
Operation Cleaning / Surface Preparation
Machine Mounting Handheld
Part Loading None (Large Surface)
View Details
Portable Cold Water Pressure Washers (gasoline) - JCW Series - Mi-T-M Corporation
Specs
Power Source Combustion Engine
Operation Cleaning / Surface Preparation
Water Pressure 2400 to 4000 psi (1689 to 2815 m H2O)
View Details