Suttner America Company Quick Connect Spray Nozzle 900001545

Description
For applications requiring quick exchange of different degree nozzles. To help choose the correct quick nozzle degree and orifice size, click the link above, "For help choosing the correct nozzle."
Description
For applications requiring quick exchange of different degree nozzles. To help choose the correct quick nozzle degree and orifice size, click the link above, "For help choosing the correct nozzle."

Suppliers

Company
Product
Description
Supplier Links
Quick Connect Spray Nozzle - 900001545 - Suttner America Company
Dubuque, IA, USA
Quick Connect Spray Nozzle
900001545
Quick Connect Spray Nozzle 900001545
For applications requiring quick exchange of different degree nozzles. To help choose the correct quick nozzle degree and orifice size, click the link above, "For help choosing the correct nozzle."

For applications requiring quick exchange of different degree nozzles. To help choose the correct quick nozzle degree and orifice size, click the link above, "For help choosing the correct nozzle."

Supplier's Site

Technical Specifications

  Suttner America Company
Product Category Pressure Washers
Product Number 900001545
Product Name Quick Connect Spray Nozzle
Operation Cleaning / Surface Preparation
Unlock Full Specs
to access all available technical data

Similar Products

Portable Pressure Washer - PW3300 - Husqvarna
Specs
Water Pressure 3300 psi (2322 m H2O)
Water Flow 192 GPH (202 ml/sec)
View Details
Portable Hot Water Pressure Washers (electric) - HSE Series - Mi-T-M Corporation
Specs
Power Source Combustion Engine
Operation Cleaning / Surface Preparation
Water Pressure 1000 to 3500 psi (704 to 2463 m H2O)
View Details
Threaded Nozzle - 820501550 - Suttner America Company
Suttner America Company
Specs
Operation Cleaning / Surface Preparation
Machine Mounting Handheld; Portable Machine
Part Loading None (Large Surface)
View Details
electric wall mount direct drive models - WM/EE3010G - Pressure-Pro
Specs
Power Source Electric Motor
Water Pressure 1000 psi (704 m H2O)
Power 2.0 HP
View Details