Pressure-Pro electric polychain belt drive hp models B4560E3G600

Description
Revolutionary aircraft grade aluminum frame with dual handles (no welds to fail) Lifetime frame warranty Easy access tip holder/gun holder/hose hanger on handle Epoxy powder coated finish 10,000 hour rated Gates polychain cogged belt (two year warranty) 50 mesh inlet water filter Adjustable pressure unloader Oversize pneumatic tires Dual spring cushioned shock absorbing feet 3/4" cold-rolled steel axle Low speed pump and thermo-sensor (prevents overheating in bypass mode) TEFC Commercial/Industria l motors Mag Starter assembly, w/thermal overload, and start-stop buttons in NEMA enclosure w/12' power cord (no plug) NOTE: All units are completely factory assembled, tested in the USA, and delivered ready to operate.
Description
Revolutionary aircraft grade aluminum frame with dual handles (no welds to fail) Lifetime frame warranty Easy access tip holder/gun holder/hose hanger on handle Epoxy powder coated finish 10,000 hour rated Gates polychain cogged belt (two year warranty) 50 mesh inlet water filter Adjustable pressure unloader Oversize pneumatic tires Dual spring cushioned shock absorbing feet 3/4" cold-rolled steel axle Low speed pump and thermo-sensor (prevents overheating in bypass mode) TEFC Commercial/Industria l motors Mag Starter assembly, w/thermal overload, and start-stop buttons in NEMA enclosure w/12' power cord (no plug) NOTE: All units are completely factory assembled, tested in the USA, and delivered ready to operate.

Suppliers

Company
Product
Description
Supplier Links
electric polychain belt drive hp models - B4560E3G600 - Pressure-Pro
Fort Pierce, FL, USA
electric polychain belt drive hp models
B4560E3G600
electric polychain belt drive hp models B4560E3G600
Revolutionary aircraft grade aluminum frame with dual handles (no welds to fail) Lifetime frame warranty Easy access tip holder/gun holder/hose hanger on handle Epoxy powder coated finish 10,000 hour rated Gates polychain cogged belt (two year warranty) 50 mesh inlet water filter Adjustable pressure unloader Oversize pneumatic tires Dual spring cushioned shock absorbing feet 3/4" cold-rolled steel axle Low speed pump and thermo-sensor (prevents overheating in bypass mode) TEFC Commercial/Industria l motors Mag Starter assembly, w/thermal overload, and start-stop buttons in NEMA enclosure w/12' power cord (no plug) NOTE: All units are completely factory assembled, tested in the USA, and delivered ready to operate.

Revolutionary aircraft grade aluminum frame with dual handles (no welds to fail)
Lifetime frame warranty
Easy access tip holder/gun holder/hose hanger on handle
Epoxy powder coated finish
10,000 hour rated Gates polychain cogged belt (two year warranty)
50 mesh inlet water filter
Adjustable pressure unloader
Oversize pneumatic tires
Dual spring cushioned shock absorbing feet
3/4" cold-rolled steel axle
Low speed pump and thermo-sensor (prevents overheating in bypass mode)
TEFC Commercial/Industrial motors
Mag Starter assembly, w/thermal overload, and start-stop buttons in NEMA enclosure w/12' power cord (no plug)
NOTE: All units are completely factory assembled, tested in the USA, and delivered ready to operate.

Supplier's Site

Technical Specifications

  Pressure-Pro
Product Category Pressure Washers
Product Number B4560E3G600
Product Name electric polychain belt drive hp models
Power Source Electric Motor
Unlock Full Specs
to access all available technical data

Similar Products

Hot Shot Jet Rodder - Hot Shot 1000 - VAC-CON, Inc.
Specs
Operation Cleaning / Surface Preparation
Machine Mounting Trailer / Vehicle
Part Loading None (Large Surface)
View Details
Stationary Hot Water Pressure Washer (gasoline, diesel) - HS Series - Mi-T-M Corporation
Specs
Power Source Combustion Engine
Operation Cleaning / Surface Preparation
Water Pressure 3000 to 4000 psi (2111 to 2815 m H2O)
View Details
Sanitary Impingement Tank Cleaner - PowerFLEX Series - Gamajet, part of the Alfa Laval Group
Gamajet, part of the Alfa Laval Group
Specs
Power Source Electric Motor
Operation Tube Bundle / Vessel Cleaning; Cleaning / Surface Preparation
Machine Mounting Cart / Handtruck
View Details
Pressure Washer 4200 PSI @ 4.0 GPM, Direct Drive - DXPW4240 - DEWALT Industrial Tool Co.
Specs
Water Pressure 4200 psi (2956 m H2O)
Water Flow 240 GPH (252 ml/sec)
View Details