Mi-T-M Corporation Stationary Hot Water Pressure Washer (gasoline, diesel) HS Series

Description
If you are looking for a hot water pressure washer system to mount on either a single ordual-axle trailer, the HS Series is a popular option. The heavy-duty 1.-inch steel square tubeframe is powder coated for durability and the control panel is easily accessible. Pump: Belt drive triplex piston General pump with ceramic plungers · Factory preset unloader · Forged brass manifold · 80-mesh, high volume, stainless-steel screen inlet water strainer Engine: Industrial Vanguard OHV gasoline engine with electric start (battery included) Frame: Heavy-duty powder coated 1 1/2-inch steel square tube frame Components: Pressure relief valve protects against excessive system pressure · No. 1 or No. 2 diesel or kerosene fired burner (Bio-fuel not approved at this time) · Polyethylene burner and engine fuel tanks · 1/2-inch schedule 80-coil with stainless-steel wrap · Heavy-duty dual cogged belt drive system · High quality fuel filter/water separator ensures clean fuel supply · 2900-watt generator delivers clean power to the burner
Description
If you are looking for a hot water pressure washer system to mount on either a single ordual-axle trailer, the HS Series is a popular option. The heavy-duty 1.-inch steel square tubeframe is powder coated for durability and the control panel is easily accessible. Pump: Belt drive triplex piston General pump with ceramic plungers · Factory preset unloader · Forged brass manifold · 80-mesh, high volume, stainless-steel screen inlet water strainer Engine: Industrial Vanguard OHV gasoline engine with electric start (battery included) Frame: Heavy-duty powder coated 1 1/2-inch steel square tube frame Components: Pressure relief valve protects against excessive system pressure · No. 1 or No. 2 diesel or kerosene fired burner (Bio-fuel not approved at this time) · Polyethylene burner and engine fuel tanks · 1/2-inch schedule 80-coil with stainless-steel wrap · Heavy-duty dual cogged belt drive system · High quality fuel filter/water separator ensures clean fuel supply · 2900-watt generator delivers clean power to the burner

Suppliers

Company
Product
Description
Supplier Links
Stationary Hot Water Pressure Washer (gasoline, diesel) - HS Series - Mi-T-M Corporation
Peosta, IA, USA
Stationary Hot Water Pressure Washer (gasoline, diesel)
HS Series
Stationary Hot Water Pressure Washer (gasoline, diesel) HS Series
If you are looking for a hot water pressure washer system to mount on either a single ordual-axle trailer, the HS Series is a popular option. The heavy-duty 1.-inch steel square tubeframe is powder coated for durability and the control panel is easily accessible. Pump: Belt drive triplex piston General pump with ceramic plungers · Factory preset unloader · Forged brass manifold · 80-mesh, high volume, stainless-steel screen inlet water strainer Engine: Industrial Vanguard OHV gasoline engine with electric start (battery included) Frame: Heavy-duty powder coated 1 1/2-inch steel square tube frame Components: Pressure relief valve protects against excessive system pressure · No. 1 or No. 2 diesel or kerosene fired burner (Bio-fuel not approved at this time) · Polyethylene burner and engine fuel tanks · 1/2-inch schedule 80-coil with stainless-steel wrap · Heavy-duty dual cogged belt drive system · High quality fuel filter/water separator ensures clean fuel supply · 2900-watt generator delivers clean power to the burner

If you are looking for a hot water pressure washer system to mount on either a single ordual-axle trailer, the HS Series is a popular option. The heavy-duty 1.-inch steel square tubeframe is powder coated for durability and the control panel is easily accessible.

Pump: Belt drive triplex piston General pump with ceramic plungers · Factory preset unloader ·
Forged brass manifold · 80-mesh, high volume, stainless-steel screen inlet water strainer
Engine: Industrial Vanguard OHV gasoline engine with electric start (battery included)
Frame: Heavy-duty powder coated 1 1/2-inch steel square tube frame
Components: Pressure relief valve protects against excessive system pressure · No. 1 or No. 2 diesel or kerosene fired burner (Bio-fuel not approved at this time) · Polyethylene burner and engine fuel tanks · 1/2-inch schedule 80-coil with stainless-steel wrap · Heavy-duty dual cogged belt drive system · High quality fuel filter/water separator ensures clean fuel supply · 2900-watt generator delivers clean power to the burner

Supplier's Site

Technical Specifications

  Mi-T-M Corporation
Product Category Pressure Washers
Product Number HS Series
Product Name Stationary Hot Water Pressure Washer (gasoline, diesel)
Power Source Combustion Engine
Unlock Full Specs
to access all available technical data

Similar Products

Mini-Jet Pipe Cleaner - JM-1000 - General Pipe Cleaners
Specs
Power Source Electric Motor
Operation Clear Grease, Sand, and Ice from 1-1/2" to 3" Lines
Machine Mounting Portable Machine
View Details
HG Series Hot Water Pressure Washers - HG-3004-1230 - WLC Company, Inc.
Specs
Power Source Electric Motor
Operation Cleaning / Surface Preparation
Features Hot Water
View Details
Portable Pressure Washer - PW3300 - Husqvarna
Specs
Water Pressure 3300 psi (2322 m H2O)
Water Flow 192 GPH (202 ml/sec)
View Details
Hot Shot Jet Rodder - Hot Shot 1000 - VAC-CON, Inc.
Specs
Operation Cleaning / Surface Preparation
Machine Mounting Trailer / Vehicle
Part Loading None (Large Surface)
View Details