Husqvarna Floor Preparation and Finishing Machines PG 280

Description
A floor grinder for surface preparation and grinding of adhesive residue, paint and spackle on medium-sized concrete areas. The grinding and suction is efficient thanks to the high rpm levels, the wide range of grinding discs and the design of the dust guard and vacuum port. PG 280 SF is easy and convenient to use, with ergonomically designed handlebars and low noise levels. Two engine options: 3 hp 220V or 2 hp 115V. Grinding width 11 " Grinding disc 11 " Grinding pressure total 55 lbs
Description
A floor grinder for surface preparation and grinding of adhesive residue, paint and spackle on medium-sized concrete areas. The grinding and suction is efficient thanks to the high rpm levels, the wide range of grinding discs and the design of the dust guard and vacuum port. PG 280 SF is easy and convenient to use, with ergonomically designed handlebars and low noise levels. Two engine options: 3 hp 220V or 2 hp 115V. Grinding width 11 " Grinding disc 11 " Grinding pressure total 55 lbs

Suppliers

Company
Product
Description
Supplier Links
Floor Preparation and Finishing Machines - PG 280 - Husqvarna
Charlotte, NC, USA
Floor Preparation and Finishing Machines
PG 280
Floor Preparation and Finishing Machines PG 280
A floor grinder for surface preparation and grinding of adhesive residue, paint and spackle on medium-sized concrete areas. The grinding and suction is efficient thanks to the high rpm levels, the wide range of grinding discs and the design of the dust guard and vacuum port. PG 280 SF is easy and convenient to use, with ergonomically designed handlebars and low noise levels. Two engine options: 3 hp 220V or 2 hp 115V. Grinding width 11 " Grinding disc 11 " Grinding pressure total 55 lbs

A floor grinder for surface preparation and grinding of adhesive residue, paint and spackle on medium-sized concrete areas. The grinding and suction is efficient thanks to the high rpm levels, the wide range of grinding discs and the design of the dust guard and vacuum port. PG 280 SF is easy and convenient to use, with ergonomically designed handlebars and low noise levels. Two engine options: 3 hp 220V or 2 hp 115V.

Grinding width11 "
Grinding disc11 "
Grinding pressure total55 lbs
Supplier's Site

Technical Specifications

  Husqvarna
Product Category Polishing and Buffing Machines
Product Number PG 280
Product Name Floor Preparation and Finishing Machines
Applications / Materials Abraded Building & Construction; Concrete Floor Finishing
Unlock Full Specs
to access all available technical data

Similar Products

Four Corners Pressure Fiber Polishing Machine -  - Beijing Grish Hitech Co., Ltd.
Specs
Type Polisher
Mounting Bench / Pedestal
Rotary Speed 30 to 180 rpm
View Details
Single Side Soft Polishing Machine - SPAW - SpeedFam Corporation
Specs
Type Polisher
Mounting Floor
Applications / Materials Abraded Metal; Clean / Surface Prep; Ceramics / Glass
View Details
Spectrum System 1000® - SS-1000 - LECO Corporation
Specs
Mounting Bench / Pedestal
Applications / Materials Abraded Metal; Metallographic or Spectrographic Applications
Rotary Speed 500 rpm
View Details
Floor Preparation and Finishing Machines - PG 820 - Husqvarna
Specs
Applications / Materials Abraded Building & Construction; Concrete Floor Finishing
Power Source Electric Motor
AC Voltage & Phase 380 / 480
View Details