Precision Surfacing Solutions Variable Speed Polisher, 8" Manual System LS2

Description
Lapmaster's line of grinder/polishers are constructed of heavy-duty metal housings that are coated in chemical resistant oven baked paint with stainless steel drainers and powerful gear driven motors. These easy to use polishers will stand up the harshest environments yet produce high quality finished products that are vital to any metallographic lab application.
Description
Lapmaster's line of grinder/polishers are constructed of heavy-duty metal housings that are coated in chemical resistant oven baked paint with stainless steel drainers and powerful gear driven motors. These easy to use polishers will stand up the harshest environments yet produce high quality finished products that are vital to any metallographic lab application.

Suppliers

Company
Product
Description
Supplier Links
Variable Speed Polisher, 8
Mt. Prospect, IL, USA
Variable Speed Polisher, 8" Manual System
LS2
Variable Speed Polisher, 8" Manual System LS2
Lapmaster's line of grinder/polishers are constructed of heavy-duty metal housings that are coated in chemical resistant oven baked paint with stainless steel drainers and powerful gear driven motors. These easy to use polishers will stand up the harshest environments yet produce high quality finished products that are vital to any metallographic lab application.

Lapmaster's line of grinder/polishers are constructed of heavy-duty metal housings that are coated in chemical resistant oven baked paint with stainless steel drainers and powerful gear driven motors.
These easy to use polishers will stand up the harshest environments yet produce high quality finished products that are vital to any metallographic lab application.

Supplier's Site
Variable Speed Polisher with Indiv. Pressure Polishing Head, 8
Mt. Prospect, IL, USA
Variable Speed Polisher with Indiv. Pressure Polishing Head, 8" Semi-Automatic System
LS2
Variable Speed Polisher with Indiv. Pressure Polishing Head, 8" Semi-Automatic System LS2
One of the more popular ways of preparing samples for analysis, as well as allowing for consistency and reliability, is to use a semi-automatic grinding/polishing system. Lapmaster offers a complete line of such machines, from basic to sophisticated, processor-controlled machines.

One of the more popular ways of preparing samples for analysis, as well as allowing for consistency and reliability, is to use a semi-automatic grinding/polishing system. Lapmaster offers a complete line of such machines, from basic to sophisticated, processor-controlled machines.

Supplier's Site
Variable Speed Polisher with Central Pressure Polishing Head, 8
Mt. Prospect, IL, USA
Variable Speed Polisher with Central Pressure Polishing Head, 8" Semi-Automatic System
LS2
Variable Speed Polisher with Central Pressure Polishing Head, 8" Semi-Automatic System LS2
One of the more popular ways of preparing samples for analysis, as well as allowing for consistency and reliability, is to use a semi-automatic grinding/polishing system. Lapmaster offers a complete line of such machines, from basic to sophisticated, processor-controlled machines.

One of the more popular ways of preparing samples for analysis, as well as allowing for consistency and reliability, is to use a semi-automatic grinding/polishing system. Lapmaster offers a complete line of such machines, from basic to sophisticated, processor-controlled machines.

Supplier's Site

Technical Specifications

  Precision Surfacing Solutions Precision Surfacing Solutions
Product Category Polishing and Buffing Machines Polishing and Buffing Machines
Product Number LS2 LS2
Product Name Variable Speed Polisher, 8" Manual System Variable Speed Polisher with Indiv. Pressure Polishing Head, 8" Semi-Automatic System
Type Polisher; Metallographic or Sample Preparation Equipment Polisher; Metallographic or Sample Preparation Equipment
Mounting Bench / Pedestal Bench / Pedestal
Rotary Speed 0 to 300 rpm 0 to 300 rpm
Power Source Electric Motor Electric Motor
Unlock Full Specs
to access all available technical data

Similar Products

Four Corners Pressure Fiber Polishing Machine -  - Beijing Grish Hitech Co., Ltd.
Specs
Type Polisher
Mounting Bench / Pedestal
Rotary Speed 30 to 180 rpm
View Details
Pneumatic Pipe Sander - LBR 1506 AIR - CS UNITEC
Specs
Type Polisher
Mounting Handheld; Portable
Applications / Materials Abraded Metal; Clean / Surface Prep
View Details
Single Side Soft Polishing Machine - SPAW - SpeedFam Corporation
Specs
Type Polisher
Mounting Floor
Applications / Materials Abraded Metal; Clean / Surface Prep; Ceramics / Glass
View Details
Variable Speed Polisher with Central Pressure Polishing Head, 10
Specs
Type Polisher; Metallographic or Sample Preparation Equipment
Mounting Bench / Pedestal
Rotary Speed 0 to 300 rpm
View Details