Precision Surfacing Solutions Single Speed Polisher with Central Pressure Polishing Head, 8" Semi-Automatic System LS1

Description
One of the more popular ways of preparing samples for analysis, as well as allowing for consistency and reliability, is to use a semi-automatic grinding/polishing system. Lapmaster offers a complete line of such machines, from basic to sophisticated, processor-controlled machines.
Description
One of the more popular ways of preparing samples for analysis, as well as allowing for consistency and reliability, is to use a semi-automatic grinding/polishing system. Lapmaster offers a complete line of such machines, from basic to sophisticated, processor-controlled machines.

Suppliers

Company
Product
Description
Supplier Links
Single Speed Polisher with Central Pressure Polishing Head, 8
Mt. Prospect, IL, USA
Single Speed Polisher with Central Pressure Polishing Head, 8" Semi-Automatic System
LS1
Single Speed Polisher with Central Pressure Polishing Head, 8" Semi-Automatic System LS1
One of the more popular ways of preparing samples for analysis, as well as allowing for consistency and reliability, is to use a semi-automatic grinding/polishing system. Lapmaster offers a complete line of such machines, from basic to sophisticated, processor-controlled machines.

One of the more popular ways of preparing samples for analysis, as well as allowing for consistency and reliability, is to use a semi-automatic grinding/polishing system. Lapmaster offers a complete line of such machines, from basic to sophisticated, processor-controlled machines.

Supplier's Site
Single Speed Polisher with Indiv. Pressure Polishing Head, 8
Mt. Prospect, IL, USA
Single Speed Polisher with Indiv. Pressure Polishing Head, 8" Semi-Automatic System
LS1
Single Speed Polisher with Indiv. Pressure Polishing Head, 8" Semi-Automatic System LS1
One of the more popular ways of preparing samples for analysis, as well as allowing for consistency and reliability, is to use a semi-automatic grinding/polishing system. Lapmaster offers a complete line of such machines, from basic to sophisticated, processor-controlled machines.

One of the more popular ways of preparing samples for analysis, as well as allowing for consistency and reliability, is to use a semi-automatic grinding/polishing system. Lapmaster offers a complete line of such machines, from basic to sophisticated, processor-controlled machines.

Supplier's Site
Single Speed Polisher, 8
Mt. Prospect, IL, USA
Single Speed Polisher, 8" Manual System
LS1
Single Speed Polisher, 8" Manual System LS1
Lapmaster's line of grinder/polishers are constructed of heavy-duty metal housings that are coated in chemical resistant oven baked paint with stainless steel drainers and powerful gear driven motors. These easy to use polishers will stand up the harshest environments yet produce high quality finished products that are vital to any metallographic lab application.

Lapmaster's line of grinder/polishers are constructed of heavy-duty metal housings that are coated in chemical resistant oven baked paint with stainless steel drainers and powerful gear driven motors.
These easy to use polishers will stand up the harshest environments yet produce high quality finished products that are vital to any metallographic lab application.

Supplier's Site

Technical Specifications

  Precision Surfacing Solutions Precision Surfacing Solutions
Product Category Polishing and Buffing Machines Polishing and Buffing Machines
Product Number LS1 LS1
Product Name Single Speed Polisher with Central Pressure Polishing Head, 8" Semi-Automatic System Single Speed Polisher, 8" Manual System
Type Polisher; Metallographic or Sample Preparation Equipment Polisher; Metallographic or Sample Preparation Equipment
Mounting Bench / Pedestal Bench / Pedestal
Rotary Speed 300 rpm 300 rpm
Power Source Electric Motor Electric Motor
Unlock Full Specs
to access all available technical data

Similar Products

MPO/MTP Fiber Polisher - GFC-40 - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Type Polisher
Mounting Bench / Pedestal
Applications / Materials Abraded Electronics; Ophthalmic or Optical
View Details
Rotary Hand Pieces - NMS Series - DME Company
Specs
Mounting Handheld
Applications / Materials Abraded Tool and Die
Rotary Speed 15000 to 55000 rpm
View Details
Stationary Grinder, End-of Arm-Tooling - MA 070-153V/S1 - DEPRAG, Inc.
Specs
Mounting Robot Arm
Applications / Materials Abraded Automotive or Paint
Rotary Speed 15300 rpm
View Details
Spectrum System 1000® - SS-1000 - LECO Corporation
Specs
Mounting Bench / Pedestal
Applications / Materials Abraded Metal; Metallographic or Spectrographic Applications
Rotary Speed 500 rpm
View Details