Precision Surfacing Solutions Precision Oscillating Head Polishing Machine LLCD Optical

Description
To complement our extensive range of Single and dual face lapping and polishing machines Lapmaster has introduced a new line of precision oscillating head polishing machines. Designated the LLCD series they are, primarily, Microprocessor controlled pad polishing machines specially designed for processing large area glass substrates, they can however also be used as lapping machines. A self aligning swing arm assembly positioned above the polishing surface is mounted to a swivel head work piece pressure plate. Work pieces of varying geometries can be retained by surface tension or vacuum to the pressure plate. The pressure plate is designed to swivel up from the horizontal working position to just past vertical to facilitate work piece loading and unloading. The LLCD series is also offered in a dual faced configuration, processing both sides at once via an oscillating carrier between two rotating plates. The machine consists of a heavy-duty base which houses both the polishing plate and the swing arm drive systems. The Polishing plate has a polishing pad (type dependent on material to be processed) bonded directly to its upper surface. Polishing compound is supplied to the centre of the Top or Bottom or both polishing plates via a re-circulatory pumped system. Water can also be supplied to the same de tination on demand. The work piece pressure plate, which is positioned above the polishing plate, is attached to the swing arm via a selfaligning bearing. Both the stroke and radius of the swing arm are adjustable. This unique combination of rotating plate and oscillating work piece movement ensures : Maximum utilization of the polishing surface. Suppression and elimination of “tracking” effects on the polishing surface. Improved control of polishing surface flatness. Precise optical flatness control of work piece. The LLCD series of machines ability to be set up for use as a lapping or polishing means they can be used for processing large Plano optics including : Calcium, Fluoride, Fused, Silica, BK7, Quartz, Zerodur etc. In addition to processing a wide variety of materials in an extensive range of industries : L.C.D, Faceplates, Silicon Wafers, I.C, Photo masks, Crystalline substrates (Sapphire, Gadolinium, Gallium Garnet etc.), Ceramics, Ferrites, Filter Glasses etc.
Description
To complement our extensive range of Single and dual face lapping and polishing machines Lapmaster has introduced a new line of precision oscillating head polishing machines. Designated the LLCD series they are, primarily, Microprocessor controlled pad polishing machines specially designed for processing large area glass substrates, they can however also be used as lapping machines. A self aligning swing arm assembly positioned above the polishing surface is mounted to a swivel head work piece pressure plate. Work pieces of varying geometries can be retained by surface tension or vacuum to the pressure plate. The pressure plate is designed to swivel up from the horizontal working position to just past vertical to facilitate work piece loading and unloading. The LLCD series is also offered in a dual faced configuration, processing both sides at once via an oscillating carrier between two rotating plates. The machine consists of a heavy-duty base which houses both the polishing plate and the swing arm drive systems. The Polishing plate has a polishing pad (type dependent on material to be processed) bonded directly to its upper surface. Polishing compound is supplied to the centre of the Top or Bottom or both polishing plates via a re-circulatory pumped system. Water can also be supplied to the same de tination on demand. The work piece pressure plate, which is positioned above the polishing plate, is attached to the swing arm via a selfaligning bearing. Both the stroke and radius of the swing arm are adjustable. This unique combination of rotating plate and oscillating work piece movement ensures : Maximum utilization of the polishing surface. Suppression and elimination of “tracking” effects on the polishing surface. Improved control of polishing surface flatness. Precise optical flatness control of work piece. The LLCD series of machines ability to be set up for use as a lapping or polishing means they can be used for processing large Plano optics including : Calcium, Fluoride, Fused, Silica, BK7, Quartz, Zerodur etc. In addition to processing a wide variety of materials in an extensive range of industries : L.C.D, Faceplates, Silicon Wafers, I.C, Photo masks, Crystalline substrates (Sapphire, Gadolinium, Gallium Garnet etc.), Ceramics, Ferrites, Filter Glasses etc.

Suppliers

Company
Product
Description
Supplier Links
Precision Oscillating Head Polishing Machine - LLCD Optical - Precision Surfacing Solutions
Mt. Prospect, IL, USA
Precision Oscillating Head Polishing Machine
LLCD Optical
Precision Oscillating Head Polishing Machine LLCD Optical
To complement our extensive range of Single and dual face lapping and polishing machines Lapmaster has introduced a new line of precision oscillating head polishing machines. Designated the LLCD series they are, primarily, Microprocessor controlled pad polishing machines specially designed for processing large area glass substrates, they can however also be used as lapping machines. A self aligning swing arm assembly positioned above the polishing surface is mounted to a swivel head work piece pressure plate. Work pieces of varying geometries can be retained by surface tension or vacuum to the pressure plate. The pressure plate is designed to swivel up from the horizontal working position to just past vertical to facilitate work piece loading and unloading. The LLCD series is also offered in a dual faced configuration, processing both sides at once via an oscillating carrier between two rotating plates. The machine consists of a heavy-duty base which houses both the polishing plate and the swing arm drive systems. The Polishing plate has a polishing pad (type dependent on material to be processed) bonded directly to its upper surface. Polishing compound is supplied to the centre of the Top or Bottom or both polishing plates via a re-circulatory pumped system. Water can also be supplied to the same de tination on demand. The work piece pressure plate, which is positioned above the polishing plate, is attached to the swing arm via a selfaligning bearing. Both the stroke and radius of the swing arm are adjustable. This unique combination of rotating plate and oscillating work piece movement ensures : Maximum utilization of the polishing surface. Suppression and elimination of “tracking” effects on the polishing surface. Improved control of polishing surface flatness. Precise optical flatness control of work piece. The LLCD series of machines ability to be set up for use as a lapping or polishing means they can be used for processing large Plano optics including : Calcium, Fluoride, Fused, Silica, BK7, Quartz, Zerodur etc. In addition to processing a wide variety of materials in an extensive range of industries : L.C.D, Faceplates, Silicon Wafers, I.C, Photo masks, Crystalline substrates (Sapphire, Gadolinium, Gallium Garnet etc.), Ceramics, Ferrites, Filter Glasses etc.
  • To complement our extensive range of Single and dual face lapping and polishing machines Lapmaster has introduced a new line of precision oscillating head polishing machines.
  • Designated the LLCD series they are, primarily, Microprocessor controlled pad polishing machines specially designed for processing large area glass substrates, they can however also be used as lapping machines.
  • A self aligning swing arm assembly positioned above the polishing surface is mounted to a swivel head work piece pressure plate. Work pieces of varying geometries can be retained by surface tension or vacuum to the pressure plate.
  • The pressure plate is designed to swivel up from the horizontal working position to just past vertical to facilitate work piece loading and unloading.
  • The LLCD series is also offered in a dual faced configuration, processing both sides at once via an oscillating carrier between two rotating plates.
  • The machine consists of a heavy-duty base which houses both the polishing plate and the swing arm drive systems.
  • The Polishing plate has a polishing pad (type dependent on material to be processed) bonded directly to its upper surface.
  • Polishing compound is supplied to the centre of the Top or Bottom or both polishing plates via a re-circulatory pumped system. Water can also be supplied to the same de tination on demand.
  • The work piece pressure plate, which is positioned above the polishing plate, is attached to the swing arm via a selfaligning bearing.
  • Both the stroke and radius of the swing arm are adjustable. This unique combination of rotating plate and oscillating work piece movement ensures :
    • Maximum utilization of the polishing surface.
    • Suppression and elimination of “tracking” effects on the polishing surface.
    • Improved control of polishing surface flatness.
    • Precise optical flatness control of work piece.
  • The LLCD series of machines ability to be set up for use as a lapping or polishing means they can be used for processing large Plano optics including : Calcium, Fluoride, Fused, Silica, BK7, Quartz, Zerodur etc.
  • In addition to processing a wide variety of materials in an extensive range of industries : L.C.D, Faceplates, Silicon Wafers, I.C, Photo masks, Crystalline substrates (Sapphire, Gadolinium, Gallium Garnet etc.), Ceramics, Ferrites, Filter Glasses etc.
Supplier's Site

Technical Specifications

  Precision Surfacing Solutions
Product Category Polishing and Buffing Machines
Product Number LLCD Optical
Product Name Precision Oscillating Head Polishing Machine
Type Polisher
Mounting Floor
Applications / Materials Abraded Wet Finishing; Ceramics / Glass; Ophthalmic or Optical
Rotary Speed 25 to 100 rpm
Power Source Electric Motor
Unlock Full Specs
to access all available technical data

Similar Products

MPO/MTP Fiber Polisher - GFC-40 - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Type Polisher
Mounting Bench / Pedestal
Applications / Materials Abraded Electronics; Ophthalmic or Optical
View Details
Spectrum System 1000® - SS-1000 - LECO Corporation
Specs
Mounting Bench / Pedestal
Applications / Materials Abraded Metal; Metallographic or Spectrographic Applications
Rotary Speed 500 rpm
View Details
Heavy Duty Air High-Speed Tire Buffer - 327 - Ingersoll Rand Industrial Technologies / Air Motors
Ingersoll Rand Industrial Technologies / Air Motors
Specs
Mounting Handheld
Applications / Materials Abraded Automotive or Paint; Tires
Rotary Speed 22000 rpm
View Details
Variable Speed Polisher with Central Pressure Polishing Head, 10
Specs
Type Polisher; Metallographic or Sample Preparation Equipment
Mounting Bench / Pedestal
Rotary Speed 0 to 300 rpm
View Details