Precision Surfacing Solutions HH Series Horizontal Spindle Honing System HH-25

Description
This series offers numerous models capable of honing bore diameters ranging from 2” (152 mm) to 60” (1.2m). Models are available with stroke capacity from 4’ (101 mm) to 80’ (24.4m) with reciprocating speeds from 10” to 80’ per minute (.3m to 27.5m/minute). Spindle horsepower is available up to 75 HP for handling large bore diameters. Ease of operation is enabled by a PLC based control system and operator interface. The Barnes HH Series Horizontal Honing machines offer a perfect solution for those applications that involve processing of long tubes and cylinders to a very high accuracy and surface finish. The HH Series is designed for significant stock removal at accelerated feed rates. This model of machine offers many of the same features – servo or hydraulic expansion systems, programmable stroke control, variable spindle speed operation, short stroking and dwell – as the vertical line of machines. Barnes Series HH Horizontal-Spindle Features: Rigid construction for long service life, low cost of ownership and accuracy Stroke lengths up to 40’ (HH-10 and HH-12) and 80’ (HH-25) Single or multiple spindle design available (Model HH-12) Intuitive, menu-driven, programmable system controller, with color touch-screen HMI Choice of hydraulic or linear actuator honing tool expansion Process capability of bores from 1” to 42” diameter (also OD honing capability) Variety of parts fixturing available for thin wall & thick wall tubes Expansion system torque monitoring for automatic “tight spot” detection and correction
Description
This series offers numerous models capable of honing bore diameters ranging from 2” (152 mm) to 60” (1.2m). Models are available with stroke capacity from 4’ (101 mm) to 80’ (24.4m) with reciprocating speeds from 10” to 80’ per minute (.3m to 27.5m/minute). Spindle horsepower is available up to 75 HP for handling large bore diameters. Ease of operation is enabled by a PLC based control system and operator interface. The Barnes HH Series Horizontal Honing machines offer a perfect solution for those applications that involve processing of long tubes and cylinders to a very high accuracy and surface finish. The HH Series is designed for significant stock removal at accelerated feed rates. This model of machine offers many of the same features – servo or hydraulic expansion systems, programmable stroke control, variable spindle speed operation, short stroking and dwell – as the vertical line of machines. Barnes Series HH Horizontal-Spindle Features: Rigid construction for long service life, low cost of ownership and accuracy Stroke lengths up to 40’ (HH-10 and HH-12) and 80’ (HH-25) Single or multiple spindle design available (Model HH-12) Intuitive, menu-driven, programmable system controller, with color touch-screen HMI Choice of hydraulic or linear actuator honing tool expansion Process capability of bores from 1” to 42” diameter (also OD honing capability) Variety of parts fixturing available for thin wall & thick wall tubes Expansion system torque monitoring for automatic “tight spot” detection and correction

Suppliers

Company
Product
Description
Supplier Links
HH Series Horizontal Spindle Honing System - HH-25 - Precision Surfacing Solutions
Mt. Prospect, IL, USA
HH Series Horizontal Spindle Honing System
HH-25
HH Series Horizontal Spindle Honing System HH-25
This series offers numerous models capable of honing bore diameters ranging from 2” (152 mm) to 60” (1.2m). Models are available with stroke capacity from 4’ (101 mm) to 80’ (24.4m) with reciprocating speeds from 10” to 80’ per minute (.3m to 27.5m/minute). Spindle horsepower is available up to 75 HP for handling large bore diameters. Ease of operation is enabled by a PLC based control system and operator interface. The Barnes HH Series Horizontal Honing machines offer a perfect solution for those applications that involve processing of long tubes and cylinders to a very high accuracy and surface finish. The HH Series is designed for significant stock removal at accelerated feed rates. This model of machine offers many of the same features – servo or hydraulic expansion systems, programmable stroke control, variable spindle speed operation, short stroking and dwell – as the vertical line of machines. Barnes Series HH Horizontal-Spindle Features: Rigid construction for long service life, low cost of ownership and accuracy Stroke lengths up to 40’ (HH-10 and HH-12) and 80’ (HH-25) Single or multiple spindle design available (Model HH-12) Intuitive, menu-driven, programmable system controller, with color touch-screen HMI Choice of hydraulic or linear actuator honing tool expansion Process capability of bores from 1” to 42” diameter (also OD honing capability) Variety of parts fixturing available for thin wall & thick wall tubes Expansion system torque monitoring for automatic “tight spot” detection and correction

This series offers numerous models capable of honing bore diameters ranging from 2” (152 mm) to 60” (1.2m). Models are available with stroke capacity from 4’ (101 mm) to 80’ (24.4m) with reciprocating speeds from 10” to 80’ per minute (.3m to 27.5m/minute). Spindle horsepower is available up to 75 HP for handling large bore diameters. Ease of operation is enabled by a PLC based control system and operator interface.

The Barnes HH Series Horizontal Honing machines offer a perfect solution for those applications that involve processing of long tubes and cylinders to a very high accuracy and surface finish. The HH Series is designed for significant stock removal at accelerated feed rates. This model of machine offers many of the same features – servo or hydraulic expansion systems, programmable stroke control, variable spindle speed operation, short stroking and dwell – as the vertical line of machines.

Barnes Series HH Horizontal-Spindle Features:

  • Rigid construction for long service life, low cost of ownership and accuracy
  • Stroke lengths up to 40’ (HH-10 and HH-12) and 80’ (HH-25)
  • Single or multiple spindle design available (Model HH-12)
  • Intuitive, menu-driven, programmable system controller, with color touch-screen HMI
  • Choice of hydraulic or linear actuator honing tool expansion
  • Process capability of bores from 1” to 42” diameter (also OD honing capability)
  • Variety of parts fixturing available for thin wall & thick wall tubes
  • Expansion system torque monitoring for automatic “tight spot” detection and correction
Supplier's Site

Technical Specifications

  Precision Surfacing Solutions
Product Category Honing, Lapping, and Super-finishing Machines
Product Number HH-25
Product Name HH Series Horizontal Spindle Honing System
Type Honing Machine; Lapping Machine
Mounting Floor
Applications / Material Abraded Clean / Surface Prep; Metal; Wet Grinding
Rotary Speed 20 to 200 rpm
Power Source Air; Electric Motor
Unlock Full Specs
to access all available technical data

Similar Products

3-Way, Planetary, Dual Face Lapping And Polishing Machine - LSP 30 - Precision Surfacing Solutions
Specs
Mounting Floor
Applications / Material Abraded Wet Grinding
Rotary Speed 5 to 50 rpm
View Details
Air File -  - DEPRAG, Inc.
DEPRAG, Inc.
Specs
Type Lapping Machine; Filing - Fine Grinding
Mounting Handheld
Applications / Material Abraded Metal
View Details
Cylinder Honing Machine - HP6A - Rottler Manufacturing
Rottler Manufacturing
Specs
Type Honing Machine; OD / Cylindrical
Mounting Floor
Applications / Material Abraded Automotive or Paint; Metal
View Details
Power Stroked Horizontal Honing Machine - SH-5000 - Sunnen Products Company
Specs
Type Honing Machine
Mounting Floor
Applications / Material Abraded Automotive or Paint; Metal
View Details