Precision Surfacing Solutions Wafer Planarization Machinery CMP 612

Description
4” - 12” Wafer Diameter Capacity. Process up to two (2) wafers simultaneously or choose insitu pad conditioning. Compact, space-efficient systems. True CMP processing without a CMP system price. Can be used on Semiconductor, Compound Semiconductor (hard) and MEMS/NEMS substrate materials. Fully programmable and independent kinematics for platen drive : Polishing head drives, polishing head pressure, polishing head oscillation & speed. Operator’s control touch-screen interface. Menu-driven operations software. Non-corrosive & low-expansion material construction. Multi-Processing : Quick-change platen & polishing heads.
Description
4” - 12” Wafer Diameter Capacity. Process up to two (2) wafers simultaneously or choose insitu pad conditioning. Compact, space-efficient systems. True CMP processing without a CMP system price. Can be used on Semiconductor, Compound Semiconductor (hard) and MEMS/NEMS substrate materials. Fully programmable and independent kinematics for platen drive : Polishing head drives, polishing head pressure, polishing head oscillation & speed. Operator’s control touch-screen interface. Menu-driven operations software. Non-corrosive & low-expansion material construction. Multi-Processing : Quick-change platen & polishing heads.

Suppliers

Company
Product
Description
Supplier Links
Wafer Planarization Machinery - CMP 612 - Precision Surfacing Solutions
Mt. Prospect, IL, USA
Wafer Planarization Machinery
CMP 612
Wafer Planarization Machinery CMP 612
4” - 12” Wafer Diameter Capacity. Process up to two (2) wafers simultaneously or choose insitu pad conditioning. Compact, space-efficient systems. True CMP processing without a CMP system price. Can be used on Semiconductor, Compound Semiconductor (hard) and MEMS/NEMS substrate materials. Fully programmable and independent kinematics for platen drive : Polishing head drives, polishing head pressure, polishing head oscillation & speed. Operator’s control touch-screen interface. Menu-driven operations software. Non-corrosive & low-expansion material construction. Multi-Processing : Quick-change platen & polishing heads.
  • 4” - 12” Wafer Diameter Capacity.
  • Process up to two (2) wafers simultaneously or choose insitu pad conditioning.
  • Compact, space-efficient systems.
  • True CMP processing without a CMP system price.
  • Can be used on Semiconductor, Compound Semiconductor (hard) and MEMS/NEMS substrate materials.
  • Fully programmable and independent kinematics for platen drive : Polishing head drives, polishing head pressure, polishing head oscillation & speed.
  • Operator’s control touch-screen interface.
  • Menu-driven operations software.
  • Non-corrosive & low-expansion material construction.
  • Multi-Processing : Quick-change platen & polishing heads.
Supplier's Site

Technical Specifications

  Precision Surfacing Solutions
Product Category Polishing and Buffing Machines
Product Number CMP 612
Product Name Wafer Planarization Machinery
Mounting Floor
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Polisher - GFC-01 - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Type Polisher
Mounting Bench / Pedestal
Applications / Materials Abraded Ophthalmic or Optical
View Details
Electric Grinder/Polisher/Sander - 5460-6 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Type Abrasive disc or grinding wheel face grinder
Rotary Speed 0 to 1750 rpm
Power Source Electric Motor
View Details
VARILEX® WSF 1800 - 65000A - CS UNITEC
Specs
Type Abrasive disc or grinding wheel face grinder; Polisher
Mounting Handheld; Portable
Applications / Materials Abraded Metal; Building & Construction; Clean / Surface Prep
View Details
Rotary Hand Pieces - NMS Series - DME Company
Specs
Mounting Handheld
Applications / Materials Abraded Tool and Die
Rotary Speed 15000 to 55000 rpm
View Details