Precision Resistor Co., Inc. Datasheets for Resistors
Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more
| Product Name | Notes |
|---|---|
| High Precision Resistors Key Features: Wide selection of high-precision values Custom manufactured to your unique specifications More High Precision Features: Resistance Values - from 0.1Ω to 6MegΩ Tolerances - 1%... | |
| Key Features: Are ideal as special-purpose temperature sensors in air conditioning and process control systems Offer Predictable and repeatable matching part-to-part to help avoid instrument re-calibration in the field More... | |
| 4-Terminal Rectangular Axial Precision Power Shunt - PLV Series Features: Lower self-heating-Low temperature rise per watt, Low TCR, and Low EMF for greater thermal stability Durable-Excellent overload and surge current... | |
| The MS Series Shunts can be customized for 50 mV and 100 mV voltage drop applications. | |
| Body Dimensions: H-Height 3.18mm (.125") L-Length 9.14mm (.360") W-Width 3.18mm (.125") Lead dimensions: .02" x 1" long (min.) Compensator Attributes: LINEAR COMPENSATION PRC's type PT/ST (+) TCR Characteristics +3500 PPM/°C. | |
| Electrical & Physical Specifications: H-Height 3.18mm (.125") L-Length 9.14mm (.360") W-Width 3.18mm (.125") Tab dimensions: a= .075" b= .075" c= .100" d= .260" Compensator Attributes: LINEAR COMPENSATION PRC's type PT/ST... | |
| Key Features: PT Positive TC resistors are ideal as special-purpose sensors or compensators to stabilize negative drift. Our popular 1KΩ TCR +3500ppm/°C temperature compensators for A/D conversions are always in... | |
| Our parts are ideal for use in direct current (D.C.) electrical circuits & compliant with international directives, see Environmental Regulations link along the left side of the page. PRC specializes... | |
| Precision 4-Terminal Low Value Resistors Key Features: Wide selection of high-precision values Custom manufactured to your unique specifications More SM-4 Features: Resistance Values - from 0.015Ω to 100Ω Tolerances -... | |
| Precision Power Resistors Key Features: Wide selection of high-precision values Custom manufactured to your unique specifications More Power Precision Features: Resistance Values - from 0.02Ω to 4MegΩ Tolerances - 1%... | |
| PTS Series - SMD (2-tab) Key Features: Linear tracking special-purpose temperature sensors ... TCR characteristics to +6000 ppm/°C. More Sensor Features: PTS Series Compensators/Sensors - are linear (+) TCR thermal... | |
| SMD (4-Tab) Current Sensing Shunts - LVS / PVS Series Key Features: Lower self-heating or temperature rise per watt Low TCR and Low EMF for greater thermal stability Excellent overload... | |
| Ultra-Precision Resistors Key Features: Greater "Stability vs. Time" Dependable and repeatable measurements year-after-year Offer the stability & performance of secondary standards More Ultra-Precision Features: Select Any Value - custom to... |