Precision Machinery Systems Inc. Horizontal Trash Compactor XM-40

Description
The XM-40 is a hydraulically operated concentric ram compactor utilizing the extrusion principle. Refuse is forced through the nose of the compactor which contains a unique set of restrictors. The compactor body and compaction chamber are rugged and durable. They are tubular in shape, forming one continuous body of high strength 3/8" steel plate. The ram is similarly constructed of 1/4" plate with a compaction face of 3/4" plate. The hopper is constructed of 11 gauge steel, with a 1/4" impact plate. The XM-40 is suitable for all chute fed applications of residential type refuse. An extremely rugged machine, trash can be compacted into single or multiple bag systems. Using multi-bag operation, it can produce ten bags of compacted refuse without attention, an ideal solution to time periods when no maintenance personnal are available. The extruded tube of refuse is simply separated into individual bags for removal. A photoelectric sensor starts the compaction cycle when refuse enters the hopper and turns the machine off when hopper is empty. Compactor automatically shuts off to prevent damage from an oversized or uncrushable object. A service access door is provided on the front of the hopper, equipped with an electrically interlocked safety switch which prevents the machine from operating if the access door is open.
Description
The XM-40 is a hydraulically operated concentric ram compactor utilizing the extrusion principle. Refuse is forced through the nose of the compactor which contains a unique set of restrictors. The compactor body and compaction chamber are rugged and durable. They are tubular in shape, forming one continuous body of high strength 3/8" steel plate. The ram is similarly constructed of 1/4" plate with a compaction face of 3/4" plate. The hopper is constructed of 11 gauge steel, with a 1/4" impact plate. The XM-40 is suitable for all chute fed applications of residential type refuse. An extremely rugged machine, trash can be compacted into single or multiple bag systems. Using multi-bag operation, it can produce ten bags of compacted refuse without attention, an ideal solution to time periods when no maintenance personnal are available. The extruded tube of refuse is simply separated into individual bags for removal. A photoelectric sensor starts the compaction cycle when refuse enters the hopper and turns the machine off when hopper is empty. Compactor automatically shuts off to prevent damage from an oversized or uncrushable object. A service access door is provided on the front of the hopper, equipped with an electrically interlocked safety switch which prevents the machine from operating if the access door is open.

Suppliers

Company
Product
Description
Supplier Links
Horizontal Trash Compactor - XM-40 - Precision Machinery Systems Inc.
York, PA, USA
Horizontal Trash Compactor
XM-40
Horizontal Trash Compactor XM-40
The XM-40 is a hydraulically operated concentric ram compactor utilizing the extrusion principle. Refuse is forced through the nose of the compactor which contains a unique set of restrictors. The compactor body and compaction chamber are rugged and durable. They are tubular in shape, forming one continuous body of high strength 3/8" steel plate. The ram is similarly constructed of 1/4" plate with a compaction face of 3/4" plate. The hopper is constructed of 11 gauge steel, with a 1/4" impact plate. The XM-40 is suitable for all chute fed applications of residential type refuse. An extremely rugged machine, trash can be compacted into single or multiple bag systems. Using multi-bag operation, it can produce ten bags of compacted refuse without attention, an ideal solution to time periods when no maintenance personnal are available. The extruded tube of refuse is simply separated into individual bags for removal. A photoelectric sensor starts the compaction cycle when refuse enters the hopper and turns the machine off when hopper is empty. Compactor automatically shuts off to prevent damage from an oversized or uncrushable object. A service access door is provided on the front of the hopper, equipped with an electrically interlocked safety switch which prevents the machine from operating if the access door is open.

The XM-40 is a hydraulically operated concentric ram compactor utilizing the extrusion principle. Refuse is forced through the nose of the compactor which contains a unique set of restrictors. The compactor body and compaction chamber are rugged and durable. They are tubular in shape, forming one continuous body of high strength 3/8" steel plate. The ram is similarly constructed of 1/4" plate with a compaction face of 3/4" plate. The hopper is constructed of 11 gauge steel, with a 1/4" impact plate. The XM-40 is suitable for all chute fed applications of residential type refuse. An extremely rugged machine, trash can be compacted into single or multiple bag systems. Using multi-bag operation, it can produce ten bags of compacted refuse without attention, an ideal solution to time periods when no maintenance personnal are available. The extruded tube of refuse is simply separated into individual bags for removal. A photoelectric sensor starts the compaction cycle when refuse enters the hopper and turns the machine off when hopper is empty. Compactor automatically shuts off to prevent damage from an oversized or uncrushable object. A service access door is provided on the front of the hopper, equipped with an electrically interlocked safety switch which prevents the machine from operating if the access door is open.

Supplier's Site

Technical Specifications

  Precision Machinery Systems Inc.
Product Category Waste Compactors
Product Number XM-40
Product Name Horizontal Trash Compactor
Equipment Type Compactor
Material Condition Dry
Applications Scrap / Solid Waste
Special Features Container or Hopper
Unlock Full Specs
to access all available technical data

Similar Products

LGEN-BR – Briquetter -  - Filtertech, Inc.
Specs
Equipment Type Compactor
View Details
PIG® Aerosol Single-Can Recycler - DRM1266 - New Pig Corporation
Specs
Equipment Type Crusher / Flattener
Applications Cans / Bottles; Recycling
View Details
Compacting Power Screw -  - LTG Incorporated
Specs
Equipment Type Compactor
Material Condition Dry
Applications Fibrous Materials / Textiles
View Details
7 cu. yd. Heavy Duty Industrial Trash Compactor - CP-7002D - SP Industries, Inc.
Specs
Equipment Type Compactor (optional feature)
View Details