Precision Machinery Systems Inc. Continuous Ribbon Densifier 60XP

Description
The Toronita Model 60XP is a horizontal machine which produces a continuous ribbon of densified material. The densified ribbon can easily be broken into manageable segments for handling and stacking. Densification takes place in the snout of the machine due to pressure applied by a side control cylinder. Operation is automatic, with the unit being activated by an electric eye which senses material in the loading hopper. Optional material prebreaker, air conveyor and storage bag over densifier hopper provide an efficient system for densifying large volumes of expanded polystyrene. This model is equipped with a power feed section on the hopper which provides a higher throughput without moving up to the next larger machine. The output capacity for expanded polystyrene material is up to 400 lbs. per hour, vs. up to 200 lbs. for a standard Model 60X. The machine is equipped with a 15 HP motor operating at 230 or 460 volts, with a 180 gallon reservoir.
Description
The Toronita Model 60XP is a horizontal machine which produces a continuous ribbon of densified material. The densified ribbon can easily be broken into manageable segments for handling and stacking. Densification takes place in the snout of the machine due to pressure applied by a side control cylinder. Operation is automatic, with the unit being activated by an electric eye which senses material in the loading hopper. Optional material prebreaker, air conveyor and storage bag over densifier hopper provide an efficient system for densifying large volumes of expanded polystyrene. This model is equipped with a power feed section on the hopper which provides a higher throughput without moving up to the next larger machine. The output capacity for expanded polystyrene material is up to 400 lbs. per hour, vs. up to 200 lbs. for a standard Model 60X. The machine is equipped with a 15 HP motor operating at 230 or 460 volts, with a 180 gallon reservoir.

Suppliers

Company
Product
Description
Supplier Links
Continuous Ribbon Densifier - 60XP - Precision Machinery Systems Inc.
York, PA, USA
Continuous Ribbon Densifier
60XP
Continuous Ribbon Densifier 60XP
The Toronita Model 60XP is a horizontal machine which produces a continuous ribbon of densified material. The densified ribbon can easily be broken into manageable segments for handling and stacking. Densification takes place in the snout of the machine due to pressure applied by a side control cylinder. Operation is automatic, with the unit being activated by an electric eye which senses material in the loading hopper. Optional material prebreaker, air conveyor and storage bag over densifier hopper provide an efficient system for densifying large volumes of expanded polystyrene. This model is equipped with a power feed section on the hopper which provides a higher throughput without moving up to the next larger machine. The output capacity for expanded polystyrene material is up to 400 lbs. per hour, vs. up to 200 lbs. for a standard Model 60X. The machine is equipped with a 15 HP motor operating at 230 or 460 volts, with a 180 gallon reservoir.

The Toronita Model 60XP is a horizontal machine which produces a continuous ribbon of densified material. The densified ribbon can easily be broken into manageable segments for handling and stacking. Densification takes place in the snout of the machine due to pressure applied by a side control cylinder. Operation is automatic, with the unit being activated by an electric eye which senses material in the loading hopper. Optional material prebreaker, air conveyor and storage bag over densifier hopper provide an efficient system for densifying large volumes of expanded polystyrene. This model is equipped with a power feed section on the hopper which provides a higher throughput without moving up to the next larger machine. The output capacity for expanded polystyrene material is up to 400 lbs. per hour, vs. up to 200 lbs. for a standard Model 60X. The machine is equipped with a 15 HP motor operating at 230 or 460 volts, with a 180 gallon reservoir.

Supplier's Site

Technical Specifications

  Precision Machinery Systems Inc.
Product Category Waste Compactors
Product Number 60XP
Product Name Continuous Ribbon Densifier
Equipment Type Compactor
Material Condition Dry
Applications Plastics
Unlock Full Specs
to access all available technical data

Similar Products

LGEN-BR – Briquetter -  - Filtertech, Inc.
Specs
Equipment Type Compactor
View Details
PIG® Aerosol Single-Can Recycler - DRM1266 - New Pig Corporation
Specs
Equipment Type Crusher / Flattener
Applications Cans / Bottles; Recycling
View Details
Fiber Compactor -  - LTG Incorporated
LTG Incorporated
Specs
Equipment Type Compactor
Material Condition Dry
Applications Fibrous Materials / Textiles; Paper / Corrugated; Plastics
View Details
Wet Waste Compactors - WET-200 - SP Industries, Inc.
Specs
Equipment Type Compactor (optional feature)
View Details