The new Power Packer 200 is designed to reduce waste storage and pick-up expense. It helps eliminate vermin and odor problems while eliminating leakage associated with wet waste. There is no need for special material handling equipment. You reduce the space required for your waste storage and eliminate unsightly waste.
The P200 is Ideal for:
Offices
Hotels/Motels
Manufacturing Facilities
Hospitals
Chain Stores
Restaurants
Department Stores
Many Other Industrial/Commercia
l Applications
The P200 's Benefits:
Reduces waste disposal costs
Improves your business appearance and increases workplace safety
Saves labor and time making your operation more profitable
Need an innovative way to reduce waste hauling costs? Reduce waste storage and pickup expense with the Power Packer 200.
The new Power Packer 200 is designed to reduce waste storage and pick-up expense. It helps eliminate vermin and odor problems while eliminating leakage associated with wet waste. There is no need for special material handling equipment. You reduce the space required for your waste storage and eliminate unsightly waste.
Safe and Simple to Operate
The P200 Power Packer operation is safe and simple. Just open the loading door, toss the waste into the container, close the door, and push the start button. The Power Packer cycles automatically and is ready for more waste in 28 seconds. The unique counter-balanced loading door is easy to open. Safety switches disable the machine when the loading door is open, preventing injury during operation. The keylock controls prevent both unsafe and unauthorized operation. All controls are UL listed and the Power Packer meets or exceeds all ANSI and OSHA standards.
Superior Design and Superior Performance
The dual cylinders produce 28,300 lbs. of ram pressure. Compaction pressure is held until the next time you need to load the Power Packer. The end result is more room to load more solid waste.
Options:
Air Sanitizer
3 Phase Power Unit
Through The Wall Chutes
Additional Colors Available
Right/Left Side Control Panel
Front or Rear loading Container
Specifications subject to change without notice.
The new Power Packer 200 is designed to reduce waste storage and pick-up expense. It helps eliminate vermin and odor problems while eliminating leakage associated with wet waste. There is no need for special material handling equipment. You reduce the space required for your waste storage and eliminate unsightly waste.
The P200 is Ideal for:
- Offices
- Hotels/Motels
- Manufacturing Facilities
- Hospitals
- Chain Stores
- Restaurants
- Department Stores
- Many Other Industrial/Commercial Applications
The P200 's Benefits:
- Reduces waste disposal costs
- Improves your business appearance and increases workplace safety
- Saves labor and time making your operation more profitable
Need an innovative way to reduce waste hauling costs? Reduce waste storage and pickup expense with the Power Packer 200.
The new Power Packer 200 is designed to reduce waste storage and pick-up expense. It helps eliminate vermin and odor problems while eliminating leakage associated with wet waste. There is no need for special material handling equipment. You reduce the space required for your waste storage and eliminate unsightly waste.
Safe and Simple to Operate
The P200 Power Packer operation is safe and simple. Just open the loading door, toss the waste into the container, close the door, and push the start button. The Power Packer cycles automatically and is ready for more waste in 28 seconds. The unique counter-balanced loading door is easy to open. Safety switches disable the machine when the loading door is open, preventing injury during operation. The keylock controls prevent both unsafe and unauthorized operation. All controls are UL listed and the Power Packer meets or exceeds all ANSI and OSHA standards.
Superior Design and Superior Performance
The dual cylinders produce 28,300 lbs. of ram pressure. Compaction pressure is held until the next time you need to load the Power Packer. The end result is more room to load more solid waste.
Options:
- Air Sanitizer
- 3 Phase Power Unit
- Through The Wall Chutes
- Additional Colors Available
- Right/Left Side Control Panel
- Front or Rear loading Container
Specifications subject to change without notice.