Precision Machinery Systems Inc. Vertical Trash Compactor 4500-CPF

Description
The International Dynetics Model 4500-CPF is a vertical compactor which uses much less floor space than its horizontal counterparts. A hopper on the rear of the machine accepts trash from the building trash chute and compacts into a heavy duty plastic bag. A power feed section on the rear of the machine pre-compacts the trash before the vertical ram comes down. This unit can also be hand fed from the front of the machine. Completely self-contained and aesthetically pleasing, it may be installed anywhere by simply plugging in its electrical power cord. Despite its compact size, the unit has sufficient power to produce compaction ratios as high as 10 to 1 to fill a 6.84 cu. ft. trash bag with 50-200 lbs. of compacted trash. Ram stroke and hydraulic pressure are both adjustable to control size and weight of compacted package. The machine is fully automatic, with activation by a photoeye when trash enters the hopper. When the filled bag has been compacted to the desired pressure, the unit will shut down and turn on a signal light to indicate the full bag condition. The electrical system includes a 1 HP, 115/230 volt, single phase internally protected drip-proof motor, with 115 volt control circuit.
Description
The International Dynetics Model 4500-CPF is a vertical compactor which uses much less floor space than its horizontal counterparts. A hopper on the rear of the machine accepts trash from the building trash chute and compacts into a heavy duty plastic bag. A power feed section on the rear of the machine pre-compacts the trash before the vertical ram comes down. This unit can also be hand fed from the front of the machine. Completely self-contained and aesthetically pleasing, it may be installed anywhere by simply plugging in its electrical power cord. Despite its compact size, the unit has sufficient power to produce compaction ratios as high as 10 to 1 to fill a 6.84 cu. ft. trash bag with 50-200 lbs. of compacted trash. Ram stroke and hydraulic pressure are both adjustable to control size and weight of compacted package. The machine is fully automatic, with activation by a photoeye when trash enters the hopper. When the filled bag has been compacted to the desired pressure, the unit will shut down and turn on a signal light to indicate the full bag condition. The electrical system includes a 1 HP, 115/230 volt, single phase internally protected drip-proof motor, with 115 volt control circuit.

Suppliers

Company
Product
Description
Supplier Links
Vertical Trash Compactor - 4500-CPF - Precision Machinery Systems Inc.
York, PA, USA
Vertical Trash Compactor
4500-CPF
Vertical Trash Compactor 4500-CPF
The International Dynetics Model 4500-CPF is a vertical compactor which uses much less floor space than its horizontal counterparts. A hopper on the rear of the machine accepts trash from the building trash chute and compacts into a heavy duty plastic bag. A power feed section on the rear of the machine pre-compacts the trash before the vertical ram comes down. This unit can also be hand fed from the front of the machine. Completely self-contained and aesthetically pleasing, it may be installed anywhere by simply plugging in its electrical power cord. Despite its compact size, the unit has sufficient power to produce compaction ratios as high as 10 to 1 to fill a 6.84 cu. ft. trash bag with 50-200 lbs. of compacted trash. Ram stroke and hydraulic pressure are both adjustable to control size and weight of compacted package. The machine is fully automatic, with activation by a photoeye when trash enters the hopper. When the filled bag has been compacted to the desired pressure, the unit will shut down and turn on a signal light to indicate the full bag condition. The electrical system includes a 1 HP, 115/230 volt, single phase internally protected drip-proof motor, with 115 volt control circuit.

The International Dynetics Model 4500-CPF is a vertical compactor which uses much less floor space than its horizontal counterparts. A hopper on the rear of the machine accepts trash from the building trash chute and compacts into a heavy duty plastic bag. A power feed section on the rear of the machine pre-compacts the trash before the vertical ram comes down. This unit can also be hand fed from the front of the machine. Completely self-contained and aesthetically pleasing, it may be installed anywhere by simply plugging in its electrical power cord. Despite its compact size, the unit has sufficient power to produce compaction ratios as high as 10 to 1 to fill a 6.84 cu. ft. trash bag with 50-200 lbs. of compacted trash. Ram stroke and hydraulic pressure are both adjustable to control size and weight of compacted package. The machine is fully automatic, with activation by a photoeye when trash enters the hopper. When the filled bag has been compacted to the desired pressure, the unit will shut down and turn on a signal light to indicate the full bag condition. The electrical system includes a 1 HP, 115/230 volt, single phase internally protected drip-proof motor, with 115 volt control circuit.

Supplier's Site

Technical Specifications

  Precision Machinery Systems Inc.
Product Category Waste Compactors
Product Number 4500-CPF
Product Name Vertical Trash Compactor
Equipment Type Compactor
Material Condition Dry
Applications Scrap / Solid Waste
Maximum Operating Force 3.92 tons (3.56 metric tons)
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Aerosol Single-Can Recycler - DRM1266 - New Pig Corporation
Specs
Equipment Type Crusher / Flattener
Applications Cans / Bottles; Recycling
View Details
LGEN-BR – Briquetter -  - Filtertech, Inc.
Specs
Equipment Type Compactor
View Details
Drum Crusher / In-Drum Compactor - Sahara - Benko Products, Inc.
Specs
Equipment Type Compactor; Crusher / Flattener
Material Condition Dry
Applications Drums / Barrels
View Details
Can Densifier - 80P - Precision Machinery Systems Inc.
Precision Machinery Systems Inc.
Specs
Equipment Type Compactor
Material Condition Dry
Applications Plastics
View Details