Precision Machinery Systems Inc. Can Densifier 20P

Description
The Toronita Model 20P densifier is a horizontal machine which densifies material against a heavy duty bulkhead door. Single slugs of material are produced. Operation is automatic, with the unit being activated by an electric eye which senses material in the loading hopper. The machine senses when there is a complete slug and signals the operator to unload the machine. To unload, the operator raises the hydraulically operated front door and ejects the densified slug of material. The door is then lowered and densification continues. The output capacity for expanded polystyrene material is up to 40 lbs. per hour, or up to 3000 aluminum cans per hour. The machine is equipped with a 5 HP motor operating at 208, 230 or 460 volts, and a 30 gallon hydraulic reservoir.
Description
The Toronita Model 20P densifier is a horizontal machine which densifies material against a heavy duty bulkhead door. Single slugs of material are produced. Operation is automatic, with the unit being activated by an electric eye which senses material in the loading hopper. The machine senses when there is a complete slug and signals the operator to unload the machine. To unload, the operator raises the hydraulically operated front door and ejects the densified slug of material. The door is then lowered and densification continues. The output capacity for expanded polystyrene material is up to 40 lbs. per hour, or up to 3000 aluminum cans per hour. The machine is equipped with a 5 HP motor operating at 208, 230 or 460 volts, and a 30 gallon hydraulic reservoir.

Suppliers

Company
Product
Description
Supplier Links
Can Densifier - 20P - Precision Machinery Systems Inc.
York, PA, USA
Can Densifier
20P
Can Densifier 20P
The Toronita Model 20P densifier is a horizontal machine which densifies material against a heavy duty bulkhead door. Single slugs of material are produced. Operation is automatic, with the unit being activated by an electric eye which senses material in the loading hopper. The machine senses when there is a complete slug and signals the operator to unload the machine. To unload, the operator raises the hydraulically operated front door and ejects the densified slug of material. The door is then lowered and densification continues. The output capacity for expanded polystyrene material is up to 40 lbs. per hour, or up to 3000 aluminum cans per hour. The machine is equipped with a 5 HP motor operating at 208, 230 or 460 volts, and a 30 gallon hydraulic reservoir.

The Toronita Model 20P densifier is a horizontal machine which densifies material against a heavy duty bulkhead door. Single slugs of material are produced. Operation is automatic, with the unit being activated by an electric eye which senses material in the loading hopper. The machine senses when there is a complete slug and signals the operator to unload the machine. To unload, the operator raises the hydraulically operated front door and ejects the densified slug of material. The door is then lowered and densification continues. The output capacity for expanded polystyrene material is up to 40 lbs. per hour, or up to 3000 aluminum cans per hour. The machine is equipped with a 5 HP motor operating at 208, 230 or 460 volts, and a 30 gallon hydraulic reservoir.

Supplier's Site

Technical Specifications

  Precision Machinery Systems Inc.
Product Category Waste Compactors
Product Number 20P
Product Name Can Densifier
Equipment Type Compactor
Material Condition Dry
Applications Plastics
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Aerosol Single-Can Recycler - DRM1266 - New Pig Corporation
Specs
Equipment Type Crusher / Flattener
Applications Cans / Bottles; Recycling
View Details
LGEN-BR – Briquetter -  - Filtertech, Inc.
Specs
Equipment Type Compactor
View Details
7 cu. yd. Heavy Duty Industrial Trash Compactor - CP-7002D - SP Industries, Inc.
Specs
Equipment Type Compactor (optional feature)
View Details
Horizontal Trash Compactor - 10TM - Precision Machinery Systems Inc.
Precision Machinery Systems Inc.
Specs
Equipment Type Compactor
Material Condition Dry
Applications Scrap / Solid Waste
View Details