Precision Machinery Systems Inc. Horizontal Trash Compactor 520T5

Description
The 520T5 is a fully automatic, hydraulically operated packer capable of displacing up to 65 cubic yards of trash per hour, packing into a front or rear load compaction container. The machine body and ram body are 1/4" steel. The hopper is constructed of 11 gauge front and sides with a 1/4" rear impact plate to take the force of falling refuse. The 520T5 comes equipped with a 5 HP power unit for high volume applications. An industrial stationary container packer typically installed in multi-story buildings, this machine is ideally suited for those situations where shortened room length makes it impossible to use a normal length container packer. Through the innovative use of two cylinders mounted crosswise within the machine, the overall length of the machine can be shortened without sacrificing the compaction chamber size. The machine accepts trash received from a trash chute and compacts into a two cubic yard front or rear load compaction container. The machine operates automatically by an electric eye, providing unattended operation until the container is full at which time it is removed from the machine and wheeled outside for pickup. This system reduces handling of waste and requires less custodial attention, translating into savings for owners and property managers. Also, because the volume of trash is significantly reduced during compaction, fewer pickups by the hauler are required, cutting disposal costs.
Description
The 520T5 is a fully automatic, hydraulically operated packer capable of displacing up to 65 cubic yards of trash per hour, packing into a front or rear load compaction container. The machine body and ram body are 1/4" steel. The hopper is constructed of 11 gauge front and sides with a 1/4" rear impact plate to take the force of falling refuse. The 520T5 comes equipped with a 5 HP power unit for high volume applications. An industrial stationary container packer typically installed in multi-story buildings, this machine is ideally suited for those situations where shortened room length makes it impossible to use a normal length container packer. Through the innovative use of two cylinders mounted crosswise within the machine, the overall length of the machine can be shortened without sacrificing the compaction chamber size. The machine accepts trash received from a trash chute and compacts into a two cubic yard front or rear load compaction container. The machine operates automatically by an electric eye, providing unattended operation until the container is full at which time it is removed from the machine and wheeled outside for pickup. This system reduces handling of waste and requires less custodial attention, translating into savings for owners and property managers. Also, because the volume of trash is significantly reduced during compaction, fewer pickups by the hauler are required, cutting disposal costs.

Suppliers

Company
Product
Description
Supplier Links
Horizontal Trash Compactor - 520T5 - Precision Machinery Systems Inc.
York, PA, USA
Horizontal Trash Compactor
520T5
Horizontal Trash Compactor 520T5
The 520T5 is a fully automatic, hydraulically operated packer capable of displacing up to 65 cubic yards of trash per hour, packing into a front or rear load compaction container. The machine body and ram body are 1/4" steel. The hopper is constructed of 11 gauge front and sides with a 1/4" rear impact plate to take the force of falling refuse. The 520T5 comes equipped with a 5 HP power unit for high volume applications. An industrial stationary container packer typically installed in multi-story buildings, this machine is ideally suited for those situations where shortened room length makes it impossible to use a normal length container packer. Through the innovative use of two cylinders mounted crosswise within the machine, the overall length of the machine can be shortened without sacrificing the compaction chamber size. The machine accepts trash received from a trash chute and compacts into a two cubic yard front or rear load compaction container. The machine operates automatically by an electric eye, providing unattended operation until the container is full at which time it is removed from the machine and wheeled outside for pickup. This system reduces handling of waste and requires less custodial attention, translating into savings for owners and property managers. Also, because the volume of trash is significantly reduced during compaction, fewer pickups by the hauler are required, cutting disposal costs.

The 520T5 is a fully automatic, hydraulically operated packer capable of displacing up to 65 cubic yards of trash per hour, packing into a front or rear load compaction container. The machine body and ram body are 1/4" steel. The hopper is constructed of 11 gauge front and sides with a 1/4" rear impact plate to take the force of falling refuse. The 520T5 comes equipped with a 5 HP power unit for high volume applications.
An industrial stationary container packer typically installed in multi-story buildings, this machine is ideally suited for those situations where shortened room length makes it impossible to use a normal length container packer. Through the innovative use of two cylinders mounted crosswise within the machine, the overall length of the machine can be shortened without sacrificing the compaction chamber size.
The machine accepts trash received from a trash chute and compacts into a two cubic yard front or rear load compaction container. The machine operates automatically by an electric eye, providing unattended operation until the container is full at which time it is removed from the machine and wheeled outside for pickup. This system reduces handling of waste and requires less custodial attention, translating into savings for owners and property managers. Also, because the volume of trash is significantly reduced during compaction, fewer pickups by the hauler are required, cutting disposal costs.

Supplier's Site

Technical Specifications

  Precision Machinery Systems Inc.
Product Category Waste Compactors
Product Number 520T5
Product Name Horizontal Trash Compactor
Equipment Type Compactor
Material Condition Dry
Applications Scrap / Solid Waste
Special Features Container or Hopper
Unlock Full Specs
to access all available technical data

Similar Products

LGEN-BR – Briquetter -  - Filtertech, Inc.
Specs
Equipment Type Compactor
View Details
PIG® Aerosol Single-Can Recycler - DRM1266 - New Pig Corporation
Specs
Equipment Type Crusher / Flattener
Applications Cans / Bottles; Recycling
View Details
Continuous Ribbon Densifier - 30X - Precision Machinery Systems Inc.
Precision Machinery Systems Inc.
Specs
Equipment Type Compactor
Material Condition Dry
Applications Plastics
View Details
Stationary Self-Contained Compactor - SSC-4660 - Sebright Products, Inc.
Specs
Equipment Type Compactor
Material Condition Dry; Wet
Applications Food Products; Scrap / Solid Waste
View Details