Precision Machinery Systems Inc. Horizontal Trash Compactor 1830-4000

Description
The Model 1830-4000 is specially designed to fit into very small trash rooms where a standard machine won't fit. It is a fully automatic, hydraulically operated packer which packs into a front or rear load compaction container. The machine body, sides and top are 1/4" steel plate. The ram face is 3/8" steel plate. Header bar is 5" x 5" x 1/2" steel angle. The hopper is constructed of 11 ga. steel plate with a 1/4" back plate to take the impact of falling refuse. The 1830-4000 comes equipped with a 1 HP power unit. An industrial stationary container packer typically installed in multi-story buildings, this machines compacts trash received from a trash chute and compacts into two cubic yard front or rear load compaction containers. The machine operates automatically by an electric eye, providing unattended operation until the container is full at which time it is removed from the machine and wheeled outside for pickup. This system reduces handling of waste and requires less custodial attention, translating into cost savings for owners and property managers. Also, because the volume of trash is significantly reduced during compaction, fewer pickups by the hauler are required, cutting disposal costs.
Description
The Model 1830-4000 is specially designed to fit into very small trash rooms where a standard machine won't fit. It is a fully automatic, hydraulically operated packer which packs into a front or rear load compaction container. The machine body, sides and top are 1/4" steel plate. The ram face is 3/8" steel plate. Header bar is 5" x 5" x 1/2" steel angle. The hopper is constructed of 11 ga. steel plate with a 1/4" back plate to take the impact of falling refuse. The 1830-4000 comes equipped with a 1 HP power unit. An industrial stationary container packer typically installed in multi-story buildings, this machines compacts trash received from a trash chute and compacts into two cubic yard front or rear load compaction containers. The machine operates automatically by an electric eye, providing unattended operation until the container is full at which time it is removed from the machine and wheeled outside for pickup. This system reduces handling of waste and requires less custodial attention, translating into cost savings for owners and property managers. Also, because the volume of trash is significantly reduced during compaction, fewer pickups by the hauler are required, cutting disposal costs.

Suppliers

Company
Product
Description
Supplier Links
Horizontal Trash Compactor - 1830-4000 - Precision Machinery Systems Inc.
York, PA, USA
Horizontal Trash Compactor
1830-4000
Horizontal Trash Compactor 1830-4000
The Model 1830-4000 is specially designed to fit into very small trash rooms where a standard machine won't fit. It is a fully automatic, hydraulically operated packer which packs into a front or rear load compaction container. The machine body, sides and top are 1/4" steel plate. The ram face is 3/8" steel plate. Header bar is 5" x 5" x 1/2" steel angle. The hopper is constructed of 11 ga. steel plate with a 1/4" back plate to take the impact of falling refuse. The 1830-4000 comes equipped with a 1 HP power unit. An industrial stationary container packer typically installed in multi-story buildings, this machines compacts trash received from a trash chute and compacts into two cubic yard front or rear load compaction containers. The machine operates automatically by an electric eye, providing unattended operation until the container is full at which time it is removed from the machine and wheeled outside for pickup. This system reduces handling of waste and requires less custodial attention, translating into cost savings for owners and property managers. Also, because the volume of trash is significantly reduced during compaction, fewer pickups by the hauler are required, cutting disposal costs.

The Model 1830-4000 is specially designed to fit into very small trash rooms where a standard machine won't fit. It is a fully automatic, hydraulically operated packer which packs into a front or rear load compaction container. The machine body, sides and top are 1/4" steel plate. The ram face is 3/8" steel plate. Header bar is 5" x 5" x 1/2" steel angle. The hopper is constructed of 11 ga. steel plate with a 1/4" back plate to take the impact of falling refuse. The 1830-4000 comes equipped with a 1 HP power unit. An industrial stationary container packer typically installed in multi-story buildings, this machines compacts trash received from a trash chute and compacts into two cubic yard front or rear load compaction containers. The machine operates automatically by an electric eye, providing unattended operation until the container is full at which time it is removed from the machine and wheeled outside for pickup. This system reduces handling of waste and requires less custodial attention, translating into cost savings for owners and property managers. Also, because the volume of trash is significantly reduced during compaction, fewer pickups by the hauler are required, cutting disposal costs.

Supplier's Site

Technical Specifications

  Precision Machinery Systems Inc.
Product Category Waste Compactors
Product Number 1830-4000
Product Name Horizontal Trash Compactor
Equipment Type Compactor
Material Condition Dry
Applications Scrap / Solid Waste
Special Features Container or Hopper
Unlock Full Specs
to access all available technical data

Similar Products

LGEN-BR – Briquetter -  - Filtertech, Inc.
Specs
Equipment Type Compactor
View Details
PIG® Aerosol Single-Can Recycler - DRM1266 - New Pig Corporation
Specs
Equipment Type Crusher / Flattener
Applications Cans / Bottles; Recycling
View Details
Continuous Ribbon Densifier - 15X - Precision Machinery Systems Inc.
Precision Machinery Systems Inc.
Specs
Equipment Type Compactor
Material Condition Dry
Applications Plastics
View Details
Drum Crusher / In-Drum Compactor - Sahara - Benko Products, Inc.
Specs
Equipment Type Compactor; Crusher / Flattener
Material Condition Dry
Applications Drums / Barrels
View Details