Precision Machinery Systems Inc. Horizontal Trash Compactor 10TM

Description
The Model 10TM is a single bag, bulkhead compactor which produces pre-cut, space-saving blocks of compacted refuse. This model is shorter in length than the standard Model 10T to accommodate smaller trash rooms. This machine can be chute fed for use in multi-story buildings, or hand fed for varied applications such as schools, hospitals, etc. The 10TM is a hydraulically operated concentric ram compactor with hardened cast ductile iron shear teeth compacting against a heavily reinforced door with a quick opening latch. The compaction body and compaction chamber are tubular in shape and form one continuous integral body of structural 3/8" steel plate. The ram is similarly constructed of 1/4" plate with a compaction face of 3/4" plate. Operation is exceptionally quiet. Heavy duty, 4 mil plastic bags are suggested for use with this machine. The bag is placed on the machine, the bulkhead door closed, and trash is compacted directly into the bag, minimizing handling by the operator. When full, the door is opened and the compacted slug is ejected from the machine. A photoelectric switch with solid state components starts the compaction cycle when refuse enters the hopper (chute fed model) and turns it off when the hopper is empty. The hand fed model is equipped with single cycle controls. The compactor automatically shuts off to prevent damage from an oversized or uncrushable object. A light indicates when refuse is compacted and the machine is ready to be unloaded. The chute fed model has a service access door located on the front of the hopper. The hand fed model has a plastic lid for ease of feeding. Both are equipped with an electrically interlocked safety switch.
Description
The Model 10TM is a single bag, bulkhead compactor which produces pre-cut, space-saving blocks of compacted refuse. This model is shorter in length than the standard Model 10T to accommodate smaller trash rooms. This machine can be chute fed for use in multi-story buildings, or hand fed for varied applications such as schools, hospitals, etc. The 10TM is a hydraulically operated concentric ram compactor with hardened cast ductile iron shear teeth compacting against a heavily reinforced door with a quick opening latch. The compaction body and compaction chamber are tubular in shape and form one continuous integral body of structural 3/8" steel plate. The ram is similarly constructed of 1/4" plate with a compaction face of 3/4" plate. Operation is exceptionally quiet. Heavy duty, 4 mil plastic bags are suggested for use with this machine. The bag is placed on the machine, the bulkhead door closed, and trash is compacted directly into the bag, minimizing handling by the operator. When full, the door is opened and the compacted slug is ejected from the machine. A photoelectric switch with solid state components starts the compaction cycle when refuse enters the hopper (chute fed model) and turns it off when the hopper is empty. The hand fed model is equipped with single cycle controls. The compactor automatically shuts off to prevent damage from an oversized or uncrushable object. A light indicates when refuse is compacted and the machine is ready to be unloaded. The chute fed model has a service access door located on the front of the hopper. The hand fed model has a plastic lid for ease of feeding. Both are equipped with an electrically interlocked safety switch.

Suppliers

Company
Product
Description
Supplier Links
Horizontal Trash Compactor - 10TM - Precision Machinery Systems Inc.
York, PA, USA
Horizontal Trash Compactor
10TM
Horizontal Trash Compactor 10TM
The Model 10TM is a single bag, bulkhead compactor which produces pre-cut, space-saving blocks of compacted refuse. This model is shorter in length than the standard Model 10T to accommodate smaller trash rooms. This machine can be chute fed for use in multi-story buildings, or hand fed for varied applications such as schools, hospitals, etc. The 10TM is a hydraulically operated concentric ram compactor with hardened cast ductile iron shear teeth compacting against a heavily reinforced door with a quick opening latch. The compaction body and compaction chamber are tubular in shape and form one continuous integral body of structural 3/8" steel plate. The ram is similarly constructed of 1/4" plate with a compaction face of 3/4" plate. Operation is exceptionally quiet. Heavy duty, 4 mil plastic bags are suggested for use with this machine. The bag is placed on the machine, the bulkhead door closed, and trash is compacted directly into the bag, minimizing handling by the operator. When full, the door is opened and the compacted slug is ejected from the machine. A photoelectric switch with solid state components starts the compaction cycle when refuse enters the hopper (chute fed model) and turns it off when the hopper is empty. The hand fed model is equipped with single cycle controls. The compactor automatically shuts off to prevent damage from an oversized or uncrushable object. A light indicates when refuse is compacted and the machine is ready to be unloaded. The chute fed model has a service access door located on the front of the hopper. The hand fed model has a plastic lid for ease of feeding. Both are equipped with an electrically interlocked safety switch.

The Model 10TM is a single bag, bulkhead compactor which produces pre-cut, space-saving blocks of compacted refuse. This model is shorter in length than the standard Model 10T to accommodate smaller trash rooms. This machine can be chute fed for use in multi-story buildings, or hand fed for varied applications such as schools, hospitals, etc. The 10TM is a hydraulically operated concentric ram compactor with hardened cast ductile iron shear teeth compacting against a heavily reinforced door with a quick opening latch. The compaction body and compaction chamber are tubular in shape and form one continuous integral body of structural 3/8" steel plate. The ram is similarly constructed of 1/4" plate with a compaction face of 3/4" plate. Operation is exceptionally quiet. Heavy duty, 4 mil plastic bags are suggested for use with this machine. The bag is placed on the machine, the bulkhead door closed, and trash is compacted directly into the bag, minimizing handling by the operator. When full, the door is opened and the compacted slug is ejected from the machine. A photoelectric switch with solid state components starts the compaction cycle when refuse enters the hopper (chute fed model) and turns it off when the hopper is empty. The hand fed model is equipped with single cycle controls. The compactor automatically shuts off to prevent damage from an oversized or uncrushable object. A light indicates when refuse is compacted and the machine is ready to be unloaded. The chute fed model has a service access door located on the front of the hopper. The hand fed model has a plastic lid for ease of feeding. Both are equipped with an electrically interlocked safety switch.

Supplier's Site

Technical Specifications

  Precision Machinery Systems Inc.
Product Category Waste Compactors
Product Number 10TM
Product Name Horizontal Trash Compactor
Equipment Type Compactor
Material Condition Dry
Applications Scrap / Solid Waste
Special Features Container or Hopper
Unlock Full Specs
to access all available technical data

Similar Products

LGEN-BR – Briquetter -  - Filtertech, Inc.
Specs
Equipment Type Compactor
View Details
PIG® Aerosol Single-Can Recycler - DRM1266 - New Pig Corporation
Specs
Equipment Type Crusher / Flattener
Applications Cans / Bottles; Recycling
View Details
Continuous Ribbon Densifier - 60XP - Precision Machinery Systems Inc.
Precision Machinery Systems Inc.
Specs
Equipment Type Compactor
Material Condition Dry
Applications Plastics
View Details
Pre-Crusher - 9860 PC - Sebright Products, Inc.
Sebright Products, Inc.
Specs
Equipment Type Crusher / Flattener
Material Condition Dry
Applications Drums / Barrels; Product Destruction
View Details