Precision Machinery Systems Inc. Can Densifier 10P

Description
The Toronita Model 10P densifier is designed for those applications where a high density slug of beverage cans is required, but where space is limited. Operation is automatic, with the unit being activated by an electric eye which senses material in the loading hopper. The machine senses when there is a complete slug and signals the operator to unload the machine. The hopper door is equipped with a safety switch for protection of the operator. A power unit with a 10 gallon hydraulic reservoir is provided. Industry standard components are used to make service fast and easy. The compaction cylinder has a 5" diameter bore with a 2-1/2" diameter rod. The equipment utilizes a 5 HP washdown duty motor with 3 phase, 60 cycle power at either 208, 230 or 460 volts. Equipment is furnished with a motor starter. Control voltage is 110 volt, single phase. The finish is a gray industrial enamel paint to provide protection from deterioration.
Description
The Toronita Model 10P densifier is designed for those applications where a high density slug of beverage cans is required, but where space is limited. Operation is automatic, with the unit being activated by an electric eye which senses material in the loading hopper. The machine senses when there is a complete slug and signals the operator to unload the machine. The hopper door is equipped with a safety switch for protection of the operator. A power unit with a 10 gallon hydraulic reservoir is provided. Industry standard components are used to make service fast and easy. The compaction cylinder has a 5" diameter bore with a 2-1/2" diameter rod. The equipment utilizes a 5 HP washdown duty motor with 3 phase, 60 cycle power at either 208, 230 or 460 volts. Equipment is furnished with a motor starter. Control voltage is 110 volt, single phase. The finish is a gray industrial enamel paint to provide protection from deterioration.

Suppliers

Company
Product
Description
Supplier Links
Can Densifier - 10P - Precision Machinery Systems Inc.
York, PA, USA
Can Densifier
10P
Can Densifier 10P
The Toronita Model 10P densifier is designed for those applications where a high density slug of beverage cans is required, but where space is limited. Operation is automatic, with the unit being activated by an electric eye which senses material in the loading hopper. The machine senses when there is a complete slug and signals the operator to unload the machine. The hopper door is equipped with a safety switch for protection of the operator. A power unit with a 10 gallon hydraulic reservoir is provided. Industry standard components are used to make service fast and easy. The compaction cylinder has a 5" diameter bore with a 2-1/2" diameter rod. The equipment utilizes a 5 HP washdown duty motor with 3 phase, 60 cycle power at either 208, 230 or 460 volts. Equipment is furnished with a motor starter. Control voltage is 110 volt, single phase. The finish is a gray industrial enamel paint to provide protection from deterioration.

The Toronita Model 10P densifier is designed for those applications where a high density slug of beverage cans is required, but where space is limited. Operation is automatic, with the unit being activated by an electric eye which senses material in the loading hopper. The machine senses when there is a complete slug and signals the operator to unload the machine. The hopper door is equipped with a safety switch for protection of the operator. A power unit with a 10 gallon hydraulic reservoir is provided. Industry standard components are used to make service fast and easy. The compaction cylinder has a 5" diameter bore with a 2-1/2" diameter rod. The equipment utilizes a 5 HP washdown duty motor with 3 phase, 60 cycle power at either 208, 230 or 460 volts. Equipment is furnished with a motor starter. Control voltage is 110 volt, single phase. The finish is a gray industrial enamel paint to provide protection from deterioration.

Supplier's Site

Technical Specifications

  Precision Machinery Systems Inc.
Product Category Waste Compactors
Product Number 10P
Product Name Can Densifier
Equipment Type Compactor
Material Condition Dry
Applications Plastics
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Aerosol Single-Can Recycler - DRM1266 - New Pig Corporation
Specs
Equipment Type Crusher / Flattener
Applications Cans / Bottles; Recycling
View Details
LGEN-BR – Briquetter -  - Filtertech, Inc.
Specs
Equipment Type Compactor
View Details
6 cu. yd. Heavy Duty Industrial Trash Compactor - CP-6002D - SP Industries, Inc.
Specs
Equipment Type Compactor (optional feature)
View Details
Continuous Ribbon Densifier - 15X - Precision Machinery Systems Inc.
Precision Machinery Systems Inc.
Specs
Equipment Type Compactor
Material Condition Dry
Applications Plastics
View Details