Precise Time and Frequency, Inc. GPS Receiver VF-3203A-WiMAX

Description
Features GPS Tracking: 12 parallel channels Acquisition Time: <1.5 minutes (warm start) Accuracy (1 PPS): <20ns Phase noise <-125dBc @ 10Hz offset Holdover: ~8 micro seconds/day 10/100 Base T Ethernet SNTP, SNMP, Telnet, DHCHP TCP/IP, HTTP Monitor/Control interface Alarm indicator and output GPS antenna and cable included 1U Package Applications Mobile WiMAX to meet 802.16e Description The GlobalTyme™ WiMax frequency reference provides extraordinary stability utilizing the cesium stability of the GPS satellite system. The unit comes in a 1U package tailored specifically for WiMax applications. Frequency standard performance is based on a high performance OCXO and the unit is equipped with three 10MHz RF outputs. For timing, synchronization the unit provides three 1 PPS outputs and an NTP output on the Ethernet port. The 1 PPS outputs are accurate to within <20 ns of UTC (USNO). For monitoring and control, the unit houses an Ethernet interface (RJ-45) with Telnet and SNMP protocols. There is also a fully web-driven browser interactive interface.
Datasheet
Description
Features GPS Tracking: 12 parallel channels Acquisition Time: <1.5 minutes (warm start) Accuracy (1 PPS): <20ns Phase noise <-125dBc @ 10Hz offset Holdover: ~8 micro seconds/day 10/100 Base T Ethernet SNTP, SNMP, Telnet, DHCHP TCP/IP, HTTP Monitor/Control interface Alarm indicator and output GPS antenna and cable included 1U Package Applications Mobile WiMAX to meet 802.16e Description The GlobalTyme™ WiMax frequency reference provides extraordinary stability utilizing the cesium stability of the GPS satellite system. The unit comes in a 1U package tailored specifically for WiMax applications. Frequency standard performance is based on a high performance OCXO and the unit is equipped with three 10MHz RF outputs. For timing, synchronization the unit provides three 1 PPS outputs and an NTP output on the Ethernet port. The 1 PPS outputs are accurate to within <20 ns of UTC (USNO). For monitoring and control, the unit houses an Ethernet interface (RJ-45) with Telnet and SNMP protocols. There is also a fully web-driven browser interactive interface.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GPS Receiver VF-3203A-WiMAX
Features GPS Tracking: 12 parallel channels Acquisition Time: <1.5 minutes (warm start) Accuracy (1 PPS): <20ns Phase noise <-125dBc @ 10Hz offset Holdover: ~8 micro seconds/day 10/100 Base T Ethernet SNTP, SNMP, Telnet, DHCHP TCP/IP, HTTP Monitor/Control interface Alarm indicator and output GPS antenna and cable included 1U Package Applications Mobile WiMAX to meet 802.16e Description The GlobalTyme™ WiMax frequency reference provides extraordinary stability utilizing the cesium stability of the GPS satellite system. The unit comes in a 1U package tailored specifically for WiMax applications. Frequency standard performance is based on a high performance OCXO and the unit is equipped with three 10MHz RF outputs. For timing, synchronization the unit provides three 1 PPS outputs and an NTP output on the Ethernet port. The 1 PPS outputs are accurate to within <20 ns of UTC (USNO). For monitoring and control, the unit houses an Ethernet interface (RJ-45) with Telnet and SNMP protocols. There is also a fully web-driven browser interactive interface.

Features

  • GPS Tracking: 12 parallel channels
  • Acquisition Time: <1.5 minutes (warm start)
  • Accuracy (1 PPS): <20ns
  • Phase noise <-125dBc @ 10Hz offset
  • Holdover: ~8 micro seconds/day
  • 10/100 Base T Ethernet
  • SNTP, SNMP, Telnet, DHCHP TCP/IP, HTTP
  • Monitor/Control interface
  • Alarm indicator and output
  • GPS antenna and cable included
  • 1U Package

Applications

  • Mobile WiMAX to meet 802.16e

Description
The GlobalTyme™ WiMax frequency reference provides extraordinary stability utilizing the cesium stability of the GPS satellite system. The unit comes in a 1U package tailored specifically for WiMax applications.
Frequency standard performance is based on a high performance OCXO and the unit is equipped with three 10MHz RF outputs.
For timing, synchronization the unit provides three 1 PPS outputs and an NTP output on the Ethernet port. The 1 PPS outputs are accurate to within <20 ns of UTC (USNO).
For monitoring and control, the unit houses an Ethernet interface (RJ-45) with Telnet and SNMP protocols. There is also a fully web-driven browser interactive interface.

Supplier's Site Datasheet

Technical Specifications

  Precise Time and Frequency, Inc.
Product Category Time and Frequency Standards
Product Number VF-3203A-WiMAX
Product Name GPS Receiver
Clock Method Crystal; External signal
Interface Serial; Status Indictaors; Ethernet
Outputs 1pps; 10MHz
Waveform Sign Wave
Unlock Full Specs
to access all available technical data

Similar Products

Low-Power Core Clock - LPCC - Kernco, Inc.
Specs
Clock Method Atomic clock
Interface Serial
Outputs 10MHz
View Details
GPS Receiver - VF-3203A - Precise Time and Frequency, Inc.
Precise Time and Frequency, Inc.
Specs
Clock Method Atomic clock; Crystal; External signal
Interface Serial; Status Indictaors; Ethernet
Outputs 1pps; 0.1MHz (optional feature); 1MHz (optional feature); 5MHz (optional feature); 10MHz; IRIG-B
View Details
High Performance Core Clock - HPCC - Kernco, Inc.
Specs
Clock Method Atomic clock
Interface Serial
Outputs 5MHz (optional feature); 10MHz
View Details
GPS Receiver - VF-3204AB - Precise Time and Frequency, Inc.
Precise Time and Frequency, Inc.
Specs
Clock Method Atomic clock; Crystal; External signal
Interface Serial; Status Indictaors; Ethernet
Outputs 1pps; 0.1MHz (optional feature); 1MHz (optional feature); 5MHz (optional feature); 10MHz; IRIG-B
View Details