Pratt & Whitney Measurement Systems, Inc. External Bench Micrometer SuperMicrometer™ : Model C 250

Description
If you're looking for a direct-reading bench micrometer and an electronic size comparator for use in the calibration laboratory or on the production floor, look no further, the third-generation External Supermicrometer Model C provides durability, digital accuracy, speed of measurement, and range of applications. The Supermicrometer is the most popular bench micrometer in the world that can measure just about any manufactured precision OD part or gages such as pins, plugs, and threads including API, NPT, NPTF, Dryseal, BSPP, BSPT, UN (Unified), M Profile (Metric), ACME, Buttress, UTS, UNC, UNF, UNEF, UNS, BSW (Whitworth), BA, BSC, BSF, BSP, to name a few. The External Supermicrometer Model C is also the industry standard, 3-Wire Thread Measuring System. The External Supermicrometer® Model C measures: Your Precision Parts Pin & Plug Gages External Thread Gages Dial / Test Indicators Taper Threads - Pipe Threads (API Gages) Dial Bore Gages Cylindrical Setting Gages Spheres Setting Masters / Setting Gauges Taps, Dies, and Cutting Tools Gears / Splines Feeler Gages Features & Benefits of the External Supermicrometer® Model C: Heavy-duty cylindrical bed - Chromium-plated cylinder ensures long life and performance integrity and the rack and pinion drive eliminates movement during the measuring cycle Adjustable pressure tailstock - Exclusive Electro limit® tailstock offers adjustable pressure from 2 to 48 ounces (50 to 1350 g) for reliability and optimum performance of your Supermike. Adjustable pressure is required for thread gage calibration and using 3-wires for Pitch Diameter (PD) measurement. Carbide-tipped measuring spindles - Non-rotating measuring spindles have long life, corrosion-free lapped anvils and are calibrated to ultra finish and precision. A must for measuring thousands of pins or precision components. Elevating table - Adjustability allows for presentation of the part to the instrument in a non-influencing manner Direct-reading, microprocessor-based digital display - Easy-to-read digital display provides direct reading in inch or metric units. Serial/RS 232 port is included. Calibrated analog meter - Establishes the reference zero for taking direct measurements from the microprocessor-based digital display Digital module - Divides the measurement into 0.000010 inch (0.25 micron) increments for high resolution. If higher resolution is needed, the Model PC Supermic bench micrometer has 0.000001 inch (0.025 micron) resolution. Optional GageCal® software - Microsoft® Windows based software reduces data entry, eliminates transcription errors, and speeds up measurements of your digital Supermicrometer. GageCal automatically enters tolerances for taper threads, plugs, pins, straingt threads (calculates pitch/major diameter) and flags out-of-tolerance conditions. The most widely used bench micrometer software!
Request a Quote
Description
If you're looking for a direct-reading bench micrometer and an electronic size comparator for use in the calibration laboratory or on the production floor, look no further, the third-generation External Supermicrometer Model C provides durability, digital accuracy, speed of measurement, and range of applications. The Supermicrometer is the most popular bench micrometer in the world that can measure just about any manufactured precision OD part or gages such as pins, plugs, and threads including API, NPT, NPTF, Dryseal, BSPP, BSPT, UN (Unified), M Profile (Metric), ACME, Buttress, UTS, UNC, UNF, UNEF, UNS, BSW (Whitworth), BA, BSC, BSF, BSP, to name a few. The External Supermicrometer Model C is also the industry standard, 3-Wire Thread Measuring System. The External Supermicrometer® Model C measures: Your Precision Parts Pin & Plug Gages External Thread Gages Dial / Test Indicators Taper Threads - Pipe Threads (API Gages) Dial Bore Gages Cylindrical Setting Gages Spheres Setting Masters / Setting Gauges Taps, Dies, and Cutting Tools Gears / Splines Feeler Gages Features & Benefits of the External Supermicrometer® Model C: Heavy-duty cylindrical bed - Chromium-plated cylinder ensures long life and performance integrity and the rack and pinion drive eliminates movement during the measuring cycle Adjustable pressure tailstock - Exclusive Electro limit® tailstock offers adjustable pressure from 2 to 48 ounces (50 to 1350 g) for reliability and optimum performance of your Supermike. Adjustable pressure is required for thread gage calibration and using 3-wires for Pitch Diameter (PD) measurement. Carbide-tipped measuring spindles - Non-rotating measuring spindles have long life, corrosion-free lapped anvils and are calibrated to ultra finish and precision. A must for measuring thousands of pins or precision components. Elevating table - Adjustability allows for presentation of the part to the instrument in a non-influencing manner Direct-reading, microprocessor-based digital display - Easy-to-read digital display provides direct reading in inch or metric units. Serial/RS 232 port is included. Calibrated analog meter - Establishes the reference zero for taking direct measurements from the microprocessor-based digital display Digital module - Divides the measurement into 0.000010 inch (0.25 micron) increments for high resolution. If higher resolution is needed, the Model PC Supermic bench micrometer has 0.000001 inch (0.025 micron) resolution. Optional GageCal® software - Microsoft® Windows based software reduces data entry, eliminates transcription errors, and speeds up measurements of your digital Supermicrometer. GageCal automatically enters tolerances for taper threads, plugs, pins, straingt threads (calculates pitch/major diameter) and flags out-of-tolerance conditions. The most widely used bench micrometer software!
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The External Supermicrometer is a direct-reading metrology instrument and electronic comparator for precision measurement of OD parts and gages. It features a chromium-plated cylindrical bed with rack and pinion drive, an adjustable Electrolimit tailstock offering 2-48 ozf pressure, and carbide-tipped non-rotating anvils. A digital display provides direct readings in inch or metric units at 0.000010 inch (0.3 micron) resolution, supported by a calibrated analog meter. The instrument includes an RS232C serial port and is traceable to NIST. It has a direct reading range of 1 inch (25.4 mm) and a total measuring range up to 10 inches (254 mm), with accuracy of 20 microinches (0.5 micron) and repeatability of 10 microinches (0.3 micron). The unit weighs 150 lbs (68 kg) and requires 25.5 x 11.5 in (65 x 30 cm) of bench space. Electrical input is 110/120V 60Hz or 220/240V 50Hz.

Datasheet Summary
Powered by GS/AI

The External Supermicrometer is a direct-reading metrology instrument and electronic comparator for precision measurement of OD parts and gages. It features a chromium-plated cylindrical bed with rack and pinion drive, an adjustable Electrolimit tailstock offering 2-48 ozf pressure, and carbide-tipped non-rotating anvils. A digital display provides direct readings in inch or metric units at 0.000010 inch (0.3 micron) resolution, supported by a calibrated analog meter. The instrument includes an RS232C serial port and is traceable to NIST. It has a direct reading range of 1 inch (25.4 mm) and a total measuring range up to 10 inches (254 mm), with accuracy of 20 microinches (0.5 micron) and repeatability of 10 microinches (0.3 micron). The unit weighs 150 lbs (68 kg) and requires 25.5 x 11.5 in (65 x 30 cm) of bench space. Electrical input is 110/120V 60Hz or 220/240V 50Hz.

Suppliers

Company
Product
Description
Supplier Links
External Bench Micrometer - SuperMicrometer™ : Model C 250 - Pratt & Whitney Measurement Systems, Inc.
Bloomfield, CT, United States
External Bench Micrometer
SuperMicrometer™ : Model C 250
External Bench Micrometer SuperMicrometer™ : Model C 250
If you're looking for a direct-reading bench micrometer and an electronic size comparator for use in the calibration laboratory or on the production floor, look no further, the third-generation External Supermicrometer Model C provides durability, digital accuracy, speed of measurement, and range of applications. The Supermicrometer is the most popular bench micrometer in the world that can measure just about any manufactured precision OD part or gages such as pins, plugs, and threads including API, NPT, NPTF, Dryseal, BSPP, BSPT, UN (Unified), M Profile (Metric), ACME, Buttress, UTS, UNC, UNF, UNEF, UNS, BSW (Whitworth), BA, BSC, BSF, BSP, to name a few. The External Supermicrometer Model C is also the industry standard, 3-Wire Thread Measuring System. The External Supermicrometer® Model C measures: Your Precision Parts Pin & Plug Gages External Thread Gages Dial / Test Indicators Taper Threads - Pipe Threads (API Gages) Dial Bore Gages Cylindrical Setting Gages Spheres Setting Masters / Setting Gauges Taps, Dies, and Cutting Tools Gears / Splines Feeler Gages Features & Benefits of the External Supermicrometer® Model C: Heavy-duty cylindrical bed - Chromium-plated cylinder ensures long life and performance integrity and the rack and pinion drive eliminates movement during the measuring cycle Adjustable pressure tailstock - Exclusive Electro limit® tailstock offers adjustable pressure from 2 to 48 ounces (50 to 1350 g) for reliability and optimum performance of your Supermike. Adjustable pressure is required for thread gage calibration and using 3-wires for Pitch Diameter (PD) measurement. Carbide-tipped measuring spindles - Non-rotating measuring spindles have long life, corrosion-free lapped anvils and are calibrated to ultra finish and precision. A must for measuring thousands of pins or precision components. Elevating table - Adjustability allows for presentation of the part to the instrument in a non-influencing manner Direct-reading, microprocessor-based digital display - Easy-to-read digital display provides direct reading in inch or metric units. Serial/RS 232 port is included. Calibrated analog meter - Establishes the reference zero for taking direct measurements from the microprocessor-based digital display Digital module - Divides the measurement into 0.000010 inch (0.25 micron) increments for high resolution. If higher resolution is needed, the Model PC Supermic bench micrometer has 0.000001 inch (0.025 micron) resolution. Optional GageCal® software - Microsoft® Windows based software reduces data entry, eliminates transcription errors, and speeds up measurements of your digital Supermicrometer. GageCal automatically enters tolerances for taper threads, plugs, pins, straingt threads (calculates pitch/major diameter) and flags out-of-tolerance conditions. The most widely used bench micrometer software!

If you're looking for a direct-reading bench micrometer and an electronic size comparator for use in the calibration laboratory or on the production floor, look no further, the third-generation External Supermicrometer Model C provides durability, digital accuracy, speed of measurement, and range of applications. The Supermicrometer is the most popular bench micrometer in the world that can measure just about any manufactured precision OD part or gages such as pins, plugs, and threads including API, NPT, NPTF, Dryseal, BSPP, BSPT, UN (Unified), M Profile (Metric), ACME, Buttress, UTS, UNC, UNF, UNEF, UNS, BSW (Whitworth), BA, BSC, BSF, BSP, to name a few. The External Supermicrometer Model C is also the industry standard, 3-Wire Thread Measuring System.

The External Supermicrometer® Model C measures:

  • Your Precision Parts
  • Pin & Plug Gages
  • External Thread Gages
  • Dial / Test Indicators
  • Taper Threads - Pipe Threads (API Gages)
  • Dial Bore Gages
  • Cylindrical Setting Gages
  • Spheres
  • Setting Masters / Setting Gauges
  • Taps, Dies, and Cutting Tools
  • Gears / Splines
  • Feeler Gages

Features & Benefits of the External Supermicrometer® Model C:

  • Heavy-duty cylindrical bed - Chromium-plated cylinder ensures long life and performance integrity and the rack and pinion drive eliminates movement during the measuring cycle
  • Adjustable pressure tailstock - Exclusive Electro limit® tailstock offers adjustable pressure from 2 to 48 ounces (50 to 1350 g) for reliability and optimum performance of your Supermike. Adjustable pressure is required for thread gage calibration and using 3-wires for Pitch Diameter (PD) measurement.
  • Carbide-tipped measuring spindles - Non-rotating measuring spindles have long life, corrosion-free lapped anvils and are calibrated to ultra finish and precision. A must for measuring thousands of pins or precision components.
  • Elevating table - Adjustability allows for presentation of the part to the instrument in a non-influencing manner
  • Direct-reading, microprocessor-based digital display - Easy-to-read digital display provides direct reading in inch or metric units. Serial/RS 232 port is included.
  • Calibrated analog meter - Establishes the reference zero for taking direct measurements from the microprocessor-based digital display
  • Digital module - Divides the measurement into 0.000010 inch (0.25 micron) increments for high resolution. If higher resolution is needed, the Model PC Supermic bench micrometer has 0.000001 inch (0.025 micron) resolution.
  • Optional GageCal® software - Microsoft® Windows based software reduces data entry, eliminates transcription errors, and speeds up measurements of your digital Supermicrometer. GageCal automatically enters tolerances for taper threads, plugs, pins, straingt threads (calculates pitch/major diameter) and flags out-of-tolerance conditions. The most widely used bench micrometer software!
Supplier's Site Datasheet

Technical Specifications

  Pratt & Whitney Measurement Systems, Inc.
Product Category Dimensional Gages and Instruments
Product Number SuperMicrometer™ : Model C 250
Product Name External Bench Micrometer
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units English; Metric
Gage / Instrument Type Gaging System or Station; Indicator / Comparator; Micrometer; Length
Gaging Technology Electronic; Mechanical
Display Dial / Analog / Direct Reading; Digital Display
Unlock Full Specs
to access all available technical data

Similar Products

Bench Micrometer - SuperMicrometer™ : Model 504 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units English; Metric
Gage / Instrument Type Gaging System or Station; Indicator / Comparator; Micrometer; Length
View Details
Standard Measuring System - LabMaster® : Model LMS 200 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units English; Metric
Gage / Instrument Type Laser micrometer; Gage Block, Master, or Setting Gage; Gaging System or Station; Go / No-Go, Attribute, or Functional; Height Gage; Indicator / Comparator; Micrometer; Pin or Plug Gage
View Details
Computer Based Bench Micrometer - Supermicrometer™ : Model PC500 - Pratt & Whitney Measurement Systems, Inc.
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units English; Metric
Gage / Instrument Type Gaging System or Station; Indicator / Comparator; Micrometer; Length
View Details
Computer Based Bench Micrometer - Supermicrometer™ : Model PC625 - Pratt & Whitney Measurement Systems, Inc.
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units English; Metric
Gage / Instrument Type Gaging System or Station; Indicator / Comparator; Micrometer; Length
View Details