The Pratt & Whitney Model U304393 is a digital-inch module-based linear distance measuring machine, designed for high-accuracy, traceable length measurements certified to NIST standards. It features a precision graduated master bar for non-accumulative accuracy across its range and is configured for a 24-inch (600 mm) measuring capacity. The system includes an optical aligning head, an elevating table, and a digital display for absolute measurements, with operation set by referencing a master gage. It is supported by a seasoned iron bed and precision ways for stability and repeatability. The instrument is covered by a one-year warranty and meets ISO 17025 calibration standards.
When high accuracy and reliability are foremost requirements, consider the Pratt & Whitney Digital and Laser Measuring Machine. These instruments are designed for many years of operation with minimum maintenance, without sacrificing accuracy or repeatability. These long length measuring machines are offered in standard lengths to 120 inches (3 meters) with either our digital (Electro limit) or laser based transducer, both easily measuring length, diameter, pitch diameter, roundness, parallelism, taper, and your precision parts.
The Digital (Electro limit) Measuring Machine utilizes a precision graduated master bar and maintains a non-accumulative accuracy throughout the measuring range.
Digital Measuring Machine 24 inch (600 mm) - Model DMM-610 / part# U304393
Digital Measuring Machine 48 inch (1200 mm) - Model DMM-1219 / part# U304395
Digital Measuring Machine 80 inch (2000 mm) - Model DMM-2032 / part# U304396
Digital Measuring Machine 120 inch (3000 mm) - Model DMM-3048 / part# U304397
Standard / Digital part numbers:
24 inch = U50076 / U304393
36 inch = U50077 / U304395 (48 inch Model)
48 inch = U50078 / U304395
80 inch = U50079 / U304396
120 inch = U50080 / U304397
Our most recently developed Laser Measuring Machine provides laser interferometric measurements over the range of the system while utilizing a single master.
Laser Measuring Machine 48 inch (1200 mm) - Model LMM-1219 / part # U307549 (new Model)
Laser Measuring Machine 80 inch (2000 mm) - Model LMM-2032 / part # U307740 (new Model)
Additional Laser Measuring Machine part numbers include: U305638, U305468, U305469, U305603.
| Pratt & Whitney Measurement Systems, Inc. | |
|---|---|
| Product Category | Dimensional Gages and Instruments |
| Product Number | Model U304393 |
| Product Name | Linear Distance Measuring System |
| Mounting / Loading Options | Benchtop or Floor |
| Measurement Scale / Units | English; Metric |
| Gage / Instrument Type | Gaging System or Station; Indicator / Comparator; Micrometer; Length |
| Gaging Technology | Electronic |
| Display | Dial / Analog / Direct Reading; Digital Display |