PowerFilm, Inc. Solar Component - SP3-37

Description
This thin-film amorphous silicon flexible solar module is laminated with standard duty PET and foil tape contact terminals. It’s well suited to collect direct sunlight and indirect light in shady areas. A long product lifetime can be achieved when the module is assembled with adequate moisture and UV mitigation. Electrical Specifications: Full Sun Power: 66mW Operating Voltage: 3.0V Current: 22mA 1/4 Sun Power: 15mW Operating Voltage: 3.0V Current: 5.0mA All Levels Average Voc: 4.1V Maximum Voc: 4.6V Isc: 28.0mA Physical Specifications: Dimensions: 64.0 x 36.5 (mm) / 2.52 x 1.44 (in) Weight: 0.03oz / 0.85g Thickness: 0.22mm
Datasheet
Description
This thin-film amorphous silicon flexible solar module is laminated with standard duty PET and foil tape contact terminals. It’s well suited to collect direct sunlight and indirect light in shady areas. A long product lifetime can be achieved when the module is assembled with adequate moisture and UV mitigation. Electrical Specifications: Full Sun Power: 66mW Operating Voltage: 3.0V Current: 22mA 1/4 Sun Power: 15mW Operating Voltage: 3.0V Current: 5.0mA All Levels Average Voc: 4.1V Maximum Voc: 4.6V Isc: 28.0mA Physical Specifications: Dimensions: 64.0 x 36.5 (mm) / 2.52 x 1.44 (in) Weight: 0.03oz / 0.85g Thickness: 0.22mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solar Component - SP3-37 -  - PowerFilm, Inc.
Ames, IA, United States
Solar Component - SP3-37
Solar Component - SP3-37
This thin-film amorphous silicon flexible solar module is laminated with standard duty PET and foil tape contact terminals. It’s well suited to collect direct sunlight and indirect light in shady areas. A long product lifetime can be achieved when the module is assembled with adequate moisture and UV mitigation. Electrical Specifications: Full Sun Power: 66mW Operating Voltage: 3.0V Current: 22mA 1/4 Sun Power: 15mW Operating Voltage: 3.0V Current: 5.0mA All Levels Average Voc: 4.1V Maximum Voc: 4.6V Isc: 28.0mA Physical Specifications: Dimensions: 64.0 x 36.5 (mm) / 2.52 x 1.44 (in) Weight: 0.03oz / 0.85g Thickness: 0.22mm

This thin-film amorphous silicon flexible solar module is laminated with standard duty PET and foil tape contact terminals. It’s well suited to collect direct sunlight and indirect light in shady areas. A long product lifetime can be achieved when the module is assembled with adequate moisture and UV mitigation.

Electrical Specifications:

Full Sun

  • Power: 66mW
  • Operating Voltage: 3.0V
  • Current: 22mA

1/4 Sun

  • Power: 15mW
  • Operating Voltage: 3.0V
  • Current: 5.0mA

All Levels

  • Average Voc: 4.1V
  • Maximum Voc: 4.6V
  • Isc: 28.0mA

Physical Specifications:

  • Dimensions: 64.0 x 36.5 (mm) / 2.52 x 1.44 (in)
  • Weight: 0.03oz / 0.85g
  • Thickness: 0.22mm
Supplier's Site Datasheet

Technical Specifications

  PowerFilm, Inc.
Product Category Photovoltaic Cells
Product Name Solar Component - SP3-37
Material Amorphous Silicon
Power 0.0660 watts
Open Circuit Voltage 4.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Monocrystalline Solar Cells - XS156B3 - Motech Solar
Specs
Material Monocrystalline Silicon
Power 4.32 to 4.68 watts
Efficiency 18.1 to 19.6 %
View Details
Amorphous Silicon Solar Cell - 33D - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
Specs
Material Amorphous Silicon
View Details
Solar Cell - 156 Mono PERC Cell - Jinko Solar
Specs
Material Monocrystalline Silicon
Power 4.93 to 5.16 watts
Efficiency 20.3 to 21.3 %
View Details