PowerFilm, Inc. Solar Component - MPT2.4-21

Description
This thin-film amorphous silicon flexible solar module is laminated with standard duty PET and foil tape contact terminals. It’s well suited to collect direct sunlight and indirect light in shady areas. A long product lifetime can be achieved when the module is assembled with adequate moisture and UV mitigation. Electrical Specifications: Full Sun Power: 34mW Operating Voltage: 2.4V Current: 14.2mA 1/4 Sun Power: 7.7mW Operating Voltage: 2.4V Current: 3.2mA All Levels Average Voc: 3.2V Maximum Voc: 3.7V Isc: 18.3mA Physical Specifications: Dimensions: 54.0 x 20.9 (mm) / 2.13 x 0.82 (in) Weight: 0.02oz / 0.40g Thickness: 0.22mm
Datasheet
Description
This thin-film amorphous silicon flexible solar module is laminated with standard duty PET and foil tape contact terminals. It’s well suited to collect direct sunlight and indirect light in shady areas. A long product lifetime can be achieved when the module is assembled with adequate moisture and UV mitigation. Electrical Specifications: Full Sun Power: 34mW Operating Voltage: 2.4V Current: 14.2mA 1/4 Sun Power: 7.7mW Operating Voltage: 2.4V Current: 3.2mA All Levels Average Voc: 3.2V Maximum Voc: 3.7V Isc: 18.3mA Physical Specifications: Dimensions: 54.0 x 20.9 (mm) / 2.13 x 0.82 (in) Weight: 0.02oz / 0.40g Thickness: 0.22mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solar Component - MPT2.4-21 -  - PowerFilm, Inc.
Ames, IA, United States
Solar Component - MPT2.4-21
Solar Component - MPT2.4-21
This thin-film amorphous silicon flexible solar module is laminated with standard duty PET and foil tape contact terminals. It’s well suited to collect direct sunlight and indirect light in shady areas. A long product lifetime can be achieved when the module is assembled with adequate moisture and UV mitigation. Electrical Specifications: Full Sun Power: 34mW Operating Voltage: 2.4V Current: 14.2mA 1/4 Sun Power: 7.7mW Operating Voltage: 2.4V Current: 3.2mA All Levels Average Voc: 3.2V Maximum Voc: 3.7V Isc: 18.3mA Physical Specifications: Dimensions: 54.0 x 20.9 (mm) / 2.13 x 0.82 (in) Weight: 0.02oz / 0.40g Thickness: 0.22mm

This thin-film amorphous silicon flexible solar module is laminated with standard duty PET and foil tape contact terminals. It’s well suited to collect direct sunlight and indirect light in shady areas. A long product lifetime can be achieved when the module is assembled with adequate moisture and UV mitigation.

Electrical Specifications:

Full Sun

  • Power: 34mW
  • Operating Voltage: 2.4V
  • Current: 14.2mA

1/4 Sun

  • Power: 7.7mW
  • Operating Voltage: 2.4V
  • Current: 3.2mA

All Levels

  • Average Voc: 3.2V
  • Maximum Voc: 3.7V
  • Isc: 18.3mA

Physical Specifications:

  • Dimensions: 54.0 x 20.9 (mm) / 2.13 x 0.82 (in)
  • Weight: 0.02oz / 0.40g
  • Thickness: 0.22mm
Supplier's Site Datasheet

Technical Specifications

  PowerFilm, Inc.
Product Category Photovoltaic Cells
Product Name Solar Component - MPT2.4-21
Material Amorphous Silicon
Power 0.0340 watts
Open Circuit Voltage 3.7 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solar Cell - 156 Mono PERC Cell - Jinko Solar
Specs
Material Monocrystalline Silicon
Power 4.93 to 5.16 watts
Efficiency 20.3 to 21.3 %
View Details
Monocrystalline Silicon & Polycrystalline Silicon Solar Cell - FBSPL29 90x120 5.5v 200mA - Ningbo Best Group Co., Ltd.
Specs
Material Monocrystalline Silicon; Polycrystalline Silicon
View Details
Multicrystalline Solar Cells - IM156B4 - Motech Solar
Specs
Material Polycrystalline Silicon
Power 4.09 to 4.53 watts
Efficiency 16.8 to 18.6 %
View Details