Motech Solar Monocrystalline Solar Cells XS156B3

Description
X-Cells are our most efficient line of monocrystalline solar cells.With anisotropic, dark blue surfaces that absorb the most sunlight, these cells are able to convert the maximum amount of light into energy. XS156B3 Cell Product Specifications Dimension : 156 mm x 156 mm ± 0.5 mm Diagonal : 200mm ± 1.0 mm(round chamfers) Thickness(Si) : 200µm ± 20µm Front : Anisotropically texturized surface, dark silicon nitride anti-reflection coatings Diagonal : Full-surface aluminum back surface field 2.5mm (silver / aluminum) discontinuous soldering pads
Datasheet
Description
X-Cells are our most efficient line of monocrystalline solar cells.With anisotropic, dark blue surfaces that absorb the most sunlight, these cells are able to convert the maximum amount of light into energy. XS156B3 Cell Product Specifications Dimension : 156 mm x 156 mm ± 0.5 mm Diagonal : 200mm ± 1.0 mm(round chamfers) Thickness(Si) : 200µm ± 20µm Front : Anisotropically texturized surface, dark silicon nitride anti-reflection coatings Diagonal : Full-surface aluminum back surface field 2.5mm (silver / aluminum) discontinuous soldering pads
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Monocrystalline Solar Cells - XS156B3 - Motech Solar
Newark, DE, USA
Monocrystalline Solar Cells
XS156B3
Monocrystalline Solar Cells XS156B3
X-Cells are our most efficient line of monocrystalline solar cells.With anisotropic, dark blue surfaces that absorb the most sunlight, these cells are able to convert the maximum amount of light into energy. XS156B3 Cell Product Specifications Dimension : 156 mm x 156 mm ± 0.5 mm Diagonal : 200mm ± 1.0 mm(round chamfers) Thickness(Si) : 200µm ± 20µm Front : Anisotropically texturized surface, dark silicon nitride anti-reflection coatings Diagonal : Full-surface aluminum back surface field 2.5mm (silver / aluminum) discontinuous soldering pads

X-Cells are our most efficient line of monocrystalline solar cells.With anisotropic, dark blue surfaces that absorb the most sunlight, these cells are able to convert the maximum amount of light into energy.

XS156B3 Cell Product Specifications
Dimension : 156 mm x 156 mm ± 0.5 mm
Diagonal : 200mm ± 1.0 mm(round chamfers)
Thickness(Si) : 200µm ± 20µm
Front : Anisotropically texturized surface, dark silicon
nitride anti-reflection coatings
Diagonal : Full-surface aluminum back surface field
2.5mm (silver / aluminum) discontinuous
soldering pads

Supplier's Site Datasheet

Technical Specifications

  Motech Solar
Product Category Photovoltaic Cells
Product Number XS156B3
Product Name Monocrystalline Solar Cells
Material Monocrystalline Silicon
Unlock Full Specs
to access all available technical data

Similar Products

Multicrystalline Solar Cells - IM156B4 - Motech Solar
Specs
Material Polycrystalline Silicon
Power 4.09 to 4.53 watts
Efficiency 16.8 to 18.6 %
View Details
Amorphous Silicon Solar Cell - 33F - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
Specs
Material Amorphous Silicon
View Details
Solar Cell - 156 Mono PERC Cell - Jinko Solar
Specs
Material Monocrystalline Silicon
Power 4.93 to 5.16 watts
Efficiency 20.3 to 21.3 %
View Details