PowerFilm, Inc. Solar Component - PT15-150

Description
This ruggedized thin-film amorphous silicon flexible solar module is laminated with high-performance ETFE, and tinned copper ribbon leads. It’s well suited to collect direct and indirect sunlight in shady areas and offers robust protection against UV, moisture, and weather with an IP68 laminate edge seal and 20-year UV-rated materials. Electrical Specifications: Full Sun Power: 1.54W Operating Voltage: 15.4V Current: 100mA 1/4 Sun Power: 347mW Operating Voltage: 15.4V Current: 22.5mA All Levels Average Voc: 19.0V Maximum Voc: 22.2V Isc: 128mA Physical Specifications: Dimensions: 283.0 x 172.0 (mm) / 11.14 x 6.77 (in) Weight: 2.00oz / 56.70g Thickness: 0.57mm
Datasheet
Description
This ruggedized thin-film amorphous silicon flexible solar module is laminated with high-performance ETFE, and tinned copper ribbon leads. It’s well suited to collect direct and indirect sunlight in shady areas and offers robust protection against UV, moisture, and weather with an IP68 laminate edge seal and 20-year UV-rated materials. Electrical Specifications: Full Sun Power: 1.54W Operating Voltage: 15.4V Current: 100mA 1/4 Sun Power: 347mW Operating Voltage: 15.4V Current: 22.5mA All Levels Average Voc: 19.0V Maximum Voc: 22.2V Isc: 128mA Physical Specifications: Dimensions: 283.0 x 172.0 (mm) / 11.14 x 6.77 (in) Weight: 2.00oz / 56.70g Thickness: 0.57mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solar Component - PT15-150 -  - PowerFilm, Inc.
Ames, IA, United States
Solar Component - PT15-150
Solar Component - PT15-150
This ruggedized thin-film amorphous silicon flexible solar module is laminated with high-performance ETFE, and tinned copper ribbon leads. It’s well suited to collect direct and indirect sunlight in shady areas and offers robust protection against UV, moisture, and weather with an IP68 laminate edge seal and 20-year UV-rated materials. Electrical Specifications: Full Sun Power: 1.54W Operating Voltage: 15.4V Current: 100mA 1/4 Sun Power: 347mW Operating Voltage: 15.4V Current: 22.5mA All Levels Average Voc: 19.0V Maximum Voc: 22.2V Isc: 128mA Physical Specifications: Dimensions: 283.0 x 172.0 (mm) / 11.14 x 6.77 (in) Weight: 2.00oz / 56.70g Thickness: 0.57mm

This ruggedized thin-film amorphous silicon flexible solar module is laminated with high-performance ETFE, and tinned copper ribbon leads. It’s well suited to collect direct and indirect sunlight in shady areas and offers robust protection against UV, moisture, and weather with an IP68 laminate edge seal and 20-year UV-rated materials.

Electrical Specifications:

Full Sun

  • Power: 1.54W
  • Operating Voltage: 15.4V
  • Current: 100mA

1/4 Sun

  • Power: 347mW
  • Operating Voltage: 15.4V
  • Current: 22.5mA

All Levels

  • Average Voc: 19.0V
  • Maximum Voc: 22.2V
  • Isc: 128mA

Physical Specifications:

  • Dimensions: 283.0 x 172.0 (mm) / 11.14 x 6.77 (in)
  • Weight: 2.00oz / 56.70g
  • Thickness: 0.57mm
Supplier's Site Datasheet

Technical Specifications

  PowerFilm, Inc.
Product Category Photovoltaic Cells
Product Name Solar Component - PT15-150
Material Amorphous Silicon
Power 1.54 watts
Open Circuit Voltage 22.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solar Cell - 156 Mono PERC Cell - Jinko Solar
Specs
Material Monocrystalline Silicon
Power 4.93 to 5.16 watts
Efficiency 20.3 to 21.3 %
View Details
Monocrystalline Silicon & Polycrystalline Silicon Solar Cell - FBSPL21 30X35 - Ningbo Best Group Co., Ltd.
Specs
Material Monocrystalline Silicon; Polycrystalline Silicon
View Details
Monocrystalline Solar Cells - XS156B3 - Motech Solar
Specs
Material Monocrystalline Silicon
Power 4.32 to 4.68 watts
Efficiency 18.1 to 19.6 %
View Details