PowerFilm, Inc. ONP2.4-15x94

Description
This thin-film amorphous silicon flexible solar module is laminated with standard duty PET and foil tape contact terminals. It’s well suited to collect direct sunlight and indirect light in shady areas. A long product lifetime can be achieved when the module is assembled with adequate moisture and UV mitigation. Electrical Specifications: Full Sun Power: 45mW Operating Voltage: 2.4V Current: 18.6mA 1/4 Sun Power: 10.1mW Operating Voltage: 2.4V Current: 4.2mA All Light Levels Average Voc: 3.2V Maximum Voc: 3.7V Isc: 24.2mA Physical Specifications: Dimensions: 94.0 x 14.6 (mm) / 3.70 x 0.57 (in) Weight: 0.01oz / 0.40g Thickness: 0.22mm
Datasheet
Description
This thin-film amorphous silicon flexible solar module is laminated with standard duty PET and foil tape contact terminals. It’s well suited to collect direct sunlight and indirect light in shady areas. A long product lifetime can be achieved when the module is assembled with adequate moisture and UV mitigation. Electrical Specifications: Full Sun Power: 45mW Operating Voltage: 2.4V Current: 18.6mA 1/4 Sun Power: 10.1mW Operating Voltage: 2.4V Current: 4.2mA All Light Levels Average Voc: 3.2V Maximum Voc: 3.7V Isc: 24.2mA Physical Specifications: Dimensions: 94.0 x 14.6 (mm) / 3.70 x 0.57 (in) Weight: 0.01oz / 0.40g Thickness: 0.22mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ONP2.4-15x94 -  - PowerFilm, Inc.
Ames, IA, United States
ONP2.4-15x94
ONP2.4-15x94
This thin-film amorphous silicon flexible solar module is laminated with standard duty PET and foil tape contact terminals. It’s well suited to collect direct sunlight and indirect light in shady areas. A long product lifetime can be achieved when the module is assembled with adequate moisture and UV mitigation. Electrical Specifications: Full Sun Power: 45mW Operating Voltage: 2.4V Current: 18.6mA 1/4 Sun Power: 10.1mW Operating Voltage: 2.4V Current: 4.2mA All Light Levels Average Voc: 3.2V Maximum Voc: 3.7V Isc: 24.2mA Physical Specifications: Dimensions: 94.0 x 14.6 (mm) / 3.70 x 0.57 (in) Weight: 0.01oz / 0.40g Thickness: 0.22mm

This thin-film amorphous silicon flexible solar module is laminated with standard duty PET and foil tape contact terminals. It’s well suited to collect direct sunlight and indirect light in shady areas. A long product lifetime can be achieved when the module is assembled with adequate moisture and UV mitigation.

Electrical Specifications:

Full Sun

  • Power: 45mW
  • Operating Voltage: 2.4V
  • Current: 18.6mA

1/4 Sun

  • Power: 10.1mW
  • Operating Voltage: 2.4V
  • Current: 4.2mA

All Light Levels

  • Average Voc: 3.2V
  • Maximum Voc: 3.7V
  • Isc: 24.2mA

Physical Specifications:

  • Dimensions: 94.0 x 14.6 (mm) / 3.70 x 0.57 (in)
  • Weight: 0.01oz / 0.40g
  • Thickness: 0.22mm
Supplier's Site Datasheet

Technical Specifications

  PowerFilm, Inc.
Product Category Photovoltaic Cells
Product Name ONP2.4-15x94
Material Amorphous Silicon
Power 0.0450 watts
Open Circuit Voltage 3.7 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solar Cell - 156 Mono PERC Cell - Jinko Solar
Specs
Material Monocrystalline Silicon
Power 4.93 to 5.16 watts
Efficiency 20.3 to 21.3 %
View Details
Solar Cells - 1996-INP3.6-12X310-ND - DigiKey
Specs
Material Amorphous Silicon
View Details
Amorphous Silicon Solar Cell - 33A - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
Specs
Material Monocrystalline Silicon; Polycrystalline Silicon
View Details
Monocrystalline Solar Cells - XS156B3 - Motech Solar
Specs
Material Monocrystalline Silicon
Power 4.32 to 4.68 watts
Efficiency 18.1 to 19.6 %
View Details