PowerFilm, Inc. Solar Component - MPT3.6-75

Description
This thin-film amorphous silicon flexible solar module is laminated with standard duty PET and foil tape contact terminals. It’s well suited to collect direct sunlight and indirect light in shady areas. A long product lifetime can be achieved when the module is assembled with adequate moisture and UV mitigation. Electrical Specifications: Full Sun Power: 180mW Operating Voltage: 3.6V Current: 50mA 1/4 Sun Power: 41mW Operating Voltage: 3.6V Current: 11.3mA All Levels Average Voc: 4.9V Maximum Voc: 5.5V Isc: 64mA Physical Specifications: Dimensions: 74.0 x 73.0 (mm) / 2.91 x 2.87 (in) Weight: 0.06oz / 1.70g Thickness: 0.22mm
Datasheet
Description
This thin-film amorphous silicon flexible solar module is laminated with standard duty PET and foil tape contact terminals. It’s well suited to collect direct sunlight and indirect light in shady areas. A long product lifetime can be achieved when the module is assembled with adequate moisture and UV mitigation. Electrical Specifications: Full Sun Power: 180mW Operating Voltage: 3.6V Current: 50mA 1/4 Sun Power: 41mW Operating Voltage: 3.6V Current: 11.3mA All Levels Average Voc: 4.9V Maximum Voc: 5.5V Isc: 64mA Physical Specifications: Dimensions: 74.0 x 73.0 (mm) / 2.91 x 2.87 (in) Weight: 0.06oz / 1.70g Thickness: 0.22mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solar Component - MPT3.6-75 -  - PowerFilm, Inc.
Ames, IA, United States
Solar Component - MPT3.6-75
Solar Component - MPT3.6-75
This thin-film amorphous silicon flexible solar module is laminated with standard duty PET and foil tape contact terminals. It’s well suited to collect direct sunlight and indirect light in shady areas. A long product lifetime can be achieved when the module is assembled with adequate moisture and UV mitigation. Electrical Specifications: Full Sun Power: 180mW Operating Voltage: 3.6V Current: 50mA 1/4 Sun Power: 41mW Operating Voltage: 3.6V Current: 11.3mA All Levels Average Voc: 4.9V Maximum Voc: 5.5V Isc: 64mA Physical Specifications: Dimensions: 74.0 x 73.0 (mm) / 2.91 x 2.87 (in) Weight: 0.06oz / 1.70g Thickness: 0.22mm

This thin-film amorphous silicon flexible solar module is laminated with standard duty PET and foil tape contact terminals. It’s well suited to collect direct sunlight and indirect light in shady areas. A long product lifetime can be achieved when the module is assembled with adequate moisture and UV mitigation.

Electrical Specifications:

Full Sun

  • Power: 180mW
  • Operating Voltage: 3.6V
  • Current: 50mA

1/4 Sun

  • Power: 41mW
  • Operating Voltage: 3.6V
  • Current: 11.3mA

All Levels

  • Average Voc: 4.9V
  • Maximum Voc: 5.5V
  • Isc: 64mA

Physical Specifications:

  • Dimensions: 74.0 x 73.0 (mm) / 2.91 x 2.87 (in)
  • Weight: 0.06oz / 1.70g
  • Thickness: 0.22mm
Supplier's Site Datasheet

Technical Specifications

  PowerFilm, Inc.
Product Category Photovoltaic Cells
Product Name Solar Component - MPT3.6-75
Material Amorphous Silicon
Power 0.1800 watts
Open Circuit Voltage 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solar Cell - 156 Mono PERC Cell - Jinko Solar
Specs
Material Monocrystalline Silicon
Power 4.93 to 5.16 watts
Efficiency 20.3 to 21.3 %
View Details
Monocrystalline Silicon & Polycrystalline Silicon Solar Cell - FBSPL01 115X170Solar Cell - Ningbo Best Group Co., Ltd.
Specs
Material Monocrystalline Silicon; Polycrystalline Silicon
View Details
Multicrystalline Solar Cells - IM156B4 - Motech Solar
Specs
Material Polycrystalline Silicon
Power 4.09 to 4.53 watts
Efficiency 16.8 to 18.6 %
View Details