PowerFilm, Inc. Solar Component - MPT3.6-150

Description
This thin-film amorphous silicon flexible solar module is laminated with standard duty PET and foil tape contact terminals. It’s well suited to collect direct sunlight and indirect light in shady areas. A long product lifetime can be achieved when the module is assembled with adequate moisture and UV mitigation. Electrical Specifications: Full Sun Power: 360mW Operating Voltage: 3.6V Current: 100mA 1/4 Sun Power: 81mW Operating Voltage: 3.6V Current: 22.5mA All Levels Average Voc: 4.9V Maximum Voc: 5.5V Isc: 128mA Physical Specifications: Dimensions: 74.0 x 146.0 (mm) / 2.91 x 5.75 (in) Weight: 0.10oz / 2.83g Thickness: 0.22mm
Datasheet
Description
This thin-film amorphous silicon flexible solar module is laminated with standard duty PET and foil tape contact terminals. It’s well suited to collect direct sunlight and indirect light in shady areas. A long product lifetime can be achieved when the module is assembled with adequate moisture and UV mitigation. Electrical Specifications: Full Sun Power: 360mW Operating Voltage: 3.6V Current: 100mA 1/4 Sun Power: 81mW Operating Voltage: 3.6V Current: 22.5mA All Levels Average Voc: 4.9V Maximum Voc: 5.5V Isc: 128mA Physical Specifications: Dimensions: 74.0 x 146.0 (mm) / 2.91 x 5.75 (in) Weight: 0.10oz / 2.83g Thickness: 0.22mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solar Component - MPT3.6-150 -  - PowerFilm, Inc.
Ames, IA, United States
Solar Component - MPT3.6-150
Solar Component - MPT3.6-150
This thin-film amorphous silicon flexible solar module is laminated with standard duty PET and foil tape contact terminals. It’s well suited to collect direct sunlight and indirect light in shady areas. A long product lifetime can be achieved when the module is assembled with adequate moisture and UV mitigation. Electrical Specifications: Full Sun Power: 360mW Operating Voltage: 3.6V Current: 100mA 1/4 Sun Power: 81mW Operating Voltage: 3.6V Current: 22.5mA All Levels Average Voc: 4.9V Maximum Voc: 5.5V Isc: 128mA Physical Specifications: Dimensions: 74.0 x 146.0 (mm) / 2.91 x 5.75 (in) Weight: 0.10oz / 2.83g Thickness: 0.22mm

This thin-film amorphous silicon flexible solar module is laminated with standard duty PET and foil tape contact terminals. It’s well suited to collect direct sunlight and indirect light in shady areas. A long product lifetime can be achieved when the module is assembled with adequate moisture and UV mitigation.

Electrical Specifications:

Full Sun

  • Power: 360mW
  • Operating Voltage: 3.6V
  • Current: 100mA

1/4 Sun

  • Power: 81mW
  • Operating Voltage: 3.6V
  • Current: 22.5mA

All Levels

  • Average Voc: 4.9V
  • Maximum Voc: 5.5V
  • Isc: 128mA

Physical Specifications:

  • Dimensions: 74.0 x 146.0 (mm) / 2.91 x 5.75 (in)
  • Weight: 0.10oz / 2.83g
  • Thickness: 0.22mm
Supplier's Site Datasheet

Technical Specifications

  PowerFilm, Inc.
Product Category Photovoltaic Cells
Product Name Solar Component - MPT3.6-150
Material Amorphous Silicon
Power 0.3600 watts
Open Circuit Voltage 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solar Cell - 156 Mono PERC Cell - Jinko Solar
Specs
Material Monocrystalline Silicon
Power 4.93 to 5.16 watts
Efficiency 20.3 to 21.3 %
View Details
Monocrystalline Solar Cells - XS156B3 - Motech Solar
Specs
Material Monocrystalline Silicon
Power 4.32 to 4.68 watts
Efficiency 18.1 to 19.6 %
View Details
Monocrystalline Silicon & Polycrystalline Silicon Solar Cell - FBSPL04 115X120 - Ningbo Best Group Co., Ltd.
Specs
Material Monocrystalline Silicon; Polycrystalline Silicon
View Details
Solar Cells - 1996-INP3.6-12X310-ND - DigiKey
Specs
Material Amorphous Silicon
View Details