PowerFilm, Inc. Solar Component - MP3-37

Description
This thin-film amorphous silicon flexible solar module is laminated with standard duty PET and foil tape contact terminals. It’s well suited to collect direct sunlight and indirect light in shady areas. A long product lifetime can be achieved when the module is assembled with adequate moisture and UV mitigation. Electrical Specifications: Full Sun Power: 150mW Operating Voltage: 3.0V Current: 50mA 1/4 Sun Power: 34mW Operating Voltage: 3.0V Current: 11.3mA All Light Levels Average Voc: 4.1V Maximum Voc: 4.6V Isc: 63.0mA Physical Specifications: Dimensions: 114.0 x 36.5 (mm) / 4.49 x 1.44 (in) Weight: 0.04oz / 1.13g Thickness: 0.22mm
Datasheet
Description
This thin-film amorphous silicon flexible solar module is laminated with standard duty PET and foil tape contact terminals. It’s well suited to collect direct sunlight and indirect light in shady areas. A long product lifetime can be achieved when the module is assembled with adequate moisture and UV mitigation. Electrical Specifications: Full Sun Power: 150mW Operating Voltage: 3.0V Current: 50mA 1/4 Sun Power: 34mW Operating Voltage: 3.0V Current: 11.3mA All Light Levels Average Voc: 4.1V Maximum Voc: 4.6V Isc: 63.0mA Physical Specifications: Dimensions: 114.0 x 36.5 (mm) / 4.49 x 1.44 (in) Weight: 0.04oz / 1.13g Thickness: 0.22mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solar Component - MP3-37 -  - PowerFilm, Inc.
Ames, IA, United States
Solar Component - MP3-37
Solar Component - MP3-37
This thin-film amorphous silicon flexible solar module is laminated with standard duty PET and foil tape contact terminals. It’s well suited to collect direct sunlight and indirect light in shady areas. A long product lifetime can be achieved when the module is assembled with adequate moisture and UV mitigation. Electrical Specifications: Full Sun Power: 150mW Operating Voltage: 3.0V Current: 50mA 1/4 Sun Power: 34mW Operating Voltage: 3.0V Current: 11.3mA All Light Levels Average Voc: 4.1V Maximum Voc: 4.6V Isc: 63.0mA Physical Specifications: Dimensions: 114.0 x 36.5 (mm) / 4.49 x 1.44 (in) Weight: 0.04oz / 1.13g Thickness: 0.22mm

This thin-film amorphous silicon flexible solar module is laminated with standard duty PET and foil tape contact terminals. It’s well suited to collect direct sunlight and indirect light in shady areas. A long product lifetime can be achieved when the module is assembled with adequate moisture and UV mitigation.

Electrical Specifications:

Full Sun

  • Power: 150mW
  • Operating Voltage: 3.0V
  • Current: 50mA

1/4 Sun

  • Power: 34mW
  • Operating Voltage: 3.0V
  • Current: 11.3mA

All Light Levels

  • Average Voc: 4.1V
  • Maximum Voc: 4.6V
  • Isc: 63.0mA

Physical Specifications:

  • Dimensions: 114.0 x 36.5 (mm) / 4.49 x 1.44 (in)
  • Weight: 0.04oz / 1.13g
  • Thickness: 0.22mm
Supplier's Site Datasheet

Technical Specifications

  PowerFilm, Inc.
Product Category Photovoltaic Cells
Product Name Solar Component - MP3-37
Material Amorphous Silicon
Power 0.1500 watts
Open Circuit Voltage 4.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solar Component - MPT6-150 -  - PowerFilm, Inc.
Specs
Material Amorphous Silicon
Power 0.6000 watts
Open Circuit Voltage 9.3 volts
View Details
Multicrystalline Solar Cells - IM156B4 - Motech Solar
Specs
Material Polycrystalline Silicon
Power 4.09 to 4.53 watts
Efficiency 16.8 to 18.6 %
View Details
Solar Cell - 156 Poly Cell - Jinko Solar
Specs
Material Polycrystalline Silicon
Power 4.28 to 4.6 watts
Efficiency 17.6 to 18.9 %
View Details
Amorphous Silicon Solar Cell - 33B - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
Specs
Material Amorphous Silicon
View Details