PowerFilm, Inc. Solar Component - P7.2-75F

Description
This ruggedized thin-film amorphous silicon flexible solar module is laminated with high-performance ETFE, and tinned copper ribbon leads. It’s well suited to collect direct and indirect sunlight in shady areas and offers robust protection against UV, moisture, and weather with an IP68 laminate edge seal and 20-year UV-rated materials. Electrical Specifications: Full Sun Power: 864mW Operating Voltage: 7.2V Current: 120mA 1/4 Sun Power: 194mW Operating Voltage: 7.2V Current: 27.0mA All Levels Average Voc: 10.5V Maximum Voc: 11.1V Isc: 154mA Physical Specifications: Dimensions: 283.0 x 99.0 (mm) / 11.14 x 3.90 (in) Weight: 1.10oz / 31.18g Thickness: 0.57mm
Datasheet
Description
This ruggedized thin-film amorphous silicon flexible solar module is laminated with high-performance ETFE, and tinned copper ribbon leads. It’s well suited to collect direct and indirect sunlight in shady areas and offers robust protection against UV, moisture, and weather with an IP68 laminate edge seal and 20-year UV-rated materials. Electrical Specifications: Full Sun Power: 864mW Operating Voltage: 7.2V Current: 120mA 1/4 Sun Power: 194mW Operating Voltage: 7.2V Current: 27.0mA All Levels Average Voc: 10.5V Maximum Voc: 11.1V Isc: 154mA Physical Specifications: Dimensions: 283.0 x 99.0 (mm) / 11.14 x 3.90 (in) Weight: 1.10oz / 31.18g Thickness: 0.57mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solar Component - P7.2-75F -  - PowerFilm, Inc.
Ames, IA, United States
Solar Component - P7.2-75F
Solar Component - P7.2-75F
This ruggedized thin-film amorphous silicon flexible solar module is laminated with high-performance ETFE, and tinned copper ribbon leads. It’s well suited to collect direct and indirect sunlight in shady areas and offers robust protection against UV, moisture, and weather with an IP68 laminate edge seal and 20-year UV-rated materials. Electrical Specifications: Full Sun Power: 864mW Operating Voltage: 7.2V Current: 120mA 1/4 Sun Power: 194mW Operating Voltage: 7.2V Current: 27.0mA All Levels Average Voc: 10.5V Maximum Voc: 11.1V Isc: 154mA Physical Specifications: Dimensions: 283.0 x 99.0 (mm) / 11.14 x 3.90 (in) Weight: 1.10oz / 31.18g Thickness: 0.57mm

This ruggedized thin-film amorphous silicon flexible solar module is laminated with high-performance ETFE, and tinned copper ribbon leads. It’s well suited to collect direct and indirect sunlight in shady areas and offers robust protection against UV, moisture, and weather with an IP68 laminate edge seal and 20-year UV-rated materials.

Electrical Specifications:

Full Sun

  • Power: 864mW
  • Operating Voltage: 7.2V
  • Current: 120mA

1/4 Sun

  • Power: 194mW
  • Operating Voltage: 7.2V
  • Current: 27.0mA

All Levels

  • Average Voc: 10.5V
  • Maximum Voc: 11.1V
  • Isc: 154mA

Physical Specifications:

  • Dimensions: 283.0 x 99.0 (mm) / 11.14 x 3.90 (in)
  • Weight: 1.10oz / 31.18g
  • Thickness: 0.57mm
Supplier's Site Datasheet

Technical Specifications

  PowerFilm, Inc.
Product Category Photovoltaic Cells
Product Name Solar Component - P7.2-75F
Material Amorphous Silicon
Power 0.8640 watts
Open Circuit Voltage 11.1 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solar Cell - 156 Poly Cell - Jinko Solar
Specs
Material Polycrystalline Silicon
Power 4.28 to 4.6 watts
Efficiency 17.6 to 18.9 %
View Details
Flexible Solar Module - 32B - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
Specs
Material Organic / Polymer
View Details
Monocrystalline Solar Cells - XS156B3 - Motech Solar
Specs
Material Monocrystalline Silicon
Power 4.32 to 4.68 watts
Efficiency 18.1 to 19.6 %
View Details
Solar Cells - 1996-INP3.6-24X44T-ND - DigiKey
Specs
Material Amorphous Silicon
View Details