PowerFilm, Inc. Solar Component - LL200-2.4-75

Description
This thin-film amorphous silicon flexible indoor solar module is laminated with standard duty PET and foil tape contact terminals. It’s well suited to collect artificial lighting in indoor settings such as warehouses, offices, and retail spaces. Electrical Specifications: Max Voc all light levels = 3.7V 200 Lux Power: 0.289mW Operating Voltage: 1.6V Current: 0.181mA Average Voc: 2.4V Isc: 0.2mA 1000 Lux Power: 1.899mW Operating Voltage: 2.1V Current: 0.904mA Average Voc: 2.7V Isc: 1.2mA Physical Specifications: Dimensions: 94.0 x 73.0 (mm) / 3.70 x 2.87 (in) Weight: 0.06oz / 1.70g Thickness: 0.22mm
Datasheet
Description
This thin-film amorphous silicon flexible indoor solar module is laminated with standard duty PET and foil tape contact terminals. It’s well suited to collect artificial lighting in indoor settings such as warehouses, offices, and retail spaces. Electrical Specifications: Max Voc all light levels = 3.7V 200 Lux Power: 0.289mW Operating Voltage: 1.6V Current: 0.181mA Average Voc: 2.4V Isc: 0.2mA 1000 Lux Power: 1.899mW Operating Voltage: 2.1V Current: 0.904mA Average Voc: 2.7V Isc: 1.2mA Physical Specifications: Dimensions: 94.0 x 73.0 (mm) / 3.70 x 2.87 (in) Weight: 0.06oz / 1.70g Thickness: 0.22mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solar Component - LL200-2.4-75 -  - PowerFilm, Inc.
Ames, IA, United States
Solar Component - LL200-2.4-75
Solar Component - LL200-2.4-75
This thin-film amorphous silicon flexible indoor solar module is laminated with standard duty PET and foil tape contact terminals. It’s well suited to collect artificial lighting in indoor settings such as warehouses, offices, and retail spaces. Electrical Specifications: Max Voc all light levels = 3.7V 200 Lux Power: 0.289mW Operating Voltage: 1.6V Current: 0.181mA Average Voc: 2.4V Isc: 0.2mA 1000 Lux Power: 1.899mW Operating Voltage: 2.1V Current: 0.904mA Average Voc: 2.7V Isc: 1.2mA Physical Specifications: Dimensions: 94.0 x 73.0 (mm) / 3.70 x 2.87 (in) Weight: 0.06oz / 1.70g Thickness: 0.22mm

This thin-film amorphous silicon flexible indoor solar module is laminated with standard duty PET and foil tape contact terminals. It’s well suited to collect artificial lighting in indoor settings such as warehouses, offices, and retail spaces.

Electrical Specifications:

Max Voc all light levels = 3.7V

200 Lux

  • Power: 0.289mW
  • Operating Voltage: 1.6V
  • Current: 0.181mA
  • Average Voc: 2.4V
  • Isc: 0.2mA

1000 Lux

  • Power: 1.899mW
  • Operating Voltage: 2.1V
  • Current: 0.904mA
  • Average Voc: 2.7V
  • Isc: 1.2mA

Physical Specifications:

  • Dimensions: 94.0 x 73.0 (mm) / 3.70 x 2.87 (in)
  • Weight: 0.06oz / 1.70g
  • Thickness: 0.22mm
Supplier's Site Datasheet

Technical Specifications

  PowerFilm, Inc.
Product Category Photovoltaic Cells
Product Name Solar Component - LL200-2.4-75
Material Amorphous Silicon
Unlock Full Specs
to access all available technical data

Similar Products

Solar Cell - 156 Mono PERC Cell - Jinko Solar
Specs
Material Monocrystalline Silicon
Power 4.93 to 5.16 watts
Efficiency 20.3 to 21.3 %
View Details
Monocrystalline Solar Cells - XS156B3 - Motech Solar
Specs
Material Monocrystalline Silicon
Power 4.32 to 4.68 watts
Efficiency 18.1 to 19.6 %
View Details