PowerFilm, Inc. Solar Component - PT15-75

Description
This ruggedized thin-film amorphous silicon flexible solar module is laminated with high-performance ETFE, and tinned copper ribbon leads. It’s well suited to collect direct and indirect sunlight in shady areas and offers robust protection against UV, moisture, and weather with an IP68 laminate edge seal and 20-year UV-rated materials. Electrical Specifications: Full Sun Power: 770mW Operating Voltage: 15.4V Current: 50mA 1/4 Sun Power: 173mW Operating Voltage: 15.4V Current: 11.3mA All Levels Average Voc: 19.0V Maximum Voc: 22.2V Isc: 64mA Physical Specifications: Dimensions: 283.0 x 99.0 (mm) / 11.14 x 3.90 (in) Weight: 1.10oz / 31.18g Thickness: 0.57mm
Datasheet
Description
This ruggedized thin-film amorphous silicon flexible solar module is laminated with high-performance ETFE, and tinned copper ribbon leads. It’s well suited to collect direct and indirect sunlight in shady areas and offers robust protection against UV, moisture, and weather with an IP68 laminate edge seal and 20-year UV-rated materials. Electrical Specifications: Full Sun Power: 770mW Operating Voltage: 15.4V Current: 50mA 1/4 Sun Power: 173mW Operating Voltage: 15.4V Current: 11.3mA All Levels Average Voc: 19.0V Maximum Voc: 22.2V Isc: 64mA Physical Specifications: Dimensions: 283.0 x 99.0 (mm) / 11.14 x 3.90 (in) Weight: 1.10oz / 31.18g Thickness: 0.57mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solar Component - PT15-75 -  - PowerFilm, Inc.
Ames, IA, United States
Solar Component - PT15-75
Solar Component - PT15-75
This ruggedized thin-film amorphous silicon flexible solar module is laminated with high-performance ETFE, and tinned copper ribbon leads. It’s well suited to collect direct and indirect sunlight in shady areas and offers robust protection against UV, moisture, and weather with an IP68 laminate edge seal and 20-year UV-rated materials. Electrical Specifications: Full Sun Power: 770mW Operating Voltage: 15.4V Current: 50mA 1/4 Sun Power: 173mW Operating Voltage: 15.4V Current: 11.3mA All Levels Average Voc: 19.0V Maximum Voc: 22.2V Isc: 64mA Physical Specifications: Dimensions: 283.0 x 99.0 (mm) / 11.14 x 3.90 (in) Weight: 1.10oz / 31.18g Thickness: 0.57mm

This ruggedized thin-film amorphous silicon flexible solar module is laminated with high-performance ETFE, and tinned copper ribbon leads. It’s well suited to collect direct and indirect sunlight in shady areas and offers robust protection against UV, moisture, and weather with an IP68 laminate edge seal and 20-year UV-rated materials.

Electrical Specifications:

Full Sun

  • Power: 770mW
  • Operating Voltage: 15.4V
  • Current: 50mA

1/4 Sun

  • Power: 173mW
  • Operating Voltage: 15.4V
  • Current: 11.3mA

All Levels

  • Average Voc: 19.0V
  • Maximum Voc: 22.2V
  • Isc: 64mA

Physical Specifications:

  • Dimensions: 283.0 x 99.0 (mm) / 11.14 x 3.90 (in)
  • Weight: 1.10oz / 31.18g
  • Thickness: 0.57mm
Supplier's Site Datasheet

Technical Specifications

  PowerFilm, Inc.
Product Category Photovoltaic Cells
Product Name Solar Component - PT15-75
Material Amorphous Silicon
Power 0.7700 watts
Open Circuit Voltage 22.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solar Cell - 156 Poly Cell - Jinko Solar
Specs
Material Polycrystalline Silicon
Power 4.28 to 4.6 watts
Efficiency 17.6 to 18.9 %
View Details
Multicrystalline Solar Cells - IM156B4 - Motech Solar
Specs
Material Polycrystalline Silicon
Power 4.09 to 4.53 watts
Efficiency 16.8 to 18.6 %
View Details
Solar Cells - 1996-LL200-3.6-75-ND - DigiKey
Specs
Material Amorphous Silicon
View Details