PowerFilm, Inc.
Solar Cells
LL200-3.6-75
Description
SOLAR CELL 0.206MW&2.4V
Request a Quote
Email Supplier
Datasheet
Description
SOLAR CELL 0.206MW&2.4V
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Photovoltaic Cells |
|
Product Number
|
1996-LL200-3.6-75-ND |
|
Product Name
|
Solar Cells |
|
Material
|
Amorphous Silicon
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Monocrystalline Silicon
Power
4.93 to 5.16 watts
Efficiency
20.3 to 21.3 %
View Details
Material
Polycrystalline Silicon
Power
4.09 to 4.53 watts
Efficiency
16.8 to 18.6 %
View Details
Ningbo Best Group Co., Ltd.
Material
Monocrystalline Silicon; Polycrystalline Silicon
View Details
Material
Amorphous Silicon
Power
0.0920 watts
Open Circuit Voltage
6.5 volts
View Details