PowerFilm, Inc. 100W Foldable Solar Panel (F16-6000)

Description
The 100W Foldable Solar Panel is designed to charge small to medium electronic devices using DC power or one of many available accessories. What's included: 100W Foldable Solar Panel (F16-6000) 12V Female Car Charger Adapter (RA-2) Best uses: 12V battery charging Small DC electric coolers Camp lighting HAM Radio and similar communications gear Benefits: Easy to Use - Unfold the panel and start charging in seconds. Durable - marine grade connectors, weather-resistant fabric, military tested. Low Light Operation - provides some power even in hazy or shaded environments. Lightweight - No frames, no special stands or mounting brackets needed. Portable - Folds into a small package that fits in most backpacks. Important Notes Foldable Solar Panels are designed for regular outdoor use but not permanent outdoor installations. While light rain will not damage the panels if they are brought inside and dried before storing, the panels are not weatherproof and should not be deployed in poor conditions. The fabric may discolor and fray with permanent outdoor exposure, and the individual solar modules may also be compromised. Always store the Foldable Solar Panel in a cool, dry environment. If the panel is wet, allow it to thoroughly dry before folding and storing it to avoid damage (temperature range -30 to 60° C). All connections must be solar positive (red) to battery positive and solar negative (black or blue) to battery negative. Reversing can damage the solar panel. Consult your battery manufacturer if you have questions about the specifications of your battery. A charge controller is not required if the battery capacity is 100x greater (or more) than the panel output. For example, a 100Ah battery would not need a charge controller if the panel output is 1A or less. If a charge controller is required, please size it appropriately to the panel output. Operating Voltage and Current are typical values when tested under load at AM 1.5 lighting conditions. Power performance may vary due to temperature, light spectrum, angle to the sun, and other effects (minimum 95% rated when new). Part Numbers Product part numbers on paperwork and invoices will include additional information not seen on the Foldable Solar Panel's physical label. Below are the codes added that designate color. Black - (BLK) Khaki - (KHA) Woodland - (WL) Digicam - (ACU) 3 Color Desert Camo - (3CD) LiteLok Coyote Brown - (CB) LiteLok Multicam (LTMC)
Datasheet
Description
The 100W Foldable Solar Panel is designed to charge small to medium electronic devices using DC power or one of many available accessories. What's included: 100W Foldable Solar Panel (F16-6000) 12V Female Car Charger Adapter (RA-2) Best uses: 12V battery charging Small DC electric coolers Camp lighting HAM Radio and similar communications gear Benefits: Easy to Use - Unfold the panel and start charging in seconds. Durable - marine grade connectors, weather-resistant fabric, military tested. Low Light Operation - provides some power even in hazy or shaded environments. Lightweight - No frames, no special stands or mounting brackets needed. Portable - Folds into a small package that fits in most backpacks. Important Notes Foldable Solar Panels are designed for regular outdoor use but not permanent outdoor installations. While light rain will not damage the panels if they are brought inside and dried before storing, the panels are not weatherproof and should not be deployed in poor conditions. The fabric may discolor and fray with permanent outdoor exposure, and the individual solar modules may also be compromised. Always store the Foldable Solar Panel in a cool, dry environment. If the panel is wet, allow it to thoroughly dry before folding and storing it to avoid damage (temperature range -30 to 60° C). All connections must be solar positive (red) to battery positive and solar negative (black or blue) to battery negative. Reversing can damage the solar panel. Consult your battery manufacturer if you have questions about the specifications of your battery. A charge controller is not required if the battery capacity is 100x greater (or more) than the panel output. For example, a 100Ah battery would not need a charge controller if the panel output is 1A or less. If a charge controller is required, please size it appropriately to the panel output. Operating Voltage and Current are typical values when tested under load at AM 1.5 lighting conditions. Power performance may vary due to temperature, light spectrum, angle to the sun, and other effects (minimum 95% rated when new). Part Numbers Product part numbers on paperwork and invoices will include additional information not seen on the Foldable Solar Panel's physical label. Below are the codes added that designate color. Black - (BLK) Khaki - (KHA) Woodland - (WL) Digicam - (ACU) 3 Color Desert Camo - (3CD) LiteLok Coyote Brown - (CB) LiteLok Multicam (LTMC)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
100W Foldable Solar Panel (F16-6000) -  - PowerFilm, Inc.
Ames, IA, United States
100W Foldable Solar Panel (F16-6000)
100W Foldable Solar Panel (F16-6000)
The 100W Foldable Solar Panel is designed to charge small to medium electronic devices using DC power or one of many available accessories. What's included: 100W Foldable Solar Panel (F16-6000) 12V Female Car Charger Adapter (RA-2) Best uses: 12V battery charging Small DC electric coolers Camp lighting HAM Radio and similar communications gear Benefits: Easy to Use - Unfold the panel and start charging in seconds. Durable - marine grade connectors, weather-resistant fabric, military tested. Low Light Operation - provides some power even in hazy or shaded environments. Lightweight - No frames, no special stands or mounting brackets needed. Portable - Folds into a small package that fits in most backpacks. Important Notes Foldable Solar Panels are designed for regular outdoor use but not permanent outdoor installations. While light rain will not damage the panels if they are brought inside and dried before storing, the panels are not weatherproof and should not be deployed in poor conditions. The fabric may discolor and fray with permanent outdoor exposure, and the individual solar modules may also be compromised. Always store the Foldable Solar Panel in a cool, dry environment. If the panel is wet, allow it to thoroughly dry before folding and storing it to avoid damage (temperature range -30 to 60° C). All connections must be solar positive (red) to battery positive and solar negative (black or blue) to battery negative. Reversing can damage the solar panel. Consult your battery manufacturer if you have questions about the specifications of your battery. A charge controller is not required if the battery capacity is 100x greater (or more) than the panel output. For example, a 100Ah battery would not need a charge controller if the panel output is 1A or less. If a charge controller is required, please size it appropriately to the panel output. Operating Voltage and Current are typical values when tested under load at AM 1.5 lighting conditions. Power performance may vary due to temperature, light spectrum, angle to the sun, and other effects (minimum 95% rated when new). Part Numbers Product part numbers on paperwork and invoices will include additional information not seen on the Foldable Solar Panel's physical label. Below are the codes added that designate color. Black - (BLK) Khaki - (KHA) Woodland - (WL) Digicam - (ACU) 3 Color Desert Camo - (3CD) LiteLok Coyote Brown - (CB) LiteLok Multicam (LTMC)

The 100W Foldable Solar Panel is designed to charge small to medium electronic devices using DC power or one of many available accessories.

What's included:

  • 100W Foldable Solar Panel (F16-6000)
  • 12V Female Car Charger Adapter (RA-2)

Best uses:

  • 12V battery charging
  • Small DC electric coolers
  • Camp lighting
  • HAM Radio and similar communications gear

Benefits:

  • Easy to Use - Unfold the panel and start charging in seconds.
  • Durable - marine grade connectors, weather-resistant fabric, military tested.
  • Low Light Operation - provides some power even in hazy or shaded environments.
  • Lightweight - No frames, no special stands or mounting brackets needed.
  • Portable - Folds into a small package that fits in most backpacks.

Important Notes

Foldable Solar Panels are designed for regular outdoor use but not permanent outdoor installations. While light rain will not damage the panels if they are brought inside and dried before storing, the panels are not weatherproof and should not be deployed in poor conditions. The fabric may discolor and fray with permanent outdoor exposure, and the individual solar modules may also be compromised.

Always store the Foldable Solar Panel in a cool, dry environment. If the panel is wet, allow it to thoroughly dry before folding and storing it to avoid damage (temperature range -30 to 60° C).

All connections must be solar positive (red) to battery positive and solar negative (black or blue) to battery negative. Reversing can damage the solar panel. Consult your battery manufacturer if you have questions about the specifications of your battery.

A charge controller is not required if the battery capacity is 100x greater (or more) than the panel output. For example, a 100Ah battery would not need a charge controller if the panel output is 1A or less. If a charge controller is required, please size it appropriately to the panel output.

Operating Voltage and Current are typical values when tested under load at AM 1.5 lighting conditions. Power performance may vary due to temperature, light spectrum, angle to the sun, and other effects (minimum 95% rated when new).

Part Numbers

Product part numbers on paperwork and invoices will include additional information not seen on the Foldable Solar Panel's physical label. Below are the codes added that designate color.

Black - (BLK)

Khaki - (KHA)

Woodland - (WL)

Digicam - (ACU)

3 Color Desert Camo - (3CD)

LiteLok Coyote Brown - (CB)

LiteLok Multicam (LTMC)

Supplier's Site Datasheet

Technical Specifications

  PowerFilm, Inc.
Product Category Solar Panels
Product Name 100W Foldable Solar Panel (F16-6000)
Peak Voltage 15.4 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solar Panels - 9046165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polycrystalline Silicon
Power 80 watts
Efficiency 17 %
View Details
Solar Module - 1500V Module - Jinko Solar
Specs
Material Monocrystalline Silicon (optional feature); Polycrystalline Silicon (optional feature)
Power 280 to 360 watts
Efficiency 17.11 to 18.57 %
View Details
Commercial & Industrial Solar Panel - Q.PLUS BFR-G4.1 - Hanwha Q CELLS GmbH
Specs
Material Polycrystalline Silicon
Panel Type Off-Grid Panel (optional feature); On-Grid Type (optional feature)
Connector Type MC4 Connector
View Details