Hanwha Q CELLS GmbH Commercial & Industrial Solar Panel Q.PLUS BFR-G4.1

Description
Q.PLUS BFR-G4.1 270-280 OUR Q.ANTUM SOLAR PANEL Our high-performance Q.PLUS BFR-G4.1 solar panel with its innovative cell technology Q.ANTUM is the solution for all solar applications. The world-record panel is designed to achieve best performances under real conditions – even with low radiation intensity and on clear summer days. Solar panels with Q.ANTUM technology achieve high module efficiencies of up to 17.1 % and are characterized by above average durabilities and high operational safety. Like all Q CELLS solar panels, installation is quickly and easily done to guarantee immediate use. Applications: Rooftop arrays on residential buildings Rooftop arrays on commercial / industrial buildings Ground-mounted solar power plants TECHNICAL DATA Nominal Power 270 - 280 Wp Efficiency Up to 17.1 % Temperature Coefficient PMPP -0.40 %/K Low-light Behaviour (Irradiance of 200 W/m²) 97.5 % of Module Efficiency (in relation to 1000 W/m²) Dimensions 1670 mm × 1000 mm × 32 mm (including frame) Weight 18.8 kg
Description
Q.PLUS BFR-G4.1 270-280 OUR Q.ANTUM SOLAR PANEL Our high-performance Q.PLUS BFR-G4.1 solar panel with its innovative cell technology Q.ANTUM is the solution for all solar applications. The world-record panel is designed to achieve best performances under real conditions – even with low radiation intensity and on clear summer days. Solar panels with Q.ANTUM technology achieve high module efficiencies of up to 17.1 % and are characterized by above average durabilities and high operational safety. Like all Q CELLS solar panels, installation is quickly and easily done to guarantee immediate use. Applications: Rooftop arrays on residential buildings Rooftop arrays on commercial / industrial buildings Ground-mounted solar power plants TECHNICAL DATA Nominal Power 270 - 280 Wp Efficiency Up to 17.1 % Temperature Coefficient PMPP -0.40 %/K Low-light Behaviour (Irradiance of 200 W/m²) 97.5 % of Module Efficiency (in relation to 1000 W/m²) Dimensions 1670 mm × 1000 mm × 32 mm (including frame) Weight 18.8 kg

Suppliers

Company
Product
Description
Supplier Links
Commercial & Industrial Solar Panel - Q.PLUS BFR-G4.1 - Hanwha Q CELLS GmbH
Bitterfeld-Wolfen, Germany
Commercial & Industrial Solar Panel
Q.PLUS BFR-G4.1
Commercial & Industrial Solar Panel Q.PLUS BFR-G4.1
Q.PLUS BFR-G4.1 270-280 OUR Q.ANTUM SOLAR PANEL Our high-performance Q.PLUS BFR-G4.1 solar panel with its innovative cell technology Q.ANTUM is the solution for all solar applications. The world-record panel is designed to achieve best performances under real conditions – even with low radiation intensity and on clear summer days. Solar panels with Q.ANTUM technology achieve high module efficiencies of up to 17.1 % and are characterized by above average durabilities and high operational safety. Like all Q CELLS solar panels, installation is quickly and easily done to guarantee immediate use. Applications: Rooftop arrays on residential buildings Rooftop arrays on commercial / industrial buildings Ground-mounted solar power plants TECHNICAL DATA Nominal Power 270 - 280 Wp Efficiency Up to 17.1 % Temperature Coefficient PMPP -0.40 %/K Low-light Behaviour (Irradiance of 200 W/m²) 97.5 % of Module Efficiency (in relation to 1000 W/m²) Dimensions 1670 mm × 1000 mm × 32 mm (including frame) Weight 18.8 kg

Q.PLUS BFR-G4.1 270-280

OUR Q.ANTUM SOLAR PANEL

Our high-performance Q.PLUS BFR-G4.1 solar panel with its innovative cell technology Q.ANTUM is the solution for all solar applications. The world-record panel is designed to achieve best performances under real conditions – even with low radiation intensity and on clear summer days. Solar panels with Q.ANTUM technology achieve high module efficiencies of up to 17.1 % and are characterized by above average durabilities and high operational safety. Like all Q CELLS solar panels, installation is quickly and easily done to guarantee immediate use.

Applications:

  • Rooftop arrays on residential buildings
  • Rooftop arrays on commercial / industrial buildings
  • Ground-mounted solar power plants

TECHNICAL DATA

  • Nominal Power 270 - 280 Wp
  • Efficiency Up to 17.1 %
  • Temperature Coefficient PMPP -0.40 %/K
  • Low-light Behaviour
    (Irradiance of 200 W/m²)
    97.5 % of Module Efficiency
    (in relation to 1000 W/m²)
  • Dimensions 1670 mm × 1000 mm × 32 mm
    (including frame)
  • Weight 18.8 kg
Supplier's Site
Residential Polycrystalline Solar Panel - Q.PLUS BFR-G4.1 - Hanwha Q CELLS GmbH
Bitterfeld-Wolfen, Germany
Residential Polycrystalline Solar Panel
Q.PLUS BFR-G4.1
Residential Polycrystalline Solar Panel Q.PLUS BFR-G4.1
Q.PLUS BFR-G4.1 POLYCRYSTALLINE Q.ANTUM TECHNOLOGY MODULE The new high-performance solar panel Q.PLUS BFR-G4.1 with its innovative solar cell technology Q.ANTUM is the ideal solution for all applications. The world-record panel design was developed to achieve best performances under real conditions – even with low radiation intensity and on clear summer days. EXCELLENT EFFICIENCY. OPTIMAL RELIABILITY. Our high-performance Q.PLUS BFR-G4.1 solar panel with its innovative cell technology Q.ANTUM is the solution for all solar applications. The world-record panel is designed to achieve best performances under real conditions – even with low radiation intensity and on clear summer days. Solar panels with Q.ANTUM technology achieve high module efficiencies of up to 17.1 % and are characterized by above average durabilities and high operational safety. Like all Q CELLS solar panels, installation is quickly and easily done to guarantee immediate use. Applications: Rooftop arrays on residential buildings Rooftop arrays on commercial / industrial buildings Ground-mounted solar power plants TECHNICAL DATA Nominal Power 270 - 280 Wp Efficiency Up to 17.1 % Temperature Coefficient PMPP -0.40 %/K Dimensions 1670 mm × 1000 mm × 32 mm (including frame) Weight 18.8 kg

Q.PLUS BFR-G4.1

POLYCRYSTALLINE Q.ANTUM TECHNOLOGY MODULE

The new high-performance solar panel Q.PLUS BFR-G4.1 with its innovative solar cell technology Q.ANTUM is the ideal solution for all applications. The world-record panel design was developed to achieve best performances under real conditions – even with low radiation intensity and on clear summer days.

EXCELLENT EFFICIENCY. OPTIMAL RELIABILITY.

Our high-performance Q.PLUS BFR-G4.1 solar panel with its innovative cell technology Q.ANTUM is the solution for all solar applications. The world-record panel is designed to achieve best performances under real conditions – even with low radiation intensity and on clear summer days. Solar panels with Q.ANTUM technology achieve high module efficiencies of up to 17.1 % and are characterized by above average durabilities and high operational safety. Like all Q CELLS solar panels, installation is quickly and easily done to guarantee immediate use.

Applications:

  • Rooftop arrays on residential buildings
  • Rooftop arrays on commercial / industrial buildings
  • Ground-mounted solar power plants

TECHNICAL DATA

  • Nominal Power 270 - 280 Wp
  • Efficiency Up to 17.1 %
  • Temperature Coefficient PMPP -0.40 %/K
  • Dimensions 1670 mm × 1000 mm × 32 mm
    (including frame)
  • Weight 18.8 kg
Supplier's Site

Technical Specifications

  Hanwha Q CELLS GmbH
Product Category Solar Panels
Product Number Q.PLUS BFR-G4.1
Product Name Commercial & Industrial Solar Panel
Material Polycrystalline Silicon
Panel Type Off-Grid Panel (optional feature); On-Grid Type (optional feature)
Connector Type MC4 Connector
Standard/Certifications IEC
Power 270 to 280 watts
Unlock Full Specs
to access all available technical data

Similar Products

Solar Panels - 9046137 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Monocrystalline Silicon
Efficiency 17 %
View Details
SunPower® Performance Series Solar 1500V Max Series Panels -  - Sunpower, Inc.
Specs
Material Monocrystalline Silicon
Connector Type MC4 Connector
Standard/Certifications IEC; UL
View Details
Power Plant Solar Panel - Q.POWER-G5 - Hanwha Q CELLS GmbH
Specs
Material Polycrystalline Silicon
Panel Type Off-Grid Panel (optional feature); On-Grid Type (optional feature)
Connector Type MC4 Connector; Helios H4
View Details
100W Foldable Solar Panel (F16-6000) -  - PowerFilm, Inc.
Specs
Peak Voltage 15.4 volts
Peak Current 6 amps
View Details